Phenolic Wheel Casters
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 800
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 4
from Caster Warehouse Inc.
Economy series, cost effective, case hardened double ball raceways [See More]
- Wheel Type: Phenolic
- Maximum Load: 250
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 5
from REB Storage Systems International
Medium Heavy Duty Caster. Medium Heavy Duty. casters are recommended for applications on equipment such as waste disposal containers, platform trucks, and many different types of bakery apparatus. 2" wheel width. Top plate size is 4" x 4 1/2". [See More]
- Wheel Type: Phenolic
- Maximum Load: 650
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 4
from Raymond Handling Consultants, L.C.
SUPER LOCK BRAKE CASTERS [See More]
- Wheel Type: Phenolic
- Weight: 2.00
- Maximum Load: 300
from Faultless Caster
Ideal for computers, large printers & other heavy diagnostic equipment [See More]
- Wheel Type: Phenolic
- Maximum Load: 240
- Caster Type: Stem Caster
- Wheel Diameter: 2.62
from Magnus Mobility Systems, Inc.
Recommended where use is intermittent and absence of extreme shock/ impact [See More]
- Wheel Type: Phenolic
- Maximum Load: 350
- Caster Type: Swivel Plate Caster; Wheel Caster
- Wheel Diameter: 4
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 800
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 4
from Caster Warehouse Inc.
Most economical casters for unlimited, light duty applications [See More]
- Wheel Type: Phenolic
- Maximum Load: 250
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 3
from Raymond Handling Consultants, L.C.
MEDIUM HEAVY-DUTY CASTERS [See More]
- Wheel Type: Phenolic
- Maximum Load: 1000
from Magnus Mobility Systems, Inc.
For when a basic wheel material and capacities less than or equal to 600 lbs are required [See More]
- Wheel Type: Phenolic
- Maximum Load: 600
- Caster Type: Rigid Plate Caster; Wheel Caster
- Wheel Diameter: 3.25
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 500
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 3
from Caster Warehouse Inc.
Yoke is stamped and drawn from heavily embossed steel [See More]
- Wheel Type: Phenolic
- Maximum Load: 350
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 3
from Raymond Handling Consultants, L.C.
HEAVY-DUTY CASTERS [See More]
- Wheel Type: Phenolic
- Maximum Load: 800
from Magnus Mobility Systems, Inc.
For heavy duty applications with capacities upto 3400 lbs [See More]
- Wheel Type: Phenolic
- Maximum Load: 2900
- Caster Type: Rigid Plate Caster; Wheel Caster
- Wheel Diameter: 10
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 450
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 5
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Wheel Type: Phenolic
- Maximum Load: 350
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 3
from Raymond Handling Consultants, L.C.
EXTRA HEAVY-DUTY CASTERS [See More]
- Wheel Type: Phenolic
- Maximum Load: 2900
from Magnus Mobility Systems, Inc.
Popular series with schools and hospitals [See More]
- Wheel Type: Phenolic
- Maximum Load: 300
- Caster Type: Swivel Plate Caster; Wheel Caster
- Wheel Diameter: 3
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 1000
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 5
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Wheel Type: Phenolic
- Maximum Load: 400
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 4
from Magnus Mobility Systems, Inc.
Rugged durable caster, delrin bearing also available [See More]
- Wheel Type: Phenolic
- Maximum Load: 800
- Caster Type: Rigid Plate Caster; Wheel Caster
- Wheel Diameter: 4
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 1600
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 6
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Wheel Type: Phenolic
- Maximum Load: 375
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 5
from Magnus Mobility Systems, Inc.
For high capacities with low overall height [See More]
- Wheel Type: Phenolic
- Maximum Load: 500
- Caster Type: Rigid Plate Caster; Wheel Caster
- Wheel Diameter: 3
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 600
- Caster Type: Rigid Plate Caster
- Wheel Diameter: 4
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Wheel Type: Phenolic
- Maximum Load: 600
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 4
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 350
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 3
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Wheel Type: Phenolic
- Maximum Load: 700
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
- Wheel Diameter: 3.25
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 1000
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 5
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Wheel Type: Phenolic
- Maximum Load: 800
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 4
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 300
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 3
from Caster Warehouse Inc.
Economy cold forged series provides mobility advantage at competitive price [See More]
- Wheel Type: Phenolic
- Maximum Load: 1800
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 10
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 900
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 5
from Caster Warehouse Inc.
Economy cold forged series provides mobility advantage at competitive price [See More]
- Wheel Type: Phenolic
- Maximum Load: 2000
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 10
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 900
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 6
from Caster Warehouse Inc.
One piece drop forged steel 1/4" top plate and inner raceway precision [See More]
- Wheel Type: Phenolic
- Maximum Load: 1000
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 4
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic Resin
- Maximum Load: 350
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 2.62
from Caster Warehouse Inc.
Single ball bearing, precision machined, hardened & heat treated [See More]
- Wheel Type: Phenolic
- Maximum Load: 2200
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 10
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic Resin
- Maximum Load: 500
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 3
from Caster Warehouse Inc.
Single ball bearing, precision machined, hardened & heat treated [See More]
- Wheel Type: Phenolic
- Maximum Load: 3625
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 10
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 450
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 4
from Caster Warehouse Inc.
Single ball bearing, precision machined, hardened & heat treated [See More]
- Wheel Type: Phenolic
- Maximum Load: 3625
- Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
- Wheel Diameter: 10
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 450
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 5
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 1000
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 5
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 1000
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 5
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 600
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 4
from Reid Supply
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for... [See More]
- Wheel Type: Phenolic; Phenolic
- Maximum Load: 600
- Caster Type: Swivel Plate Caster
- Wheel Diameter: 4
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Wheel Type: Phenolic; Phenolic Resin
- Maximum Load: 500
- Caster Type: Swivel Plate Caster; Stem Caster
- Wheel Diameter: 3