Poly on Plastic Wheel Casters

39 Results
Castor, Ff Series -- CAFF
from Imao-Fixtureworks

Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 270 to 674
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Wheel Diameter: 3.15 to 5.91
102 FTG HGT -- APNYBJG102X2
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
PCXS1
from Shelving Direct

Chrome Wire Shelving High Loading Capacity Polyurethane Swivel Casters. Turn any stationary Chrome Wire Shelving Unit into a mobile system. Up to 1,200 lbs per set of 4 casters. Sold in sets of 4 casters, 2 with brakes & 2 without brakes. [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 1200
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 6
WC 6800 Series -- WC6840-01-XLB
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 800
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 4
Plastic Hooded Ball Casters -- OC100 Series
from Omnitrack Corp.

Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 175
  • Caster Type: Ball Caster
  • Wheel Diameter: 5.63
Eagle Wheel with 1400-3400 Series -- 1447-4x2
from Faultless Caster

Ideal for medium-heavy duty industrial applications [See More]

  • Wheel Type: Poly/Plastic; Polyurethane Tred on Polypropylene Core
  • Maximum Load: 600
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4
CL Light Med Duty Complete Lock -- CL-PPB-35
from Magnus Mobility Systems, Inc.

Locks the swivel and the wheel, for medium duty use like in hospitals [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 250
  • Caster Type: Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster
  • Wheel Diameter: 3.5
2% ANTI-STATIC WHEEL -- 511TPBGBH10SWB
from Plasticwheels Ltd.

Hub Material: polypropylene. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Plastic Hooded Ball Casters -- OC30 Series
from Omnitrack Corp.

Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 66
  • Caster Type: Ball Caster
  • Wheel Diameter: 2.51
RPL Light Duty Plate -- RPL-PPP-3
from Magnus Mobility Systems, Inc.

For by light duty stock carts, and mobile equipment of all types [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 100
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 3
511PNBBH10 FITTED WITH M10 x 45 8.8 BOLT -- 511PNBBFK228
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Plastic Hooded Ball Casters -- OC35 Series
from Omnitrack Corp.

Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 66
  • Caster Type: Ball Caster
  • Wheel Diameter: 2.36
Series 1 Heavy Duty Stainless -- R142D-PP-SS
from Magnus Mobility Systems, Inc.

Stainless steel construction for use with capacities upto 1000 lbs [See More]

  • Wheel Type: Poly/Plastic; Stainless (optional feature)
  • Maximum Load: 700
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 4
519PNBG WITH NYLON CENTRE WHEEL -- 519PNBGK083
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Plastic Hooded Ball Casters -- OC50 Series
from Omnitrack Corp.

Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 132
  • Caster Type: Ball Caster
  • Wheel Diameter: 2.95
Series 3 Heavy Duty -- R342R-PP
from Magnus Mobility Systems, Inc.

For heavy duty applications with capacities up to 1500 lbs [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 700
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 4
522PN WITH STEEL T/G -- 522PNG
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Plastic Hooded Ball Casters -- OC55 Series
from Omnitrack Corp.

Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 132
  • Caster Type: Ball Caster
  • Wheel Diameter: 2.99
Series KP KingPin-Free Med Heavy Duty -- RKP142R-PP
from Magnus Mobility Systems, Inc.

Rugged durable caster, delrin bearing also available [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 700
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 4
AS J947 BUT FITTED WITH SWB -- 522PNBGSWBJ982
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
BRIGHT GREEN TY & GREY CTR LIME GRN PT/G -- 529PNBPGK429
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
FITTED WITH 461 V TOP PLATE -- 591PNBV
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
FITTED WITH BRASS TUBE -- SL6PNSWBK459
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
GREEN TYRED WHEEL -- 422PNBGBH12K463
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
GREY PLASTIC THREADGUARD ASSEMBLY No.146 -- 522PNBGBK
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Headvy duty fabricated castor -- GT8PN
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 1433
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 7.87
Heavy duty fabricated castor -- GT6PNBJBR
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 5.91
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 1.77
Heavy duty fabricated castor -- GTF6PNB
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 1323
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 5.91
Heavy duty fabricated castor -- GTF6PNBJ
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 1323
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 5.91
Heavy duty fabricated castor -- SL4PNB
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty fabricated castor -- SL4PNBBK
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty fabricated castor -- SLF4PNB
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 461PN
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 461PNBG
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 461PNBR
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 488PN
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 3.94
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 591PNBBR
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 599PN
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 4.92
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 622PNBJSWB
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Plastic
  • Maximum Load: 1102
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 5.91