Poly on Metal Wheel Casters

56 Results
Castor, F5 Series -- CAF5
from Imao-Fixtureworks

Feature. The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel. Reference. The instructions for choice and use of castors. [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 450 to 1686
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Wheel Diameter: 3.15 to 7.87
Series 1 Medium Duty -- R131R-PI
from Magnus Mobility Systems, Inc.

For when a basic wheel material and capacities less than or equal to 600 lbs are required [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 500
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 3.25
Heavy Load Casters -- 5000 Series
from Darcor Casters, Inc.

Wheel casters with precission machined swivel head tapered bearings. For lift trucks, parade floats, AGV's, tuggers and carts. [See More]

  • Wheel Type: Poly/Metal; Cast Iron
  • Maximum Load: 2000 to 5000
  • Caster Type: Rigid Plate Caster; Swivel Plate Caster (optional feature); Wheel Caster
  • Wheel Diameter: 6 to 12
WC 4000 Series -- WC4030-01-PAL
from Caster Warehouse Inc.

Most economical casters for unlimited, light duty applications [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 250
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
4 WAY DIRECT LOCK -- EH516SUTML4C980
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 11025
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 15.75
Business Machine Caster -- H461-2-1/2R BM
from Faultless Caster

Ideal for computers, large printers & other heavy diagnostic equipment [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 400
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2.5
Stem Casters for Cleanroom Cart -- 1303-43
from Terra Universal, Inc.

The casters we offer on our carts are selected specifically to provide optimal performance in the cleanroom environment. They feature smooth-profile designs to enhance cleanliness, nonmarking materials to protect cleanroom floors, and durable construction to ensure a long service life. Stem casters... [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 300
  • Caster Type: Stem Caster
  • Wheel Diameter: 5
Series 10 Heavy Duty -- R10103T-PS
from Magnus Mobility Systems, Inc.

For heavy duty applications with capacities upto 3400 lbs [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2600
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 10
Lift Truck Casters
from Darcor Casters, Inc.

Wheel casters with spring loaded elastomer or polyurethane wheels. For lift truck applications: Class II - Narrow aisle reach trucks, Classs III pallet trucks, order pickers and walkie trucks. [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 1000 to 2000
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 4 to 6
WC 4900 Series -- WC 4950-**-PAL
from Caster Warehouse Inc.

Zinc plated, sealed upper raceway helps keep out dirt and dust [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 250
  • Caster Type: Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 5
60 HUB LENGTH -- SL5SUB60M3
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Series DW Dual Wheel -- DWR1062T-PS
from Magnus Mobility Systems, Inc.

Constructed from SAE-1050 steel, for capacities up to 12,000lbs [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2500
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 6
Spring Loaded Casters
from Darcor Casters, Inc.

Spring loaded swivel wheel caster with grease fitting. For applications such as floor sweepers, lift trucks and equipment for the movement of sensitive products. [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 450 to 2500
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 3 to 8
WC 5000 Series -- WC5035-**-PAL
from Caster Warehouse Inc.

Yoke is stamped and drawn from heavily embossed steel [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 350
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3.5
60 HUB LENGTH -- SLF5SUB60M3
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Series KP KingPin-Free Med Heavy Duty -- RKP142R-PA
from Magnus Mobility Systems, Inc.

Rugged durable caster, delrin bearing also available [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 700
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Wheel Diameter: 4
Swivel Casters -- 20 Series
from Darcor Casters, Inc.

Double row ball bearing swivel wheel casters. For order picking and food service carts as well as office chairs, furniture and equipment. [See More]

  • Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
  • Maximum Load: 75 to 125
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 2
WC 5200 Series -- WC5230-**-PAL
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 350
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
AEROL TOP PLATE - 10.5" FTG HGT -- GT825SUBJL4BRUSK410
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 7.87
  • Caster Type: Swivel Plate Caster
  • Overall Height: 9.84
Twin Wheel Casters -- 5200 Series
from Darcor Casters, Inc.

Duel wheel high swiveling performance wheel casters. For AGV's and movement of large sensitive loads where maneuverability is essential. [See More]

  • Wheel Type: Poly/Metal; Cast Iron
  • Maximum Load: 5000 to 10000
  • Caster Type: Wheel Caster
  • Wheel Diameter: 6 to 12
WC 5500 Series -- WC5540-**-PCI-Z
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 400
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 4
Extra Heavy Duty Fabricated Castors -- EH108SUTM
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2800
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 7.87
Wheel Casters -- 400 Series
from Darcor Casters, Inc.

Noise/chatter reducing wheel caster. For Towlines, AGVs, auto body, parts, order picking, and tool and die carts. [See More]

  • Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
  • Maximum Load: 500 to 1200
  • Caster Type: Rigid Plate Caster; Swivel Plate Caster (optional feature); Wheel Caster
  • Wheel Diameter: 3 to 8
WC 5700 Series -- WC5730-**-PAL
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 240
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Extra Heavy Duty Fabricated Castors -- EH210SUTML
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 6505
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 9.84
Wheel Casters -- 900 Series
from Darcor Casters, Inc.

Wheel casters for AGV's, lift trucks, tugger and parts carts. Also used for revolving stages, amusement park rides and parade floats. [See More]

  • Wheel Type: Poly/Metal; Cast Iron
  • Maximum Load: 1500 to 3500
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 5 to 10
WC 6400 Series -- WC6440-01-PCI
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 600
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 4
Extra Heavy Duty Fabricated Castors -- EHF108SUTM
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2800
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 7.87
WC 6600 Series -- WC6640-**-PAL
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 800
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 4
Extra Heavy Duty Fabricated Castors -- EHF312SUTMBRLH
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 8996
  • Caster Type: Rigid Plate Caster
  • Wheel Diameter: 11.81
WC 6800 Series -- WC6840-01-PAL
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 800
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 4
Extra Heavy Duty Jacking Castor -- JA210SUTML
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 5512
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 9.84
WC 6900 Series -- WC6910-01-PCI
from Caster Warehouse Inc.

Economy cold forged series provides mobility advantage at competitive price [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 1800
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 10
Heavy duty fabricated castor -- GT10ASUS
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC 7000 Series -- WC7010-**-PCI
from Caster Warehouse Inc.

Economy cold forged series provides mobility advantage at competitive price [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2000
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 10
Heavy duty fabricated castor -- GT10SUBL
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC 9000 Series -- WC9040-01-PAL
from Caster Warehouse Inc.

One piece drop forged steel 1/4" top plate and inner raceway precision [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 800
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 4
Heavy duty fabricated castor -- GTF10ASUS
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Rigid Plate Caster
  • Wheel Width: 2.01
WC 9200 Series -- WC9260-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2200
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 6
Heavy duty fabricated castor -- KV103SUTM
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 6615
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 9.84
WC 9400 Series -- WC9460-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 2750
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 6
Heavy duty fabricated castor -- KV10SUBCWL
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC 9500 Series -- WC9560-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 3500
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Wheel Diameter: 6
Heavy duty fabricated castor -- KV8SUBCWL
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 7.87
  • Caster Type: Swivel Plate Caster
  • Wheel Width: 2.01
WC S5200 Series -- WCS5230-**-PAL
from Caster Warehouse Inc.

Highly polished stainless steel finished provides attractive appearance [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 350
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 3
Heavy duty fabricated castor -- KVF103SUTM
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
  • Caster Type: Rigid Plate Caster
  • Wheel Width: 2.01
WC S6600 Series -- WCS6640-**-PAL
from Caster Warehouse Inc.

Highly polished stainless steel finished provides attractive appearance [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 800
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Wheel Diameter: 4
Heavy duty fabricated castor -- SL4SUBBK
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 361SU
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 331
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2.95
Heavy duty pressed steel castor -- 361SUBR
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Maximum Load: 331
  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2.95
Heavy duty pressed steel castor -- 422SUB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 429SUBJ
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 461SUBV
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 488SUB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 3.94
  • Caster Type: Rigid Plate Caster
  • Bearing Type: Ball Bearing
Heavy duty pressed steel castor -- 522SUBBK
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
Heavy duty pressed steel castor -- 591SUB
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Wheel Type: Poly/Metal
  • Wheel Diameter: 4.92
  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing