Swivel Plate Caster Casters

168 Results
Air Cargo Casters -- 03 Series
from Albion Casters and Wheels

FEATURES. Priority ™ Premier. Sealed precision ball bearing in swivel section and wheel • 1/8" formed steel construction. Additional O-ring seal in swivel section prevents contamination. Shock resistant premium nylon wheel. Zinc plated finish on diamond plate models, yellow dichromate... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 2.25 to 2.75
  • Maximum Load: 445 to 450
  • Wheel Width: 1.75
Heavy Duty Caster -- GLC305
from REB Storage Systems International

Heavy Duty Caster. Heavy Duty casters are recommended for use on movable racks, utility trucks, conveyors, corrugated box trucks, and many other caster-mounted production jigs and fixtures! 2 1/2" wheel width. Top plate size is 4 1/2" x 6 1/4". [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 1400
  • Wheel Type: Metal
  • Wheel Diameter: 8
Air Faultless® Caster -- I1419-8 Blk
from Faultless Caster

Designed to absorb shock caused by floor obstructions or outdoor terrain [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 310
  • Wheel Type: Pneumatic
  • Wheel Diameter: 8
TWHN-40N-P02-BK
from DoRodo International, LLC

40mm Twin Wheel Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 50
  • Wheel Type: Nylon
  • Wheel Diameter: 1.57
Stat Series -- 1155 Series
from Dersheng USA, Inc.

High grade synthetic houseing. Smooth and easy rolling, these coasters noticeable reduce the effort to operate equipment. Highly effective Threat gaurds prevent failure from strings and other debris. Specifically designed from healthcare and institutional applications where silence is essential. [See More]

  • Caster Type: Swivel Plate Caster
PCXS1
from Shelving Direct

Chrome Wire Shelving High Loading Capacity Polyurethane Swivel Casters. Turn any stationary Chrome Wire Shelving Unit into a mobile system. Up to 1,200 lbs per set of 4 casters. Sold in sets of 4 casters, 2 with brakes & 2 without brakes. [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 1200
  • Wheel Type: Poly/Plastic
  • Wheel Diameter: 6
Swivel Caster -- AES-65-2311 [AES-65-2311 from 80/20 Inc.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 3
Castor D100 swivel 120x40 -- 0.0.633.43
from item America, LLC

The swivel castor range with integrated connecting plates that fit directly onto the profile groove. The item D100 and D125 swivel castors are now available in a version with connecting plate. The three holes in the modular dimension of 40 mm make it easy to screw the castors to the profile grooves... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 176
  • Wheel Type: TPE
  • Wheel Diameter: 3.94
Heavy Duty Casters
from Foot Master Casters

Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of movement and level setting qualities for a... [See More]

  • Caster Type: Rigid Plate Caster; Swivel Plate Caster
  • Wheel Diameter: 3.94 to 7.87
  • Wheel Type: Plastic; Solid Poly (optional feature)
  • Wheel Width: 2.52 to 2.64
Greenlee Caster Set -- 696
from All-Spec Industries

Features. Caster bolt pattern: 2-7/8" x 3-1/4". Polyolefin-injected molded hard rubber casters: stain-resistant, chemical-resistant, and non-marking. Each caster set includes (16) 3/8" x 1" self-threading mounting screws. Total Weight Capacity: 1600 lbs (400 lbs per Caster) [See More]

  • Caster Type: Rigid Plate Caster; Swivel Plate Caster
  • Maximum Load: 400
  • Wheel Type: Polyolefin
  • Bolt Pattern: 2-7/8" x 3-1/4"
Metal Ball Caster -- MB-2-9L
from Magnus Mobility Systems, Inc.

Metal ball caster for use on soft surfaces [See More]

  • Caster Type: Ball Caster; Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Hard Tread
  • Wheel Diameter: 2
Cartwashable Casters
from Darcor Casters, Inc.

Wheel casters that reduce rusting under wet conditions. Ball type grease nipples. Used in laundries, hospitals and food applications with sanitary requirements. [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Maximum Load: 225 to 1000
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 4 to 6
WC 3000 Series -- WC3020-**-SR
from Caster Warehouse Inc.

Double ball raceway, variety of fasteners [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 100
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
Air Cargo Casters -- CargoMax ™
from RWM Casters Company

RWM ’s CargoMax ™ is the strongest, most durable air cargo caster on the market. The CargoMax ™ caster features an optional demountable foot guard built specifically for use on sorting decks. The foot guard prevents foot entry into the caster mounting hole on decks and assists in... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 500
  • Wheel Type: Plastic; High Strength Polymer Hytrel
  • Wheel Diameter: 2.31 to 2.75
1-1/2" General Duty Swivel Caster -- 8001869
from Princess Auto Limited

1-1/2 " General Duty Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 60
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 1.5
CS5SL
from Ashland Conveyor Products

Casters are available in 5 " and 8 " diameter in either swivel or rigid style. The swivel has sidelocks. Use of casters with supports require 3H30 or 4H30 H-stands and kneebraces. Casters are an option for the 3H30 and 4H30 H-Stands. [See More]

  • Caster Type: Swivel Plate Caster
  • Overall Height: 6.5
  • Maximum Load: 900
LIGHT DUTY SWIVEL & RIGID CASTERS -- HTFSV-100-BN0S
from Raymond Handling Consultants, L.C.

LIGHT DUTY SWIVEL & RIGID CASTERS [See More]

  • Caster Type: Swivel Plate Caster
  • Weight: 1.10
102 FTG HGT -- APNYBJG102X2
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 5.91
  • Wheel Type: Poly/Plastic
  • Bearing Type: Ball Bearing
Rack Casters -- ER-CASTER
from Video Mount Products

A set of four heavy duty casters that can easily attach to most VMP racks. [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Type: Plastic
Aviation Ground Equipment Casters -- 298 Series
from Albion Casters and Wheels

Designed to meet the varied needs of the aviation ground support equipment industry, the 298 series sets the standards. Constructed with an oscillating, compensating wheel axle and cushion suspension leveling, these casters can stand up to even the most rigorous conditions. All optional features can... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 4200 to 20000
  • Wheel Type: Solid Poly (optional feature); Solid Rubber (optional feature)
  • Wheel Diameter: 12 to 18
TWHN-40N-P02-BK-B
from DoRodo International, LLC

40mm Twin Wheel Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 50
  • Wheel Type: Nylon
  • Wheel Diameter: 1.57
Swivel Caster -- WC-1209-120 [WC-1209-120 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 300
  • Wheel Type: Hard Rubber
  • Wheel Diameter: 4
Castor D125 swivel with double-break N heavy duty -- 0.0.492.18
from item America, LLC

Heavy-duty castor for high loads Castor D125 swivel with double-brake N heavy duty is a further addition to the range of heavy-duty castors (see New Products 09/2004). As with the other castors in this series, the maximum permissible load is 4500 N per castor. All technical features are of a... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 992
  • Wheel Type: Solid Poly
  • Wheel Diameter: 4.92
Leveling Casters
from Foot Master Casters

Foot Master® leveling casters have proven themselves to be an irreplaceable and innovative multi-functional product in facilities the world over. These casters offer a smart solution to your most variable needs and in an ever-changing industrial landscape, FOOTMASTER® leveling casters are just the... [See More]

  • Caster Type: Leveling Caster; Rigid Plate Caster; Swivel Plate Caster
  • Features: Brake (optional feature); Swivel Lock (optional feature)
  • Wheel Type: Plastic; Solid Poly (optional feature)
  • Specialty Applications: Food Service
Metal Ball Caster -- MBS-SR-30-91L
from Magnus Mobility Systems, Inc.

Slim line metal ball caster for use on hard surfaces [See More]

  • Caster Type: Ball Caster; Swivel Plate Caster
  • Maximum Load: 100
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
Gate Spring Loaded Casters
from Darcor Casters, Inc.

Wheel casters with a top plate design that mounts on vertical surfaces. For gates, doors and swinging/pivoting racks. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 75 to 400
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 2 to 5
WC 3300 Series -- WC3322-**-HR
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 260
  • Wheel Type: Plastic; Solid Rubber
  • Wheel Diameter: 2
Heavy Duty Kingpinless Caster -- 65 Series
from RWM Casters Company

RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 350 to 2000
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
  • Wheel Diameter: 4 to 8
1-1/4" General Duty Swivel Caster -- 8001841
from Princess Auto Limited

1-1/4 " General Duty Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 50
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 1.25
CS8SL
from Ashland Conveyor Products

Casters are available in 5 " and 8 " diameter in either swivel or rigid style. The swivel has sidelocks. Use of casters with supports require 3H30 or 4H30 H-stands and kneebraces. Casters are an option for the 3H30 and 4H30 H-Stands. [See More]

  • Caster Type: Swivel Plate Caster
  • Overall Height: 9.5
  • Maximum Load: 900
MEDIUM DUTY LOW PROFILESWIVEL CASTERS -- H2SL-035-BY0L
from Raymond Handling Consultants, L.C.

MEDIUM DUTY LOW PROFILE SWIVEL CASTERS [See More]

  • Caster Type: Swivel Plate Caster
  • Weight: 1.10
  • Maximum Load: 264
2% ANTI-STATIC WHEEL -- 511TPBGBH10SWB
from Plasticwheels Ltd.

Hub Material: polypropylene. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4.92
  • Wheel Type: Poly/Plastic
  • Bearing Type: Plain Bearing
Cantilever-Style Dual Wheel Casters -- 216 Series
from Albion Casters and Wheels

In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 280 to 900
  • Wheel Type: Plastic (optional feature); Phenolic (optional feature); Poly/Metal (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
  • Wheel Diameter: 3.25 to 8
TWHN-50N-P02-AB
from DoRodo International, LLC

50mm Twin Wheel with Antique Brass Finish with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-121 [WC-121 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.2500 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 125
  • Wheel Type: Soft Rubber
  • Wheel Width: 1.25
Castor D75 swivel -- 0.0.420.14
from item America, LLC

The castors can be secured in the end faces of all Profile Lines by means of a thread in the core bore (counter boring and tapping may be required) or by using Base Plates/Transport Plates (Section 2.3 Accessories for Floor Elements). The castors can be fitted to the groove side of the profiles... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 132
  • Wheel Type: TPE
  • Wheel Diameter: 2.95
Shock Absorbing Casters
from Foot Master Casters

Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of movement and level setting qualities for a... [See More]

  • Caster Type: Rigid Plate Caster; Swivel Plate Caster
  • Features: Brake (optional feature); Spring Loaded; Swivel Lock (optional feature)
  • Wheel Type: Plastic; Solid Poly (optional feature)
  • Specialty Applications: Food Service
Series 1 General Duty -- 01-SIP-2
from Magnus Mobility Systems, Inc.

Recommended where use is intermittent and absence of extreme shock/ impact [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 150
  • Wheel Type: Metal
  • Wheel Diameter: 2
Kingpinless Casters
from Darcor Casters, Inc.

Caster wheels that have been disigned to reduce swivel forces and push/pull forces. For towlines, AGV's, picking and tool and die carts. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Wheel Diameter: 6 to 8
  • Maximum Load: 600 to 1300
  • Wheel Width: 2
WC 3600 Series -- WC3630-**-SR
from Caster Warehouse Inc.

Double ball raceway, variety of fasteners [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 110
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
Shock Absorbing Caster -- SA (Shock Absorbing) Series
from RWM Casters Company

RWM Caster ’s SA Shock Absorbing Casters: Reduce noise caused by casters traveling over rough surfaces. Equalize the load over uneven terrain among four or more casters, thereby reducing overloads on casters and twisting of the cart/frame. APPLICATIONS. RWM ’s Shock Absorbing Casters... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 200 to 18000
  • Wheel Type: Phenolic (optional feature); Solid Poly (optional feature); Rubber/Metal (optional feature)
  • Wheel Diameter: 4 to 20
10" Pneumatic Swivel Caster -- 2040113
from Princess Auto Limited

10 " Pneumatic Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 350
  • Wheel Type: Pneumatic
  • Wheel Diameter: 10
2% ANTI-STATIC WHEEL; 511BHSPAS, M10x40 -- 511TAPBGBFK255
from Plasticwheels Ltd.

2% ANTI-STATIC WHEEL; 511BHSPAS, M10x40 [See More]

  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
  • Wheel Diameter: 4.92
Cantilever-Style Dual Wheel Casters -- 263 Series
from Albion Casters and Wheels

In most instances, these casters offer greater capacity, while maintaining the lowest possible overall height. Differential action helps to reduce scrubbing when changing directions. Because they are made from the single wheel caster rig, cantilever-style dual wheel casters can be field built. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 700 to 2000
  • Wheel Type: Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
  • Wheel Diameter: 4 to 8
TWHN-50N-P02-BC
from DoRodo International, LLC

50mm Twin Wheel with Chrome Finish with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1226-100 [WC-1226-100 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.5000 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 300
  • Wheel Type: Steel
  • Wheel Width: 1.5
Stainless Steel Leveling Casters
from Foot Master Casters

Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of movement and level setting qualities for a... [See More]

  • Caster Type: Leveling Caster; Rigid Plate Caster; Swivel Plate Caster
  • Wheel Diameter: 1.97 to 2.48
  • Wheel Type: Solid Poly (optional feature); Nylon
  • Wheel Width: 0.9843 to 1.1
Series 1 Heavy Duty Stainless -- S142D-SP-SS
from Magnus Mobility Systems, Inc.

Stainless steel construction for use with capacities upto 1000 lbs [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 400
  • Wheel Type: Stainless (optional feature); Santoprene on Plastic
  • Wheel Diameter: 4
Lift Truck Casters
from Darcor Casters, Inc.

Wheel casters with spring loaded elastomer or polyurethane wheels. For lift truck applications: Class II - Narrow aisle reach trucks, Classs III pallet trucks, order pickers and walkie trucks. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 1000 to 2000
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 4 to 6
WC 3800 Series -- WC3820-**-SR
from Caster Warehouse Inc.

Economy series, cost effective, case hardened double ball raceways [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 110
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
2" General Duty Swivel Caster -- 8001840
from Princess Auto Limited

2 " General Duty Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 125
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
261NYSP TWIN WHEELS GA15793 -- 261NYSPE007
from Plasticwheels Ltd.

Hub Material: Nylon [See More]

  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
  • Wheel Diameter: 2.52
Deluxe Light Duty Casters -- Fallshaw ARC Series
from Albion Casters and Wheels

The five standard ColorWay options available in the ARC K Series range make it easy to find a caster that suits your design. The ARC K Series capacity range is ideal for light to medium application. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. ColorWays to match furniture, display or... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 110 to 220
  • Wheel Type: Plastic (optional feature); Poly/Plastic (optional feature)
  • Wheel Diameter: 2.5 to 5
TWHN-50N-P02-BR
from DoRodo International, LLC

50mm Twin Wheel with Brass Finish with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1226-110 [WC-1226-110 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a 1.5000 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 300
  • Wheel Type: Steel
  • Wheel Diameter: 5
Series 1 Medium Duty -- S131R-SS
from Magnus Mobility Systems, Inc.

For when a basic wheel material and capacities less than or equal to 600 lbs are required [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 600
  • Wheel Type: Metal
  • Wheel Diameter: 3.25
Medical Casters
from Darcor Casters, Inc.

Wheel casters available in single or twin wheel design for medical applications. For sensitive diagnostic or operating room equipment. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 250 to 300
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4 to 6
WC 4000 Series -- WC4020-01-SR
from Caster Warehouse Inc.

Most economical casters for unlimited, light duty applications [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 90
  • Wheel Type: Solid Rubber; Rubber/Plastic
  • Wheel Diameter: 2
2" Sintered Iron Swivel Caster -- 2040151
from Princess Auto Limited

2 " Sintered Iron Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2
  • Maximum Load: 150
  • Wheel Width: 0.8750
261NYSP V PLATE TO B14366 -- 261NYVSPB202
from Plasticwheels Ltd.

Hub Material: Nylon [See More]

  • Caster Type: Swivel Plate Caster
  • Bearing Type: Ball Bearing
  • Wheel Diameter: 2.52
Deluxe Light Duty Casters -- Fallshaw ZEN Series
from Albion Casters and Wheels

The ZEN K Series is available in four earth tones that set the tone for any modern living space. It is ideal for light to medium applications. When style is important Zen K Series is for you. FEATURES. 5 year warranty on rig. 3 year warranty on wheel. ColorWays to match furniture, display or... [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 110 to 220
  • Wheel Type: Plastic
  • Wheel Diameter: 2.5 to 5
TWHN-50N-P02-GY
from DoRodo International, LLC

50mm Grey Twin Wheel Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1227-150 [WC-1227-150 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 375
  • Wheel Type: Polypropylene
  • Wheel Diameter: 4
Series 10 Heavy Duty -- S10625T-GI
from Magnus Mobility Systems, Inc.

For heavy duty applications with capacities upto 3400 lbs [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 3000
  • Wheel Type: Metal
  • Wheel Diameter: 6
Multi-caster Caster Assembly -- Turtle®
from Darcor Casters, Inc.

Turtle ® Caster, Rig made of machined steel, Top Plate mounting. Solid Elastomer wheel tread, Precision Ball bearing. Bearing Type: Precision Ball [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 2500 to 3500
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4 to 6
WC 4900 Series -- WC 4950-**-SR
from Caster Warehouse Inc.

Zinc plated, sealed upper raceway helps keep out dirt and dust [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 200
  • Wheel Type: Solid Rubber; Rubber/Plastic
  • Wheel Diameter: 5
2" Thermoplastic Swivel Caster -- 8403495
from Princess Auto Limited

2 " Thermoplastic Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2
  • Maximum Load: 80
33 OFFSET ASSY -- 522NYGK397
from Plasticwheels Ltd.

Hub Material: Nylon [See More]

  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
  • Wheel Diameter: 4.92
Institutional Casters -- DC Series
from Albion Casters and Wheels

FEATURES. Swivel Section: Double ball raceway for standard top plate (Single ball raceway for optional S01 top plate). Finish: Zinc plated finish. Thread Guards: Custom interlocking thread guards. Caster Wheel: Non-marking TPR wheel (75 Shore A). Construction: Riveted construction. Alternate or... [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 3 to 5
  • Maximum Load: 275 to 350
  • Wheel Width: 1.25
TWHN-50N-P02-GY-B
from DoRodo International, LLC

50mm Grey Twin Wheel Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1227-170 [WC-1227-170 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 400
  • Wheel Type: Polypropylene
  • Wheel Diameter: 5
Series 12 Extra Heavy Duty -- S1283T-GI
from Magnus Mobility Systems, Inc.

Hot forged from SAE-1050 steel, for capacities up to 10000lbs [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 6000
  • Wheel Type: Metal
  • Wheel Diameter: 8
Multi-wheel Kingpinless Casters
from Darcor Casters, Inc.

Kingpinless multi-wheel casters are noise and chatter resistant. For towlines, AGV's, part and order picking carts. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 1000 to 1800
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 6 to 8
WC 5000 Series -- WC5030-**-SPU
from Caster Warehouse Inc.

Yoke is stamped and drawn from heavily embossed steel [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 300
  • Wheel Type: Solid Poly
  • Wheel Diameter: 3
2" Thermoplastic Swivel Caster with Brake -- 8403503
from Princess Auto Limited

2 " Thermoplastic Swivel Caster with Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2
  • Maximum Load: 80
4 WAY DIRECT LOCK -- EH516SUTML4C980
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 11025
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 15.75
PC Prestige™ High Impact Polyner Casters
from Albion Casters and Wheels

FEATURES. Swivel Section: Precision ball raceway. Axle: 3/8 ” diameter. Finish: Beige plastic to resist rust and corrosion. Alternate or custom caster configurations available [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Wheel Diameter: 5
  • Maximum Load: 300
  • Wheel Width: 1.25
TWHN-50N-P02-LG
from DoRodo International, LLC

50mm Light Grey Twin Wheel Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1504-110 [WC-1504-110 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 250
  • Wheel Type: Soft Rubber
  • Wheel Diameter: 3
Series 3 Light Medium Duty Plate -- 03-SIP-25
from Magnus Mobility Systems, Inc.

Popular series with schools and hospitals [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 200
  • Wheel Type: Metal
  • Wheel Diameter: 2.5
Spring Loaded Casters
from Darcor Casters, Inc.

Spring loaded swivel wheel caster with grease fitting. For applications such as floor sweepers, lift trucks and equipment for the movement of sensitive products. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 450 to 2500
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 3 to 8
WC 5200 Series -- WC5230-**-SPU
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 300
  • Wheel Type: Solid Poly
  • Wheel Diameter: 3
2" Thermoplastic Swivel Stem Caster -- 8039901
from Princess Auto Limited

2 " Thermoplastic Swivel Stem Caster [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Wheel Diameter: 2
  • Maximum Load: 125
  • Wheel Width: 0.8125
40MM OFFSET -- GT6ASK106
from Plasticwheels Ltd.

40MM OFFSET [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Width: 1.77
  • Wheel Diameter: 5.91
  • Overall Height: 7.87
Shockmaster/Contender Spring Loaded Casters
from Albion Casters and Wheels

Available across our Shockmaster and Contender kingpinless line, our newly designed spring loaded casters offer greater capacity and protection from damaging shock or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. Albion offers many custom... [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 6 to 12
  • Maximum Load: 2000 to 3000
  • Wheel Width: 2.5 to 6
TWHN-50N-P02-LG-B
from DoRodo International, LLC

50mm Light Grey Twin Wheel Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1509-120 [WC-1509-120 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a .813 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 200
  • Wheel Type: Hard Rubber
  • Wheel Width: 0.8130
Series KP KingPin-Free Med Heavy Duty -- SKP142R-SS
from Magnus Mobility Systems, Inc.

Rugged durable caster, delrin bearing also available [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 800
  • Wheel Type: Metal
  • Wheel Diameter: 4
Swivel Casters -- 20 Series
from Darcor Casters, Inc.

Double row ball bearing swivel wheel casters. For order picking and food service carts as well as office chairs, furniture and equipment. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 75 to 125
  • Wheel Type: Poly/Metal; Rubber/Metal; Neoprene, Cast Iron
  • Wheel Diameter: 2
WC 5400 Series -- WC 5430-**-TRB-TG
from Caster Warehouse Inc.

Chrome plated finish provides excellent protection and looks great [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 180
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 3
2" Thermoplastic Swivel Stem Caster with Brake -- 8005919
from Princess Auto Limited

2 " Thermoplastic Swivel Stem Caster with Brake [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Wheel Diameter: 2
  • Maximum Load: 80
  • Wheel Width: 0.8125
422NYSWB CAN TOP PLT -- 422NYSWBCAN
from Plasticwheels Ltd.

Hub Material: Nylon [See More]

  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
  • Wheel Diameter: 3.94
  • Features: Brake
SpringGuard™ Spring Loaded Casters -- 41 Series
from Albion Casters and Wheels

Springs are encapsulated and protected by a urethane SpringGuard ™ for added safety. Fully heat treated double ball raceway construction, extends the life of the caster. Top plate and legs are made from ¼ ” thick cold formed steel. Standard 4 ½ ” x 6 ¼ ”... [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 6
  • Maximum Load: 500 to 800
  • Wheel Width: 2
TWHN-50N-P02-TN
from DoRodo International, LLC

50mm Tan Twin Wheel Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1527-150 [WC-1527-150 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 350
  • Wheel Type: Polyolefin
  • Wheel Diameter: 3
Series LP Low Profile -- SLP1-HRP-2
from Magnus Mobility Systems, Inc.

For high capacities with low overall height [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster (optional feature); Wheel Caster
  • Maximum Load: 275
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
Twin Wheel Casters -- 30 Series
from Darcor Casters, Inc.

Double row ball bearing swivel caster wheels. For order picking carts as well as office furniture and equipment. [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Maximum Load: 300 to 400
  • Wheel Type: Rubber/Metal; Neoprene
  • Wheel Diameter: 2 to 3
WC 5500 Series -- WC5530-**-XDPO
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 500
  • Wheel Type: Plastic
  • Wheel Diameter: 3
2" Threaded Stem Swivel Caster -- 2041176
from Princess Auto Limited

2 " Threaded Stem Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 80
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
522BH12LUB ASSEMBLY -- 522ASBH12LUB
from Plasticwheels Ltd.

522BH12LUB ASSEMBLY [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4.92
TWHN-50N-P02-TN-B
from DoRodo International, LLC

50mm Tan Twin Wheel Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-1904-120 [WC-1904-120 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Square Swivel Stem Caster has a 1.2500 in wide Soft Rubber wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 240
  • Wheel Type: Soft Rubber
  • Wheel Diameter: 5
Series PN Pneumatic Caster -- S183B-PN
from Magnus Mobility Systems, Inc.

Move freely over obstructions, w/o damage to floor surfaces [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 250
  • Wheel Type: Pneumatic
  • Wheel Diameter: 8
Wheel Casters -- 60 Series
from Darcor Casters, Inc.

Wheel casters with double row ball bearing swivel. For order picking, bakery and food service carts, and office furniture and equipment. [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Maximum Load: 150 to 400
  • Wheel Type: Rubber/Metal; Cast Iron,
  • Wheel Diameter: 2.5 to 3.5
WC 5600 Series -- WC5625-**-XDPO
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 400
  • Wheel Type: Plastic
  • Wheel Diameter: 2.5
2" Threaded Stem Swivel Caster with Brake -- 8161507
from Princess Auto Limited

2 " Threaded Stem Swivel Caster with Brake [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 80
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
591 FIXING SLOTS -- SL5RTJ575
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Rubber [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4.92
  • Wheel Type: Rubber/Metal
  • Bearing Type: Plain Bearing
TWHN-50N-P02-WH
from DoRodo International, LLC

50mm White Twin Wheel Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-2604-150 [WC-2604-150 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a 1.0000 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 100
  • Wheel Type: Soft Rubber
  • Wheel Diameter: 3
Twin Wheel Die Cast Caster -- TWD-N-50-9L
from Magnus Mobility Systems, Inc.

Die cast body, by switching wheel type can be used for hard/soft surfaces [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 75
  • Wheel Type: Plastic (optional feature); Solid Poly (optional feature)
  • Wheel Diameter: 1.97
Wheel Casters -- 700 Series
from Darcor Casters, Inc.

Wheel casters for heavy duty carts and dollies and tool and die carts. Nooise and chatter reducing design. [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Maximum Load: 1350 to 2200
  • Wheel Type: Solid Poly (optional feature); Solid Rubber; Cast Iron
  • Wheel Diameter: 5 to 10
WC 5700 Series -- WC5730-**-SR
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 150
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
2" Twin Wheel Swivel Caster -- 8067860
from Princess Auto Limited

2 " Twin Wheel Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 200
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2
7/8" SQ EXP FITTED -- FSP2017S14
from Plasticwheels Ltd.

7/8" SQ EXP FITTED [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 1.97
TWHN-50N-P02-WH-B
from DoRodo International, LLC

50mm White Twin Wheel Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Nylon
  • Wheel Diameter: 1.97
Swivel Caster -- WC-2604-170 [WC-2604-170 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.0000 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 115
  • Wheel Type: Soft Rubber
  • Wheel Diameter: 4
Twin Wheel Nylon Caster -- TWN-N-50-9L
from Magnus Mobility Systems, Inc.

Nylon body, by switching wheel type can be used for hard or soft surfaces [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 90
  • Wheel Type: Plastic (optional feature); Solid Poly (optional feature)
  • Wheel Diameter: 1.97
Wheel Casters -- 800 Series
from Darcor Casters, Inc.

Wheel casters for towlines, AGV's. industrial waste and scrap bins, paint booths and tool and die carts. Noise and chatter reducing design. [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Wheel Caster
  • Maximum Load: 1350 to 1800
  • Wheel Type: Solid Poly (optional feature); Solid Rubber; Cast Iron
  • Wheel Diameter: 5 to 10
WC 6400 Series -- WC6440-01-RCI
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 300
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 4
2-1/2" Medium Duty Swivel Caster -- 2040008
from Princess Auto Limited

2-1/2 " Medium Duty Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 175
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2.5
855PSSP FORK WITH SWB BRACKET -- 855PSSPH915
from Plasticwheels Ltd.

Hub Material: polypropylene. Tire Material: Rubber [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 7.87
  • Wheel Type: Rubber/Plastic
  • Bearing Type: Plain Bearing
TWHN-50U-P02-BK
from DoRodo International, LLC

50mm Urethane Twin Wheel Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Urethane
  • Wheel Diameter: 1.97
Swivel Caster -- WC-2604-200 [WC-2604-200 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 125
  • Wheel Type: Soft Rubber
  • Wheel Diameter: 5
Wheel Casters -- 900 Series
from Darcor Casters, Inc.

Wheel casters for AGV's, lift trucks, tugger and parts carts. Also used for revolving stages, amusement park rides and parade floats. [See More]

  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 1500 to 3500
  • Wheel Type: Poly/Metal; Cast Iron
  • Wheel Diameter: 5 to 10
WC 6600 Series -- WC6630-**-XDP
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 700
  • Wheel Type: Plastic
  • Wheel Diameter: 3
2-1/2" Medium Duty Swivel Caster with Brake -- 8037144
from Princess Auto Limited

2-1/2 " Medium Duty Swivel Caster with Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 175
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 2.5
AEROL TOP PLATE - 10.5" FTG HGT -- GT825SUBJL4BRUSK410
from Plasticwheels Ltd.

Hub Material: Cast Iron. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 7.87
  • Wheel Type: Poly/Metal
  • Overall Height: 9.84
TWHN-50U-P02-BK-B
from DoRodo International, LLC

50mm Urethane Twin Wheel Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 75
  • Wheel Type: Urethane
  • Wheel Diameter: 1.97
Swivel Caster -- WC-2609-120 [WC-2609-120 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.0000 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 145
  • Wheel Type: Soft Rubber
  • Wheel Width: 1
WC 6800 Series -- WC6840-01-TPR
from Caster Warehouse Inc.

Case hardened double ball raceway provide extra capacity & durability [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 300
  • Wheel Type: Plastic; Rubber/Plastic
  • Wheel Diameter: 4
2-1/2" Sintered Iron Swivel Caster -- 2040153
from Princess Auto Limited

2-1/2 " Sintered Iron Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 2.5
  • Maximum Load: 200
  • Wheel Width: 1
Anti Static Medium duty pressed steel castor -- XL5PSBASPR
from Plasticwheels Ltd.

Hub Material: polypropylene. Tire Material: Rubber [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 70.56
  • Wheel Type: Rubber/Plastic
  • Wheel Diameter: 4.92
TWUN-60N-P02-GS
from DoRodo International, LLC

60mm Designer Twin Wheel Un-Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 100
  • Wheel Type: Nylon
  • Wheel Diameter: 2.36
Swivel Caster -- WC-2904-180 [WC-2904-180 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 165
  • Wheel Type: Soft Rubber
  • Wheel Diameter: 4
WC 6900 Series -- WC6960-01-RCI
from Caster Warehouse Inc.

Economy cold forged series provides mobility advantage at competitive price [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 700
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 6
3 in. Precision Bearing Swivel Caster -- 8074197
from Princess Auto Limited

3 in. Precision Bearing Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 225
  • Wheel Type: Plastic; Solid Poly
  • Wheel Diameter: 3
AS J754 BUT NEW GREY CTR WHEEL -- 511PSWEXP19J952
from Plasticwheels Ltd.

Hub Material: polypropylene. Tire Material: Rubber [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4.92
  • Wheel Type: Rubber/Plastic
  • Bearing Type: Plain Bearing
TWUN-65N-P02-VS
from DoRodo International, LLC

65mm Designer Twin Wheel Un-Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 100
  • Wheel Type: Nylon
  • Wheel Diameter: 2.56
Swivel Caster -- WC-2909-260 [WC-2909-260 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.2500 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 210
  • Wheel Type: Hard Rubber
  • Wheel Width: 1.25
WC 7000 Series -- WC7060-**-RCI
from Caster Warehouse Inc.

Economy cold forged series provides mobility advantage at competitive price [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 750
  • Wheel Type: Rubber/Metal
  • Wheel Diameter: 6
3 in. Precision Bearing Swivel Caster with Brake -- 8074205
from Princess Auto Limited

3 in. Precision Bearing Swivel Caster with Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 225
  • Wheel Type: Plastic; Solid Poly
  • Wheel Diameter: 3
BRAKE VERSION OF K016 -- 261NYBBRK043
from Plasticwheels Ltd.

Hub Material: Nylon [See More]

  • Caster Type: Swivel Plate Caster
  • Bearing Type: Plain Bearing
  • Wheel Diameter: 2.52
  • Features: Brake
TWUN-75N-P02-BK
from DoRodo International, LLC

75mm Black Twin Wheel Un-Hooded Caster with Top Plate [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 110
  • Wheel Type: Nylon
  • Wheel Diameter: 3
Swivel Caster -- WC-2925-110 [WC-2925-110 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4
  • Maximum Load: 275
  • Wheel Width: 1.25
WC 7600 Series -- WCP5660-01-B-BB
from Caster Warehouse Inc.

For use in non motorized applications only, zinc plated finish [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 275
  • Wheel Type: Pneumatic
  • Wheel Diameter: 6
3 in. Swivel Caster -- 8421364
from Princess Auto Limited

3 in. Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
Extra Heavy Duty Fabricated Castors -- EH108SUTM
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 2800
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 7.87
TWUN-75N-P02-BK-B
from DoRodo International, LLC

75mm Black Twin Wheel Un-Hooded Caster with Top Plate and Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 110
  • Wheel Type: Nylon
  • Wheel Diameter: 3
Swivel Caster -- WC-2926-130 [WC-2926-130 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Steel Friction Ring Swivel Caster with Brake has a 1.2500 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 210
  • Wheel Type: Steel
  • Wheel Diameter: 3
WC 9000 Series -- WC9040-01-DUC
from Caster Warehouse Inc.

One piece drop forged steel 1/4" top plate and inner raceway precision [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 1500
  • Wheel Type: Metal
  • Wheel Diameter: 4
3 in. Swivel caster -- 8421992
from Princess Auto Limited

3 in. Swivel caster [See More]

  • Caster Type: Swivel Plate Caster
Extra Heavy Duty Fabricated Castors -- EH210SUTML
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 6505
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
Swivel Caster -- WC-2927-150 [WC-2927-150 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 210
  • Wheel Type: Polyolefin
  • Wheel Diameter: 3
WC 9200 Series -- WC9260-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 2200
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 6
3" General Duty Swivel Caster -- 8037199
from Princess Auto Limited

3 " General Duty Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 110
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
Extra Heavy Duty Jacking Castor -- JA210SUTML
from Plasticwheels Ltd.

Hub Material: Extra Duty Cast Iron. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 5512
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 9.84
Swivel Caster -- WC-2927-160 [WC-2927-160 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 210
  • Wheel Type: Polyolefin
  • Wheel Diameter: 3
WC 9400 Series -- WC9460-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 2750
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 6
3" Medium Duty Swivel Caster -- 8037153
from Princess Auto Limited

3 " Medium Duty Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 210
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
FITTED WITH 461 V TOP PLATE -- 591PNBV
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 4.92
  • Wheel Type: Poly/Plastic
  • Bearing Type: Ball Bearing
Swivel Caster -- WC-299 [WC-299 from E.R. Wagner Mfg. Co.]
from Reid Supply

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 200
  • Wheel Type: Rubber
  • Wheel Diameter: 2
WC 9500 Series -- WC9560-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 3500
  • Wheel Type: Poly/Metal
  • Wheel Diameter: 6
3" Semi-Elastic Black Rubber Swivel Caster -- 8073470
from Princess Auto Limited

3 " Semi-Elastic Black Rubber Swivel Caster [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 180
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
FITTED WITH BRASS TUBE -- SL6PNSWBK459
from Plasticwheels Ltd.

Hub Material: Nylon. Tire Material: Polyurethane [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Diameter: 5.91
  • Wheel Type: Poly/Plastic
  • Bearing Type: Plain Bearing
Swivel Caster -- WC-370 [WC-370 from E.R. Wagner Mfg. Co.]
from Reid Supply

Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a .813 in wide wheel for use where a full 360 degree swivel is required. [See More]

  • Caster Type: Swivel Plate Caster; Stem Caster
  • Maximum Load: 75
  • Wheel Type: Soft Rubber
  • Wheel Width: 0.8130
WC S5200 Series -- WCS5230-**-SPU
from Caster Warehouse Inc.

Highly polished stainless steel finished provides attractive appearance [See More]

  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature)
  • Maximum Load: 300
  • Wheel Type: Solid Poly
  • Wheel Diameter: 3
3" Semi-Elastic Black Rubber Swivel Caster with Brake.. -- 8073496
from Princess Auto Limited

3 " Semi-Elastic Black Rubber Swivel Caster with Brake [See More]

  • Caster Type: Swivel Plate Caster
  • Maximum Load: 180
  • Wheel Type: Solid Rubber
  • Wheel Diameter: 3
FITTED WITH VHT GREASE -- KV8CIBM4LVHTK482
from Plasticwheels Ltd.

Hub Material: Cast Iron [See More]

  • Caster Type: Swivel Plate Caster
  • Wheel Width: 1.77
  • Wheel Diameter: 7.87
  • Overall Height: 10.39