Kingpinless Casters

33 Results
Contender™ Kingpinless Casters -- 110 Series
from Albion Casters and Wheels

Stamped Steel fully heat treated construction is more durable than competitor's case or induction hardened construction. FEATURES. Top Plate: 5/16 ” AISI 1045 steel welded and heat treated for longer life. Yoke Base: Notched AISI 1045 steel. Swivel Section: One row of 3/8" ball bearings... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Solid Rubber (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 300 to 2000
WC 9200 Series -- WC9260-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Features: Brake (optional feature); Kingpinless
  • Wheel Type: Poly/Metal
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 2200
Heavy Duty Kingpinless Caster -- 65 Series
from RWM Casters Company

RWM Casters 65 Series industrial casters feature the original and time-tested, patented Kingpinless ™ caster design. RWM patented this design, which has proven the best solution for demanding applications such as automotive towlines, assembly lines, and various heavy duty industrial... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
  • Caster Type: Swivel Plate Caster; Wheel Caster
  • Maximum Load: 350 to 2000
Series 360/361 -- 360a 33G050bZPC
from Faultless Caster

Use for low profile applications, easy movement, zinc plated [See More]

  • Features: Kingpinless
  • Wheel Type: Rubber/Plastic
  • Caster Type: Swivel Plate Caster
  • Maximum Load: 135
Series KP KingPin-Free Med Heavy Duty -- RKP142R-SS
from Magnus Mobility Systems, Inc.

Rugged durable caster, delrin bearing also available [See More]

  • Features: Brake (optional feature); Kingpinless
  • Wheel Type: Metal
  • Caster Type: Rigid Plate Caster; Wheel Caster
  • Maximum Load: 800
Contender™ Kingpinless Casters -- 120 Series
from Albion Casters and Wheels

This caster is the ideal solution for applications where frequent washdowns are necessary. The polished stainless steel caster is also well suited for applications exposed to cleaning agents, steam, caustic solutions, or other corrosive agents. which could cause rust. FEATURES. Top Plate: 5/16... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 350 to 900
WC 9400 Series -- WC9460-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Features: Brake (optional feature); Kingpinless
  • Wheel Type: Poly/Metal
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 2750
Heavy Duty Kingpinless Caster -- 75 Series
from RWM Casters Company

RWM ’s 75 Series features the patented Kingpinless ™ design. The 75 series is recommended for the most demanding applications and is available with up to 3 ” wide wheels for higher capacity applications. All swivel sections are supplied with a lubrication fitting for field... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 540 to 6000
Contender™ Kingpinless Casters -- 310 Series
from Albion Casters and Wheels

Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES. Top Plate: 5/16" AISI 1045 heat treated steel welded inside and out for longer life. Swivel Section: One row... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 670 to 4100
WC 9500 Series -- WC9560-01-EPS-T
from Caster Warehouse Inc.

Single ball bearing, precision machined, hardened & heat treated [See More]

  • Features: Brake (optional feature); Kingpinless
  • Wheel Type: Poly/Metal
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster
  • Maximum Load: 3500
Heavy Duty Kingpinless Caster -- 76 Series
from RWM Casters Company

RWM Casters 76 Series industrial casters feature the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven to be the best solution for demanding heavy duty applications. This is the caster design that all others are copying because it is simply... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 670 to 7000
Contender™ Kingpinless Casters -- 410 Series
from Albion Casters and Wheels

Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES. Top Plate: 3/8" AISI 1045 heat treated steel welded inside and out for longer life. Swivel Section: One row... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 670 to 5400
Heavy Duty Kingpinless Caster -- 85 Series
from RWM Casters Company

RWM ’s 85 Series caster features the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Infinity
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 670 to 10000
Contender™ Kingpinless Casters -- 610 Series
from Albion Casters and Wheels

Highly recommended for automotive and aerospace applications. This caster is built to take the punishment of constant swiveling or for service where shock or impact loads might damage less rugged casters. FEATURES. Top Plate: 1/2" thick AISI 1045 steel precision machined and through-hardened for... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 540 to 8350
Heavy Duty Kingpinless Caster -- 95 Series
from RWM Casters Company

RWM ’s 95 Series caster features the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 670 to 20000
Contender™ Premium Stainless Steel Casters -- 130 Series
from Albion Casters and Wheels

Caster features premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. The caster is well suited for applications exposed to cleaning agents, steam, caustic solutions, or other corrosive agents which could cause rust. FEATURES. Top Plate: 5/16 ” 304... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 220 to 1400
Heavy Duty Stainless Steel Caster -- S75 Series
from RWM Casters Company

RWM ’s S75 Stainless Steel Kingpinless ™ Design Casters are ideally suited for frequent washdown applications. This caster can handle cleaning agents, steam, caustic solutions or other corrosive agents that can cause rust or corrosion. We are proud to say that these industrial casters... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega, Whisper
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 1600 to 2500
Contender™ Premium Stainless Steel Casters -- 330 Series
from Albion Casters and Wheels

Designed from premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. Excellent finish to protect caster from cleaning agents, steam, caustic solutions, or other corrosive agents which could cause rust. FEATURES. Top Plate: 5/16" 304 stainless steel welded... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 850 to 3000
Kingpinless Dual Wheel Casters -- 2-125 Series
from RWM Casters Company

RWM ’s 2-125 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 7000 to 40000
Shockmaster™ Kingpinless Casters -- 100 Series
from Albion Casters and Wheels

Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES. Top Plate: 1/4 ” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life. Yoke Base:... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Pneumatic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 200 to 2500
Kingpinless Dual Wheel Casters -- 2-65 Series
from RWM Casters Company

RWM ’s 2-65 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 600 to 2000
Shockmaster™ Kingpinless Casters -- 300 Series
from Albion Casters and Wheels

Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor ’s case or. induction hardened construction. FEATURES. Top Plate: 5/16" AISI 1045 steel one-piece forging precisoin machined and through-hardened for long life. [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 700 to 5500
Kingpinless Dual Wheel Casters -- 2-75 Series
from RWM Casters Company

RWM ’s 2-75 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Omega
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 750 to 6000
Shockmaster™ Kingpinless Casters -- 400 Series
from Albion Casters and Wheels

Extra heavy duty durable forged steel construction. Shockmaster throughhardened construction is much more durable then competitor ’s case or induction hardened construction. FEATURES. Top Plate: 3/8" thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life. [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 850 to 5500
Kingpinless Dual Wheel Casters -- 2-76 Series
from RWM Casters Company

RWM ’s 2-76 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 1080 to 7000
Shockmaster™ Kingpinless Casters -- 600 Series
from Albion Casters and Wheels

Highly recommended for automotive and aerospace applications. This caster is built to take the punishment of constant swiveling or for service where shock or impact loads might damage less rugged casters. FEATURES. Top Plate: 1/2" thick AISI 1045 steel one-piece forging precision machined and for... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 700 to 4800
Kingpinless Dual Wheel Casters -- 2-85 Series
from RWM Casters Company

RWM ’s 2-85 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 1680 to 10000
Shockmaster™ Kingpinless Casters -- 700 Series
from Albion Casters and Wheels

These super duty casters are built specifically for that severe application where reliability is essential. FEATURES. Top Plate: 1/2" thick AISI 1045 steel one-piece forging precision machined and for long life. Swivel Section: 3/4" ball bearings mounted in a 7" diameter precision machined raceway. [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 1400 to 20000
Kingpinless Dual Wheel Casters -- 2-95 Series
from RWM Casters Company

RWM ’s 2-95 Series Kingpinless ™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless ™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature); Omega
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 1680 to 20000
Shockmaster™ Kingpinless Casters -- 850 Series
from Albion Casters and Wheels

This dual wheel caster has been designed with features tailored to meet the varied needs of the aviation ground support equipment industry. Equally at home in other extremely abusive and rugged applications. FEATURES. Top Plate: 3/4" thick AISI 1045 steel one-piece forging precision machined and... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless
  • Wheel Type: Metal (optional feature); Plastic (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 3200 to 30000
Medium Duty Kingpinless Caster -- 47 Series
from RWM Casters Company

RWM Casters manufactures the 47 Series as our lightest duty Kingpinless ™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented offset... [See More]

  • Features: Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 350 to 1500
Total Locking Caster -- 65 Series
from RWM Casters Company

The supreme performance benefits offered by the kingpinless caster design are available in both a lockingplate design and a scaffold caster arrangement. Both casters offer significant improvements in shock load safety factor over conventional kingpin casters. Don ’t trust your life or goods to... [See More]

  • Features: Kingpinless
  • Wheel Type: Rubber/Metal
  • Caster Type: Swivel Plate Caster (optional feature); Wheel Caster (optional feature)
  • Maximum Load: 500 to 1500
Ultra Heavy Duty Kingpinless Caster -- 125 Series
from RWM Casters Company

RWM ’s 125 Series features the patented Kingpinless ™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched in extending... [See More]

  • Features: Brake (optional feature); Swivel Lock (optional feature); Kingpinless
  • Wheel Type: Metal (optional feature); V-grooved (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature)
  • Caster Type: Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
  • Maximum Load: 1400 to 40000