Inline Heater Explosion Proof Heaters

3 Results
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater (optional feature); Inline Heater; Water Heaters
  • AC Voltage Required: 208 to 480
  • Phase: Three Phase AC Voltage
  • kWatts: 10.00 to 72.00
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater (optional feature); Inline Heater; Water Heaters
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • kWatts: 0.25 to 10.00
Gas Heaters -- Ultra Clean N2
from Infinity Fluids Corp.

All drying applications. Wafer processing. Metal finishing. Solvent drying. Explosion proof and ATEX constructions [See More]

  • Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater; Inline Heater
  • kWatts: 0.10 to 250.00
  • AC Voltage Required: 12 to 600
  • Sleeve (Sheath) Material: Stainless Steel