Duct Heater Explosion Proof Heaters

2 Results
Explosion Proof Duct Heaters
from WATTCO

Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air... [See More]

  • Heater Type: Duct Heater; Explosion-proof Heater
  • Sleeve (Sheath) Material: Aluminum
  • Maximum Operating (Sheath) Temperature: 1200
ADH Series Air Duct Heater -- ADH-06-243
from Heat Exchange & Transfer, Inc.

Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a... [See More]

  • Heater Type: Air Heater; Duct Heater; Explosion-proof Heater (optional feature)
  • AC Voltage Required: 240
  • Phase: Three Phase AC Voltage
  • kWatts: 6.00