Enclosure Heater Explosion Proof Heaters

3 Results
Hazardous Area Heater -- CREX 020 50 W to 100 W (T5)
from STEGO

Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Technical Data. [See More]

  • Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -76 to 185
  • AC Voltage Required: 120 to 230
Hazardous Area Heater -- CREX 020 50 W to 200 W (T5)
from STEGO

Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature class. [See More]

  • Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -76 to 122
  • AC Voltage Required: 120 to 230
Xtremeduty™ Explosion Proof Enclosure Heater -- XPMC
from Chromalox

120V-480V. Maximum 600W. Anodized Aluminum. 6" & 12" Lengths Available. 0, 1, or 2 sets of Heat Sinks. Ambient Thermostats. Adjustable Thermostat Optional on 120V & 240V. CSA Certified; Class I, Div. 1 &2, Groups B, C, D. Advantages. Allows for heat to be provided in areas otherwise... [See More]

  • Heater Type: EnclosureHeater; Explosion-proof Heater
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage
  • kWatts: 0.60