Single Phase Explosion Proof Heaters
from STEGO
Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Technical Data. [See More]
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -76 to 185
- Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
- AC Voltage Required: 120 to 230
from STEGO
Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature class. [See More]
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -76 to 122
- Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
- AC Voltage Required: 120 to 230
from OMEGA Engineering, Inc.
•. Rugged General Purpose Models-UL Listed and NEMA-1 Rated. •. Optional Moisture Tight/ Explosion Resistant Enclosure Available. •. Ideal for pH 6 to pH 8 Clean Liquids. •. 1.5 and 15 kW [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 1.50 to 15.00
from TPI Corporation
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL. 34 INCH L X 9 INCH W X 18 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE. 6.7 AMPERE CURRENT RATING. 356 DEG F TEMPERATURE RATING. 800 W POWER RATING. 2730... [See More]
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 356
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- AC Voltage Required: 120
from ISC Sales, Inc.
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F... [See More]
- Phase: Single Phase AC Voltage
- kWatts: 25.00
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
from Thermon, Inc
The Cata-Dyne ™ Heating Package is the industry standard for space and spot heating applications where flammable gases, vapors or liquids may be present. Equipped with explosion-proof infrared heaters, this package comes standard or custom designed to meet any unique application. The Cata-Dyne... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 600
- Heater Type: Air Heater; Explosion-proof Heater
- Sleeve (Sheath) Material: Stainless Steel
from Chromalox
120V-480V. Maximum 600W. Anodized Aluminum. 6" & 12" Lengths Available. 0, 1, or 2 sets of Heat Sinks. Ambient Thermostats. Adjustable Thermostat Optional on 120V & 240V. CSA Certified; Class I, Div. 1 &2, Groups B, C, D. Advantages. Allows for heat to be provided in areas otherwise... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Heater Type: EnclosureHeater; Explosion-proof Heater
- kWatts: 0.60
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 750
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- AC Voltage Required: 120 to 240
from Infinity Fluids Corp.
Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- AC Voltage Required: 120 to 480
- Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater (optional feature); Inline Heater; Water Heaters
- kWatts: 0.25 to 10.00
from Trent, Inc.
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings... [See More]
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 550
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- AC Voltage Required: 240
from OMEGA Engineering, Inc.
•. Flange Sizes 3" to 5" of High Grade Steel. •. General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant † Enclosure Available. •. Sturdy 0.475"Diameter Copper Elements. •. 6 to 150 kW. •. 240 and 480 Vac Power, 1 and 3 Phase [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 6.00 to 150.00
from TPI Corporation
14 GAUGE STEEL MATERIAL. 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE. EPOXY POWDER COATED PAINTED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. HAZARDOUS LOCATION APPLICATION. 208 V VOLTAGE RATING. 16.3 AMPERE CURRENT RATING. 3 KW POWER RATING. 10250 BTU/HR CAPACITY. 580 CFM AIR FLOW... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 208
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- kWatts: 3.00
from Thermon, Inc
The FX6-SD is the next generation Ruffneck ™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- AC Voltage Required: 208 to 600
- Heater Type: Air Heater; Explosion-proof Heater
- Sleeve (Sheath) Material: Stainless Steel
from OMEGA Engineering, Inc.
bull;. Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard*. •. 240 V Models Include an Integral 3 Phase Thermostat. •. 3" (8 cm) 150 lb (68 kg) Steel Flange. •. Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil. •. 3 to 6 kW. •. 240 and 480 V,... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 240 to 480
- Heater Type: Explosion-proof Heater; Immersion Heater
- kWatts: 3.00 to 6.00
from Thermon, Inc
In the world of explosion-proof electric unit heaters, the RuffneckTM name stands alone and has come to define the rugged, reliable performance the industry has depended on. For explosion-proof heating in severe service applications there can be no compromises. Redefining the standard of safety the... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- AC Voltage Required: 208 to 600
- Heater Type: Air Heater; Explosion-proof Heater
- Sleeve (Sheath) Material: Stainless Steel
from OMEGA Engineering, Inc.
The OMEGALUX ® MTS -2 Series process water immersion heater is available for applications with mild acid or alkaline conditions. The passivated stainless steel construction allows complete compatibility. [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 1.50 to 15.00
from Thermon, Inc
Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry. The Ruffneck ™ CX1 ProVector® Explosion-Proof Conv section Heater offers the most reliable, dependable and trouble-free service available... [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- AC Voltage Required: 208 to 600
- Heater Type: Air Heater; Explosion-proof Heater
from OMEGA Engineering, Inc.
•. 1 1/4" NPT Steel Screw Plug. •. Steel Sheath Elements. •. 10 and 20 W/In2. •. 0.5 - 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 0.50 to 3.00
from OMEGA Engineering, Inc.
•. Rugged Steel Sheath for Use with Lightweight Oils. •. 1.5 to 6 kW. •. 120 280, 240 or 480V. 1 Phase. •. General Purpose1 NEMA-1 Rated and UL Listed Enclosure or Moisture Resistant/ Explosion Enclosure2 [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 1.50 to 6.00
from OMEGA Engineering, Inc.
•. Heavy Duty Steel Sheath for Use With Medium Weight Oils. •. Low Watt Density. •. 2 to 6kW. •. 240 and 480V, 1 Phase. •. General Purpose NEMA- Enclosure or Moisture Resistant/Explosion Resistant2 † Enclosure Available [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 240 to 480
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 2.00 to 6.00
from OMEGA Engineering, Inc.
•. For Insertion into 2" or Larger Pipe. •. Moisture/Explosion Resistant Enclosure*. •. 14 to 13 kW. •. 240 and 480 V, 1 Phase. •. 2" NPT Steel Screw Plug. •. Lengths to 347". •. Incoloy Sheath Heating Elements [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 240 to 480
- Heater Type: Explosion-proof Heater; Immersion Heater
- kWatts: 4.00 to 13.00
from OMEGA Engineering, Inc.
•. 1" NPT Brass Screw Plug. •. Copper Sheath Element. •. High Watt Density (64 to 86 W/in2). •. 0.75 to 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 0.75 to 3.00
from OMEGA Engineering, Inc.
bull;. 1" NPT Stainless Steel Passivated Screw Plug. •. Stainless Steel Passivated Elements. •. High Watt Density (64 to 86 W/in2). •. 0.75 to 3 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/ Explosion-Resistant... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 0.75 to 3.00
from OMEGA Engineering, Inc.
bull;. 1 ¼" NPT Stainless Steel Passivated Screw Plug. •. Stainless Steel Passivated Elements. •. High Watt Density (43 to 86 W/in2). •. 1 to 2 kW. •. Without Thermostat. •. 120 and 240 Volt, Single Phase. •. General Purpose or Moisture-Resistant/... [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 1.00 to 2.00
from OMEGA Engineering, Inc.
•. Durable Incoloy Sheath for Superior Corrosion Protection. •. 2" NPT Stainless Steel Screw Plug. •. 120, 240, 480 V, 1 Phase Power. •. General Purpose-UL Listed Enclosure or Moisture Resistant/Explosion Resistant Enclosure. •. 1.5 to 15kW [See More]
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 480
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- kWatts: 1.50 to 15.00