Explosion Proof Heater Explosion Proof Heaters
from WATTCO
Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air... [See More]
- Heater Type: Duct Heater; Explosion-proof Heater
- Sleeve (Sheath) Material: Aluminum
- Maximum Operating (Sheath) Temperature: 1200
from STEGO
Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Technical Data. [See More]
- Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -76 to 185
- AC Voltage Required: 120 to 230
from STEGO
Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature class. [See More]
- Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -76 to 122
- AC Voltage Required: 120 to 230
from TPI Corporation
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL. 34 INCH L X 9 INCH W X 18 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE. 6.7 AMPERE CURRENT RATING. 356 DEG F TEMPERATURE RATING. 800 W POWER RATING. 2730... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 356
- AC Voltage Required: 120
from Reznor
The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that is safe, reliable, dependable, and available when you need it. EXUB unit heaters are designed... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; ForcedAir; RoomSpace
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 5.00
from Vulcan Electric Co.
Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard... [See More]
- Heater Type: Explosion-proof Heater; Tubular Heaters
from ISC Sales, Inc.
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- kWatts: 25.00
- Phase: Single Phase AC Voltage
from Infinity Fluids Corp.
All drying applications. Wafer processing. Metal finishing. Solvent drying. Explosion proof and ATEX constructions [See More]
- Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater; Inline Heater
- kWatts: 0.10 to 250.00
- AC Voltage Required: 12 to 600
- Sleeve (Sheath) Material: Stainless Steel
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Heater Type: Explosion-proof Heater; Tubular Heaters
- AC Voltage Required: 600
- Maximum Operating (Sheath) Temperature: 750
- kWatts: 25.00
from Chromalox
304 Stainless Steel Element. 5, 10, 20, or 40 w/in ² (1, 1.6, 3.5 &. Carbon Steel Flange. 3" to 12" 150# Flange Size. Moisture Resistant Terminal. Third Party Certified. 1 - 25 kW Unit Ratings. 240 V, 480 V, or 600 V, Three. 24" (610 mm) Immersion. Standard Over-Temperature. ASME Design... [See More]
- Heater Type: Explosion-proof Heater
- AC Voltage Required: 240 to 600
- Phase: Three Phase AC Voltage
- kWatts: 1.00 to 25.00
from Thermon, Inc
The Cata-Dyne ™ Heating Package is the industry standard for space and spot heating applications where flammable gases, vapors or liquids may be present. Equipped with explosion-proof infrared heaters, this package comes standard or custom designed to meet any unique application. The Cata-Dyne... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage
- Sleeve (Sheath) Material: Stainless Steel
from OMEGA Engineering, Inc.
bull;. Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard*. •. 240 V Models Include an Integral 3 Phase Thermostat. •. 3" (8 cm) 150 lb (68 kg) Steel Flange. •. Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil. •. 3 to 6 kW. •. 240 and 480 V,... [See More]
- Heater Type: Explosion-proof Heater; Immersion Heater
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- kWatts: 3.00 to 6.00
from TPI Corporation
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL. 34 INCH L X 9 INCH W X 18 INCH H SIZE. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE. 2.2 AMPERE CURRENT RATING. 356 DEG F TEMPERATURE RATING. 800 W POWER RATING. 2730... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 356
- AC Voltage Required: 208
from Chromalox
120V-480V. Maximum 600W. Anodized Aluminum. 6" & 12" Lengths Available. 0, 1, or 2 sets of Heat Sinks. Ambient Thermostats. Adjustable Thermostat Optional on 120V & 240V. CSA Certified; Class I, Div. 1 &2, Groups B, C, D. Advantages. Allows for heat to be provided in areas otherwise... [See More]
- Heater Type: EnclosureHeater; Explosion-proof Heater
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage
- kWatts: 0.60
from Thermon, Inc
The FX6-SD is the next generation Ruffneck ™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Sleeve (Sheath) Material: Stainless Steel
from OMEGA Engineering, Inc.
•. For Insertion into 2" or Larger Pipe. •. Moisture/Explosion Resistant Enclosure*. •. 14 to 13 kW. •. 240 and 480 V, 1 Phase. •. 2" NPT Steel Screw Plug. •. Lengths to 347". •. Incoloy Sheath Heating Elements [See More]
- Heater Type: Explosion-proof Heater; Immersion Heater
- AC Voltage Required: 240 to 480
- Phase: Single Phase AC Voltage
- kWatts: 4.00 to 13.00
from TPI Corporation
14 GAUGE STEEL MATERIAL. 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE. EPOXY POWDER COATED PAINTED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. HAZARDOUS LOCATION APPLICATION. 208 V VOLTAGE RATING. 16.3 AMPERE CURRENT RATING. 3 KW POWER RATING. 10250 BTU/HR CAPACITY. 580 CFM AIR FLOW... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- AC Voltage Required: 208
- Phase: Single Phase AC Voltage
- kWatts: 3.00
from Chromalox
120, 208, 240, 277 and 480 Volt. Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In ². UL Listed. Applications. For coal, ore, resins and other bulk handling equipment. Explosion-Proof Applications- (Class I, Group C and D) chemical and petrochemical plants, tanks, large pipes,... [See More]
- Heater Type: Explosion-proof Heater; Strip
- AC Voltage Required: 120 to 480
- Phase: Three Phase AC Voltage
- kWatts: 0.11 to 1.10
from Thermon, Inc
In the world of explosion-proof electric unit heaters, the RuffneckTM name stands alone and has come to define the rugged, reliable performance the industry has depended on. For explosion-proof heating in severe service applications there can be no compromises. Redefining the standard of safety the... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Sleeve (Sheath) Material: Stainless Steel
from Chromalox
LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240 kW Unit... [See More]
- Heater Type: Explosion-proof Heater; Immersion Heater
- AC Voltage Required: 480 to 600
- Phase: Three Phase AC Voltage
- kWatts: 4.00 to 240.00
from Thermon, Inc
Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry, the Ruffneck ™ CF1 ProVector® Explosion-Proof Convection Heater offers the most reliable, dependable and trouble-free service available for... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- Sleeve (Sheath) Material: Stainless Steel
- Maximum Operating (Sheath) Temperature: -49 to 104
from Thermon, Inc
Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry. The Ruffneck ™ CX1 ProVector® Explosion-Proof Conv section Heater offers the most reliable, dependable and trouble-free service available... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)