Tubular Heater Explosion Proof Heaters
2 Results
Explosion Resistant Armorwall Heaters
from Vulcan Electric Co.
from Vulcan Electric Co.
Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard... [See More]
- Heater Type: Explosion-proof Heater; Tubular Heaters
2" Dry Well Element
from Process Heating Company, Inc.
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Heater Type: Explosion-proof Heater; Tubular Heaters
- AC Voltage Required: 600
- Maximum Operating (Sheath) Temperature: 750
- kWatts: 25.00