Air Heater Explosion Proof Heaters
from STEGO
Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Technical Data. [See More]
- Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -76 to 185
- AC Voltage Required: 120 to 230
from STEGO
Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature class. [See More]
- Heater Type: Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -76 to 122
- AC Voltage Required: 120 to 230
from Infinity Fluids Corp.
Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]
- Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater (optional feature); Inline Heater; Water Heaters
- AC Voltage Required: 208 to 480
- Phase: Three Phase AC Voltage
- kWatts: 10.00 to 72.00
from Reznor
The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that is safe, reliable, dependable, and available when you need it. EXUB unit heaters are designed... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; ForcedAir; RoomSpace
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- kWatts: 5.00
from ISC Sales, Inc.
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- kWatts: 25.00
- Phase: Single Phase AC Voltage
from TPI Corporation
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL. 34 INCH L X 9 INCH W X 18 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE. 6.7 AMPERE CURRENT RATING. 356 DEG F TEMPERATURE RATING. 800 W POWER RATING. 2730... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 356
- AC Voltage Required: 120
from Thermon, Inc
The Cata-Dyne ™ Heating Package is the industry standard for space and spot heating applications where flammable gases, vapors or liquids may be present. Equipped with explosion-proof infrared heaters, this package comes standard or custom designed to meet any unique application. The Cata-Dyne... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 120 to 600
- Phase: Single Phase AC Voltage
- Sleeve (Sheath) Material: Stainless Steel
from Heat Exchange & Transfer, Inc.
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a... [See More]
- Heater Type: Air Heater; Duct Heater; Explosion-proof Heater (optional feature)
- AC Voltage Required: 240
- Phase: Three Phase AC Voltage
- kWatts: 6.00
from Armstrong International
Armstrong offers their Heavy Duty Industrial Unit Heaters mounted on a Heavy Duty custom Service Cart with Pre- Piped Assemblies. This design offers the customer portable, on demand, spot heat treatment to any area or equipment within their facility. Applications. • Integrated Pest Management... [See More]
- Heater Type: Air Heater; Explosion-proof Heater (optional feature); ForcedAir
- Sleeve (Sheath) Material: Steel
from Infinity Fluids Corp.
Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]
- Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater (optional feature); Inline Heater; Water Heaters
- AC Voltage Required: 120 to 480
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- kWatts: 0.25 to 10.00
from TPI Corporation
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL. 34 INCH L X 9 INCH W X 18 INCH H SIZE. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE. 2.2 AMPERE CURRENT RATING. 356 DEG F TEMPERATURE RATING. 800 W POWER RATING. 2730... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 356
- AC Voltage Required: 208
from Thermon, Inc
The FX6-SD is the next generation Ruffneck ™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater core. The FX6-SD is specifically designed for severe duty applications including locations... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Sleeve (Sheath) Material: Stainless Steel
from Infinity Fluids Corp.
All drying applications. Wafer processing. Metal finishing. Solvent drying. Explosion proof and ATEX constructions [See More]
- Heater Type: Air Heater; Circulation Heater; Explosion-proof Heater; Inline Heater
- kWatts: 0.10 to 250.00
- AC Voltage Required: 12 to 600
- Sleeve (Sheath) Material: Stainless Steel
from TPI Corporation
14 GAUGE STEEL MATERIAL. 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE. EPOXY POWDER COATED PAINTED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. HAZARDOUS LOCATION APPLICATION. 208 V VOLTAGE RATING. 16.3 AMPERE CURRENT RATING. 3 KW POWER RATING. 10250 BTU/HR CAPACITY. 580 CFM AIR FLOW... [See More]
- Heater Type: Air Heater; Explosion-proof Heater; RoomSpace
- AC Voltage Required: 208
- Phase: Single Phase AC Voltage
- kWatts: 3.00
from Thermon, Inc
In the world of explosion-proof electric unit heaters, the RuffneckTM name stands alone and has come to define the rugged, reliable performance the industry has depended on. For explosion-proof heating in severe service applications there can be no compromises. Redefining the standard of safety the... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
- Sleeve (Sheath) Material: Stainless Steel
from Thermon, Inc
Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry, the Ruffneck ™ CF1 ProVector® Explosion-Proof Convection Heater offers the most reliable, dependable and trouble-free service available for... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- Sleeve (Sheath) Material: Stainless Steel
- Maximum Operating (Sheath) Temperature: -49 to 104
from Thermon, Inc
Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry. The Ruffneck ™ CX1 ProVector® Explosion-Proof Conv section Heater offers the most reliable, dependable and trouble-free service available... [See More]
- Heater Type: Air Heater; Explosion-proof Heater
- AC Voltage Required: 208 to 600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)