Modem RF and Wireless Chips

29 Results
RF and Wireless - RF Transceiver Modules and Modems -- BFC233626154 [BFC233626154 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: AMIS. Category: RF and Wireless >RF Transceiver Modules and Modems. Packaging: Bulk. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage Rating - AC: 42V. Operating Temperature: -40 °C ~ 85 °C. Mounting Type: Surface Mount. Size / Dimension:... [See More]

  • Device Type: Modem; Transceiver
  • Operating Temperature: -40 to 85
RF and Wireless - RF Transceiver Modules and Modems -- EHS8 REL.4 [EHS8 REL.4 from Telit]
from Win Source Electronics

Win Source Part Number: 1382447-EHS8 REL.4. Category: RF and Wireless >RF Transceiver Modules and Modems. Series: Cinterion EHS8. Package: Tape & Reel. Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz. Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS. Data Rate: 7.2Mbps. Memory Size:... [See More]

  • Device Type: Modem; Transceiver
  • Interface: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB
  • Technology: Cellular
  • Supply Voltage: Other; 3.3V ~ 4.5V
RF and Wireless - RF Transceiver Modules and Modems -- JN5139-Z01-M/02R1V [JN5139-Z01-M/02R1V from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1382414-JN5139-Z01-M/02R1V. Category: RF and Wireless >RF Transceiver Modules and Modems. Series: JN5139-Z01-M0x. Package: Tape & Reel. Standard Package: 200 pcs. Frequency: 2.4GHz. Protocol: Zigbee ®. Memory Size: 192kB ROM, 96kB RAM. Antenna Type: Antenna Not... [See More]

  • Device Type: Modem; Transceiver
  • Interface: I²C, SPI, UART
  • Technology: 802.15.4
  • Supply Voltage: Other; 2.2V ~ 3.6V
RF and Wireless - RF Transceiver Modules and Modems -- KRL1220E-M-R180-F-T5 [KRL1220E-M-R180-F-T5 from Susumu International USA]
from Win Source Electronics

Manufacturer: AMIS. Category: RF and Wireless >RF Transceiver Modules and Modems. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input [See More]

  • Device Type: Modem; Transceiver
2.5G Cellular Module -- GE910-QUAD
from Telit IoT Solutions, Inc.

The GE910 is a 2.5G cellular module designed to be fully compatible with Telit ’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family. This allows you to design your application once and take advantage of global coverage by replacing the... [See More]

  • Device Type: Modem
  • Interface: AAI/DVI/ADC/GPIO
  • Technology: GPRS; GSM
  • Supply Voltage: Other; 3.8 VDC
3.5G UMTS HSDPA Module -- UC864-E
from Telit IoT Solutions, Inc.

The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over... [See More]

  • Device Type: Modem
  • Interface: USB; GPIO
  • Technology: UMTS
  • Supply Voltage: Other; 3.8 VDC
3G Only Dual-Band Module -- UL865-N3G
from Telit IoT Solutions, Inc.

The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: 3G Standard
  • Supply Voltage: Other; 3.8 VDC
3G Only Low Profile Module -- UE910 3G
from Telit IoT Solutions, Inc.

The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART; USB; I2S
  • Technology: 3G Standard; HSPA
  • Supply Voltage: Other; 3.8 VDC
Automotive 2G GPRS Module -- GE910-QUAD AUTO
from Telit IoT Solutions, Inc.

The GE910-QUAD AUTO is the automotive grade member of the GE910 GPRS product series. Developed and manufactured according to ISO TS16949 quality processes, it is targeted at the most demanding automotive applications. 2G member of Telit's xE910 Unified Form Factor Family, it is offered in a 28x28mm... [See More]

  • Device Type: Modem
  • Interface: I2C; UART; USB
  • Technology: GPS
  • Supply Voltage: Other; 3.8 VDC
Automotive LTE HSPA+ Wireless Module -- LE920 AUTO SERIES
from Telit IoT Solutions, Inc.

The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for OEM automotive and harsh environment application areas. The LE920 Series combines two high-speed... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: 4G Standard; HSPA+
  • Supply Voltage: Other; 3.8 VDC
Automotive Telematics On-Board Unit -- ATOP 2.5G
from Telit IoT Solutions, Inc.

ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART; USB; CAN
  • Technology: GPS; GPRS; GSM
  • Supply Voltage: Other; 4.2 VDC
Automotive Telematics On-Board Unit -- ATOP 3.5G
from Telit IoT Solutions, Inc.

The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART; USB; CAN
  • Technology: GPS; GPRS; GSM
  • Supply Voltage: Other; 3.8 VDC
Automotive UMTS HSPA+ Wireless Module -- HE920 AUTO SERIES
from Telit IoT Solutions, Inc.

The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments requiring assured... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: UMTS; HSPA+
  • Supply Voltage: Other; 3.8 VDC
CDMA/EV-DO Module -- DE910-DUAL
from Telit IoT Solutions, Inc.

The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is also the ideal solution for fleet management and global asset tracking,... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: CDMA
  • Supply Voltage: Other; 3.8 VDC
Compact 1xRTT Module -- CE910-DUAL
from Telit IoT Solutions, Inc.

The CE910-DUAL is Telit's first 1xRTT module designed in a compact LGA package. It enables reliable and secure CDMA cellular connectivity in any m2m application. The SMT form factor is pin-to-pin compatible with the xE910 family, allowing easy integration of different 2G-4G wireless technologies... [See More]

  • Device Type: Modem
  • Interface: DVI/ADC/GPIO
  • Technology: CDMA
  • Supply Voltage: Other; 3.8 VDC
Compact GSM/GPRS Module -- GE864-GPS
from Telit IoT Solutions, Inc.

The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics, fleet management, tracking, security and vehicle navigation (compliant to the... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: GPRS; GSM
  • Supply Voltage: Other; 3.8 VDC
Compact Multi-Band HSPA+ LGA Module -- HE910 SERIES
from Telit IoT Solutions, Inc.

The HE910 is our most compact multi-band HSPA+ LGA module series, with built-in GPS and GSM/EGPRS fallback at 28x28mm. As a member of the xE910 LGA unified form factor family the HE910 series is pin-to-pin compatible with LTE, HSPA, GSM/GPRS and CDMA/EVDO xE910 family counterparts. Featuring... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART; USB
  • Technology: HSPA+
  • Supply Voltage: Other; 3.8 VDC
Compact Standalone 12-Channel GPS GSM/GPRS Module -- CC864-DUAL
from Telit IoT Solutions, Inc.

The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne ® assisted GPS, digital and analog voice... [See More]

  • Device Type: Modem
  • Interface: UART; USB; GPIO
  • Technology: GPS; GPRS; GSM
  • Supply Voltage: Other; 3.4 to 4.2 VDC
Dual Band CDMA 1xRTT Wireless Module -- CL865-DUAL
from Telit IoT Solutions, Inc.

The CL865-DUAL is a dual band CDMA | 1xRTT wireless module supporting up/down link data rates up to 153.6kbps and Telit's smallest CDMA module. Its 24x24mm square QFN form factor is pin-to-pin compatible with GSM|GPRS and UMTS|HSPA modules in the xL865 family. The CL865-DUAL extends the Telit xL865... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: CDMA
  • Supply Voltage: Other; 3.8 VDC
Dual Band GSM GPRS Module -- GL865-DUAL V3
from Telit IoT Solutions, Inc.

The V3 variant of the GL865-DUAL is based on the latest chipset technology, designed to protect your investments as a low-cost, long-term availability solution. It is recommended for any new cost-sensitive designs requiring 2G GSM/GPRS coverage and long term application cost stability, such as... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: GPRS; GSM
  • Supply Voltage: Other; 3.8 VDC
Extra-Rugged Quad-Band GSM/GPRS Wireless Module -- GE864-QUAD ATEX
from Telit IoT Solutions, Inc.

The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that the module features a high level of intrinsic safety throughout its critical components allowing... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: GPRS; GSM
  • Supply Voltage: Other; 3.22 to 4.5 VDC
Extra-Rugged Quad-Band GSM/GPRS Wireless Module -- GE864-QUAD AUTO V2
from Telit IoT Solutions, Inc.

The GE864-QUAD AUTO V2 is an extra-rugged member of the GE864 product series incorporating quad-band and very low power consumption, developed to meet the most demanding automotive requirements. The GE864 sub-compact form factor allows integration of automotive and other applications requiring... [See More]

  • Device Type: Modem
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: GPRS; GSM
  • Supply Voltage: Other; 3.22 to 4.5 VDC
GNSS Standalone Module -- JUPITER SL869
from Telit IoT Solutions, Inc.

The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART; USB; CAN
  • Technology: GPS
  • Supply Voltage: Other; 3 to 3.6 VDC
GNSS Standalone Module -- JUPITER SL869 V2
from Telit IoT Solutions, Inc.

The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART
  • Technology: GPS
  • Supply Voltage: Other; 3 to 3.6 VDC
GNSS Standalone Receiver -- JUPITER SL869-DR
from Telit IoT Solutions, Inc.

The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the host... [See More]

  • Device Type: Modem
  • Interface: I2C; UART; USB; CAN Bus Interfaces
  • Technology: GPS
  • Supply Voltage: 3V; 3.3V; 3.6V
GPS & GLONASS Module -- JUPITER SE868 V2
from Telit IoT Solutions, Inc.

Telit Jupiter SE868 V2 is a hybrid positioning system that combines GPS, GLONASS, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V2 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsher environments. The SE868 V2 is... [See More]

  • Device Type: Modem
  • Interface: UART
  • Technology: GPS
  • Supply Voltage: Other; 1.75 to 1.9 VDC
GPS Module -- JUPITER JF2
from Telit IoT Solutions, Inc.

The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be... [See More]

  • Device Type: Modem
  • Interface: I2C; SPI; UART
  • Technology: GPS
  • Supply Voltage: Other; 1.75 to 1.9 VDC
GPS Module -- JUPITER JN3
from Telit IoT Solutions, Inc.

The JN3 is the companion module to JF2. It employs LCC packaging and a 3V power supply and is interoperable with Telit cellular modules providing ready-to-use solution bundles at no additional integration effort or cost. This feature is particularly evident when integrating with the GL865 family of... [See More]

  • Device Type: Modem
  • Interface: UART
  • Technology: GPS
  • Supply Voltage: Other; 2.85 to 3.6 VDC
GSM GPRS & GNSS Combination Module -- GE910-GNSS
from Telit IoT Solutions, Inc.

The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with Telit ’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor... [See More]

  • Device Type: Modem
  • Interface: I2C; UART; USB
  • Technology: GPS
  • Supply Voltage: Other; 3.8 VDC