Transceiver RF and Wireless Chips
from Win Source Electronics
Win Source Part Number: 1340419-1005957. Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units. Features: Antenna Included. Package: Bulk. Applications: General Purpose. Standard Package: 1. Frequency: 2.4GHz, 5GHz. Function: Ethernet. Interface: Ethernet. Power -... [See More]
- Device Type: Receiver; Transmitter; Transceiver
- Supply Voltage: Other; 9V ~ 30V
- Interface: Ethernet
- Data Rate: 100000
from DigiKey
IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad [See More]
- Device Type: Transceiver
- Data Rate: 250
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Sensitivity: -94
from Win Source Electronics
Win Source Part Number: 1351143-XTP9B-PKI-RA. Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units. Series: XTend ®. Package: Box. Applications: General Purpose. Standard Package: 1. Frequency: 902MHz ~ 928MHz. Function: Transceiver. Interface: Serial. Power -... [See More]
- Device Type: Receiver; Transmitter; Transceiver
- Supply Voltage: Other; 7V ~ 28V
- Interface: Serial
- Data Rate: 125
from DigiKey
"IC RF TxRx Only Bluetooth 2.4GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" [See More]
- Device Type: Transceiver
- Operating Temperature: -40 to 85
- Supply Voltage: 3V
- Package Type: "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
from Win Source Electronics
Manufacturer: AMIS. Category: RF and Wireless >RF Transceiver Modules and Modems. Packaging: Bulk. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage Rating - AC: 42V. Operating Temperature: -40 °C ~ 85 °C. Mounting Type: Surface Mount. Size / Dimension:... [See More]
- Device Type: Modem; Transceiver
- Operating Temperature: -40 to 85
from DigiKey
IC RF TXRX 400FCBGA [See More]
- Device Type: Transceiver
- Operating Temperature: -40 to 85
- Data Rate: 3.25E7
- Package Type: 400-BFBGA, FCBGA
from Win Source Electronics
Win Source Part Number: 1382447-EHS8 REL.4. Category: RF and Wireless >RF Transceiver Modules and Modems. Series: Cinterion EHS8. Package: Tape & Reel. Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz. Protocol: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS. Data Rate: 7.2Mbps. Memory Size:... [See More]
- Device Type: Modem; Transceiver
- Interface: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB
- Technology: Cellular
- Supply Voltage: Other; 3.3V ~ 4.5V
from DigiKey
IC RF TxRx Only Cellular CDMA, GSM, HSPA, LTE, WCDMA 300MHz ~ 3.8GHz 120-VFQFN Dual Rows, Exposed Pad [See More]
- Device Type: Transceiver
- Interface: SPI
- Technology: CDMA; GSM
- Operating Temperature: -40 to 85
from Win Source Electronics
Win Source Part Number: 1382414-JN5139-Z01-M/02R1V. Category: RF and Wireless >RF Transceiver Modules and Modems. Series: JN5139-Z01-M0x. Package: Tape & Reel. Standard Package: 200 pcs. Frequency: 2.4GHz. Protocol: Zigbee ®. Memory Size: 192kB ROM, 96kB RAM. Antenna Type: Antenna Not... [See More]
- Device Type: Modem; Transceiver
- Interface: I²C, SPI, UART
- Technology: 802.15.4
- Supply Voltage: Other; 2.2V ~ 3.6V
from DigiKey
IC RF TxRx + MCU Cellular CDMA, GSM, HSPA, LTE, TD-SCDMA, WCDMA 100kHz ~ 3.8GHz 261-SMD Module [See More]
- Device Type: Transceiver
- Interface: SPI
- Technology: CDMA; GSM
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: AMIS. Category: RF and Wireless >RF Transceiver Modules and Modems. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance: ±20%. Power (Watts): 30 W. Composition: Wirewound. Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input [See More]
- Device Type: Modem; Transceiver
from DigiKey
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433.92MHz, 868MHz 48-VFQFN Exposed Pad [See More]
- Device Type: Transceiver
- Data Rate: 20
- Interface: SPI
- Sensitivity: -117
from DigiKey
IC RF TXRX+MCU ISM >1GHZ 33TFBGA [See More]
- Device Type: Transceiver
- Data Rate: 1000
- Interface: SPI
- Operating Temperature: -40 to 105
from DigiKey
IC RF TXRX+MCU WIFI 40QFN [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Data Rate: 72200
from DigiKey
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
- Supply Voltage: 3.6V
from DigiKey
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Bluetooth
- Data Rate: 922
from DigiKey
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Bluetooth
- Data Rate: 922
from DigiKey
IC RF TXRX+MCU 802.15.4 32VQFN [See More]
- Device Type: Transceiver
- Interface: SPI; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 2000
from DigiKey
IC RF TXRX+MCU 802.15.4 48VQFN [See More]
- Device Type: Transceiver
- Interface: SPI; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 3000
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Device Type: Transceiver
- Interface: SPI; UART; USB; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 2000
from DigiKey
128MHZ CM4F CORE W/ INTEGRATED B [See More]
- Device Type: Transceiver
- Interface: SPI; UART; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 2000
from DigiKey
IC RF TXRX+MCU 802.15.4 32VQFN [See More]
- Device Type: Transceiver
- Interface: SPI; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 2000
from DigiKey
IC RF TXRX+MCU 802.15.4 48VQFN [See More]
- Device Type: Transceiver
- Interface: SPI; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 2000
from DigiKey
48-PIN 64MHZ CM4F CORE WITH INTE [See More]
- Device Type: Transceiver
- Interface: SPI; UART; USART
- Technology: Bluetooth; ZigBee
- Data Rate: 2000
from DigiKey
IC MCU [See More]
- Device Type: Transceiver
- Interface: SPI; UART; USART
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Data Rate: 54000
from DigiKey
WI-FI LINK CONTROLLER SOC, 802.1 [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Data Rate: 54000
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Bluetooth
- Sensitivity: -93
from DigiKey
IC RF TXRX+MCU BLE 40QFN [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Bluetooth
- Sensitivity: -93
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad [See More]
- Device Type: Transceiver
- Interface: SPI; UART
- Technology: Bluetooth
- Sensitivity: -93
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VQFN Dual Rows, Exposed Pad [See More]
- Device Type: Transceiver
- Interface: SPI; UART; USB
- Technology: Bluetooth
- Sensitivity: -94
from DigiKey
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 53-UFBGA, WLCSP [See More]
- Device Type: Transceiver
- Interface: SPI; UART; USB
- Technology: Bluetooth
- Sensitivity: -94
from ODG (Origin Data Global)
MARVELMIND INDOOR NAVIGATION SYS [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 500
from Silicon Labs
Features. Worldwide FM receive band support (76 –108 MHz). Worldwide FM transmit compliance (76 –108 MHz). Digital audio out for FM record (Si4721). Digital audio in for FM transmit (Si4721). RDS/RBDS encoder and decoder (Si4721) [See More]
- Device Type: Transceiver
- Supply Voltage: 2.7V
- Technology: FM Radio
from Linx Technologies
LT Series RF Transceiver Module. Longer Range Transceiver for Digital Data. Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz,... [See More]
- Device Type: Transceiver
- Data Rate: 0.0650 to 10
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Sensitivity: -118 to -108
from Anokiwave
NEW Dual Channel IF Transceiver IC. The AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion... [See More]
- Device Type: Transceiver; Up/Down Converter
- Package Type: FCCSP
- Technology: 5G Standard
from ODG (Origin Data Global)
KEYFOB 4-BUTTON RF REMOTE CONTRO [See More]
- Device Type: Transmitter; Transceiver
from Anokiwave
The AWMF-0224 is the industry ’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables... [See More]
- Device Type: Transceiver
- Package Type: FCCSP
- Technology: 5G Standard
from ODG (Origin Data Global)
SDRPLAY RADIO SPECTRUM PROCESSOR [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
GNSS RECEIVER AND NTP (NETWORK T [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 1.00E6
from ODG (Origin Data Global)
WLAN ACCESS POINT, CLIENT, MESH [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 300000
from ODG (Origin Data Global)
LHT65 LORAWAN TEMPERATURE & HUMI [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
DRAGINO LSN50-V2 -- WATERPROOF L [See More]
- Device Type: Transmitter; Transceiver
- Sensitivity: -148
- Data Rate: 300
from ODG (Origin Data Global)
DRAGINO OLG01-N SINGLE CHANNEL L [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 100000
from ODG (Origin Data Global)
WIO TERMINAL LORAWAN FIELD TESTE [See More]
- Device Type: Transmitter; Transceiver
- Sensitivity: -165
from ODG (Origin Data Global)
BLUETOOTH 4.0 USB MODULE 2.1COMP [See More]
- Device Type: Transmitter; Transceiver
- Sensitivity: -86
from ODG (Origin Data Global)
KEYFOB 2-BUTTON RF REMOTE CONTRO [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
KEYFOB SINGLE BUTTON RF REMOTE C [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
LOW POWER TRANSCEIVER MODEM WITH [See More]
- Device Type: Transmitter; Transceiver
- Sensitivity: -117
- Data Rate: 2.4
from ODG (Origin Data Global)
RF RECEIVER 433MHZ [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
LEMBAS LTE GNSS USB MODEM [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
PROPRIETARY RADIO USB 868MHZ [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 100
from ODG (Origin Data Global)
WIRELESS M-BUS USB 868MHZ [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 100
from ODG (Origin Data Global)
PROPRIETARY RADIO USB 2.4GHZ [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 500
from ODG (Origin Data Global)
WIRELESS M-BUS USB 868MHZ [See More]
- Device Type: Transmitter; Transceiver
from ODG (Origin Data Global)
TELESTO-II PLUG USB RF-STICK 915 [See More]
- Device Type: Transmitter; Transceiver
- Sensitivity: -99
- Data Rate: 38.4
from ODG (Origin Data Global)
THETIS-I USB RADIO STICK WIREPAS [See More]
- Device Type: Transmitter; Transceiver
- Sensitivity: -90
- Data Rate: 1000
from ODG (Origin Data Global)
BLUETOOTH/WIFI COMBO USB [See More]
- Device Type: Transmitter; Transceiver
- Operating Temperature: 80
from ODG (Origin Data Global)
WLAN ACCESS POINT, CLIENT WITH T [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 300000
from ODG (Origin Data Global)
MINI USB WIFI MODULE - RTL8188EU [See More]
- Device Type: Transmitter; Transceiver
- Data Rate: 150000
from ODG (Origin Data Global)
STC65-RS-485 EVC [See More]
- Device Type: Transmitter; Transceiver