SPI RF and Wireless Chips
from Infineon Technologies AG
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth ® 5.2 combo. Infineon ’s AIROC ™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux on application processors the CYW43364 implements a complete Wi-Fi system. [See More]
- Interface: SPI; SDIO 2.0, gSPI
- Operating Temperature: -30 to 70
- Technology: Bluetooth
- Package Type: SG-UFWLB-74
from DigiKey
- RF Receiver ISM 57GHz ~ 64GHz 75-WLBGA (6x4) [See More]
- Interface: SPI
- Supply Voltage: 2.7V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm U.FL Module [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Sensitivity: -163
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GPS 1.575GHz, 1.598GHz ~ 1.605GHz -165dBm Castellation Module [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Sensitivity: -165
from DigiKey
XM - AirPrime ® RF Receiver GLONASS, GNSS, GPS 1.598GHz ~ 1.575GHz, 1.605GHz -165dBm 9.6kbps Castellation [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Data Rate: 9.6
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps On-Board, Patch Module [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Interface: SPI
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm 115.2kbps Module [See More]
- Interface: SPI
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from DigiKey
SiRFstarIV ™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module [See More]
- Interface: SPI
- Technology: GPS
- Device Type: Receiver
- Supply Voltage: 3.3V
from DigiKey
GNSS A5100A - SIRFSTARV-BASED 52 [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Sensitivity: -165
from DigiKey
GNSS A5135H - SIRFSTARV-BASED 52 [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Sensitivity: -165
from DigiKey
- RF Receiver AM, FM, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7) [See More]
- Interface: SPI
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Package Type: 48-VFQFN Exposed Pad
from DigiKey
SI4362 RF Receiver FSK, GFSK, GMSK, MSK, OOK 142MHz ~ 1.05GHz -126dBm 1Mbps PCB, Surface Mount 20-QFN (4x4) [See More]
- Interface: SPI
- Data Rate: 1000
- Device Type: Receiver
- Sensitivity: -126
from DigiKey
GPS/BDS/GLONASS MODULE SMD-24 [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Data Rate: 256
from DigiKey
GPS/BDS/GLONASS MODULE SMD-18 [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Data Rate: 256
from DigiKey
Automotive, AEC-Q100 RF Receiver 24GHz ~ 24.25GHz PG-VQFN-32-9 [See More]
- Interface: SPI
- Operating Temperature: -40 to 125
- Device Type: Receiver
- Package Type: 32-PowerVFQFN
from DigiKey
- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps PCB, Surface Mount 77-WLCSP (3.86x3.84) [See More]
- Interface: SPI; UART; USB
- Technology: GPS
- Device Type: Receiver
- Data Rate: 12000
from DigiKey
- RF Receiver GLONASS, GNSS, GPS 1.575GHz 56-VFQFPN (7x7) [See More]
- Interface: SPI; UART; USB
- Technology: GPS
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
POSITIONING [See More]
- Interface: SPI
- Supply Voltage: 3.3V
- Device Type: Receiver
- Operating Temperature: -40 to 105
from DigiKey
- RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6) [See More]
- Interface: SPI; UART
- Technology: GPS
- Device Type: Receiver
- Data Rate: 12000
from DigiKey
- RF Receiver TD-SCDMA, W-CDMA 1.2GHz 16Gbps 196-BGA-ED (12x12) [See More]
- Interface: SPI
- Technology: WCDMA
- Device Type: Receiver
- Data Rate: 1.60E7
from DigiKey
- RF Receiver 800MHz ~ 4GHz 40-LFCSP (6x6) [See More]
- Interface: SPI
- Supply Voltage: 3.3V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver ASK, FSK 290MHz ~ 960MHz -127dBm 200kbps PCB, Surface Mount 12-TQFN (4x4) [See More]
- Interface: SPI
- Data Rate: 200
- Device Type: Receiver
- Sensitivity: -127
from DigiKey
- RF Receiver ORBCOMM 137MHz ~ 138MHz, 148MHz ~ 150MHz -119dBm 0402 [See More]
- Interface: SPI; UART
- Sensitivity: -119
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
RF RCVR GNSS/GPS 1.575GHZ 24LCC [See More]
- Interface: SPI; UART; USB
- Technology: GPS
- Device Type: Receiver
- Sensitivity: -160
from DigiKey
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm [See More]
- Interface: SPI; UART; USB
- Technology: GPS
- Device Type: Receiver
- Sensitivity: -167
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Interface: I2C; SPI; UART; USB; I2S
- Technology: 3G Standard; HSPA
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from QUALCOMM, Incorporated
Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio. The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs. Wi-Fi. Wi-Fi Standards. 802.11n. 802.11a/b/g. Wi-Fi Spectral Bands. 2.4 GHz. 5 GHz. Peak... [See More]
- Interface: I2C; SPI; UART; USB
- Data Rate: 300000
- Technology: Wi-Fi / WiMAX / Wi-Mesh
- Package Type: BGA
from LCSC Electronics Technology (HK) Limited
848Kbps ISO 14443A,MIFARE SPI QFN-16-EP(3x3) RF Chips ROHS [See More]
- Interface: SPI
- Package Type: QFNL
- Data Rate: 848
- Features: RoHS
from Telit IoT Solutions, Inc.
ATOP 2.5G is Telit ’s platform for automotive telematics on-board units (OBU ‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice and data communication,. Quad band GSM assures global network coverage,. GPS... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Technology: GPS; GPRS; GSM
- Device Type: Modem
- Supply Voltage: Other; 4.2 VDC
from LCSC Electronics Technology (HK) Limited
ISO 14443,ISO 15693,18000-3,MIFARE,NFC I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Features: RoHS
- Package Type: QFNL
from Telit IoT Solutions, Inc.
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including: 3G cellular for voice and data communication. GPS/GLONASS for location. Application... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Technology: GPS; GPRS; GSM
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from LCSC Electronics Technology (HK) Limited
ISO 14443A,ISO 14443B SPI,UART,I2C,HOST QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Package Type: QFNL
- Data Rate: 106
- Features: RoHS
from Telit IoT Solutions, Inc.
The HE910 is our most compact multi-band HSPA+ LGA module series, with built-in GPS and GSM/EGPRS fallback at 28x28mm. As a member of the xE910 LGA unified form factor family the HE910 series is pin-to-pin compatible with LTE, HSPA, GSM/GPRS and CDMA/EVDO xE910 family counterparts. Featuring... [See More]
- Interface: I2C; SPI; UART; USB
- Technology: HSPA+
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from LCSC Electronics Technology (HK) Limited
848Kbps ISO /IEC 14443A SPI,I2C,UART, QFN-32(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Package Type: QFNL
- Data Rate: 848
- Features: RoHS
from Telit IoT Solutions, Inc.
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at a reduced integration cost. The SL869 can replace JN3 in all LCC bundled cellular plus positioning solutions... [See More]
- Interface: I2C; SPI; UART; USB; CAN
- Technology: GPS
- Device Type: Modem
- Supply Voltage: Other; 3 to 3.6 VDC
from LCSC Electronics Technology (HK) Limited
848Kbps ISO 14443A,ISO 14443B,MIFAER,ISO 15693,ISO 18092,Felica, ICODE EPC UID/EPC OTP,ISO 18000-3/EPC Class-1 HF SPI,I2C,UART, QFN-32(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Package Type: QFNL
- Data Rate: 848
- Features: RoHS
from Telit IoT Solutions, Inc.
The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications not requiring TRAIM or dead reckoning support; USB or CAN connection. The SL869 V2 allows... [See More]
- Interface: I2C; SPI; UART
- Technology: GPS
- Device Type: Modem
- Supply Voltage: Other; 3 to 3.6 VDC
from LCSC Electronics Technology (HK) Limited
9.6Kbps ISO 14443A,ISO 14443B SPI,UART,I2C QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Package Type: QFNL
- Data Rate: 9.6
- Features: RoHS
from Telit IoT Solutions, Inc.
The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a ready-to-use solution bundle with no additional integration effort or cost. The JF2 can be... [See More]
- Interface: I2C; SPI; UART
- Technology: GPS
- Device Type: Modem
- Supply Voltage: Other; 1.75 to 1.9 VDC
from LCSC Electronics Technology (HK) Limited
ISO 14443,MIFARE I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Features: RoHS
- Package Type: QFNL
from Telit IoT Solutions, Inc.
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is... [See More]
- Interface: I2C; SPI; UART
- Technology: GPS
- Device Type: Modem
- Supply Voltage: 1.8V
from LCSC Electronics Technology (HK) Limited
ISO 14443,MIFARE I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Features: RoHS
- Package Type: QFNL
from Telit IoT Solutions, Inc.
The Jupiter SL871 is the representative of a new multiconstellation GNSS module family in the Telit portfolio aiming to be the ideal solution for battery-life sensitive GNSS applications that do not require Dead Reckoning, TRAIM and support of communication ports like USB or CAN bus. The SL871 is... [See More]
- Interface: I2C; SPI; UART
- Technology: GPS
- Device Type: Modem
- Supply Voltage: Other; 2.8 to 4.3 VDC
from LCSC Electronics Technology (HK) Limited
FeliCa,ISO 14443,MIFARE,NFC I2C,SPI,UART QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Package Type: QFNL
- Data Rate: 212
- Features: RoHS
from Telit IoT Solutions, Inc.
The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]
- Interface: I2C; SPI; UART; USB; I2S
- Technology: 3G Standard; UMTS
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from LCSC Electronics Technology (HK) Limited
ISO 14443,ISO 15693 SPI,UART HVQFN-40(6x6) RF Chips ROHS [See More]
- Interface: SPI; UART
- Features: RoHS
- Package Type: QFNL
from Telit IoT Solutions, Inc.
The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding... [See More]
- Interface: I2C; SPI; UART; GPIO
- Technology: GPS
- Device Type: Modem
- Supply Voltage: 1.8V
from LCSC Electronics Technology (HK) Limited
ISO 14443A,MIFARE SPI, UART QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: SPI; UART
- Features: RoHS
- Package Type: QFNL
from LCSC Electronics Technology (HK) Limited
ISO 14443,NFC SPI QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: SPI
- Features: RoHS
- Package Type: QFNL
from LCSC Electronics Technology (HK) Limited
FeliCa,ISO 14443,ISO 15693,MIFARE,NFC I2C,SPI VFQFN-32(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI
- Features: RoHS
- Package Type: QFNL
from LCSC Electronics Technology (HK) Limited
ISO 14443A,ISO 14443B SPI,UART,I2C QFN-32-EP(5x5) RF Chips ROHS [See More]
- Interface: I2C; SPI; UART
- Package Type: QFNL
- Data Rate: 106
- Features: RoHS