LQFP RF and Wireless Chips
from DigiKey
- RF Receiver AM, FM 144-LQFP (20x20) [See More]
- Package Type: LQFP; 144-LQFP
- Supply Voltage: 1.2V
- Device Type: Receiver
- Pins: 144
from DigiKey
- RF Receiver AM, FM AM, FM PCB, Surface Mount 64-LQFP (10x10) [See More]
- Package Type: LQFP; 64-LQFP
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Pins: 64
from DigiKey
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10) [See More]
- Package Type: LQFP; 44-LQFP
- Sensitivity: -95
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver AM, FM 3.6kHz PCB, Surface Mount 64-TQFP (10x10) [See More]
- Package Type: LQFP; 64-LQFP
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Pins: 64
from DigiKey
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10) [See More]
- Package Type: LQFP; 44-LQFP
- Sensitivity: -95
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
Automotive, AEC-Q100 RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10) [See More]
- Package Type: LQFP; 64-LQFP
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Pins: 64
from DigiKey
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-VQFP (7x7) [See More]
- Package Type: LQFP; 48-LQFP
- Pins: 48
- Device Type: Receiver
from DigiKey
- RF Receiver AM, FM 24.576MHz PCB, Surface Mount 128-LQFP (14x14) [See More]
- Package Type: LQFP; 128-LQFP
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Pins: 128
from DigiKey
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4) [See More]
- Package Type: LQFP; 24-LQFP
- Sensitivity: -105
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
RF RX FSK/OOK 304/315/426 32LQFP [See More]
- Package Type: LQFP; 32-LQFP
- Sensitivity: -104
- Device Type: Receiver
- Operating Temperature: -20 to 85
from DigiKey
- RF Receiver AM, FM PCB, Surface Mount 44-TQFP (10x10) [See More]
- Package Type: LQFP; 44-LQFP
- Pins: 44
- Device Type: Receiver
from DigiKey
- RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 80-LQFP (12x12) [See More]
- Package Type: LQFP; 80-LQFP
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Pins: 80
from DigiKey
- RF Receiver AM, FM, WB PCB, Surface Mount 64-LQFP (10x10) [See More]
- Package Type: LQFP; 64-LQFP
- Supply Voltage: 5V; Other; 5V, 8.5V
- Device Type: Receiver
- Operating Temperature: -40 to 85
from DigiKey
- RF Receiver ASK, FSK 300MHz ~ 450MHz -113dBm 260kbps PCB, Surface Mount 32-LQFP (7x7) [See More]
- Package Type: LQFP; 32-LQFP
- Data Rate: 260
- Device Type: Receiver
- Sensitivity: -113
from DigiKey
IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 48-LQFP [See More]
- Package Type: LQFP; 48-LQFP
- Interface: SPI
- Device Type: Transceiver
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
from DigiKey
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP [See More]
- Package Type: LQFP; 48-LQFP
- Interface: SPI
- Device Type: Transceiver
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
from DigiKey
IC RF TxRx + MCU AISG 2.176GHz, 4.352GHz, 6.528GHz 144-LQFP Exposed Pad [See More]
- Package Type: LQFP; 144-LQFP Exposed Pad
- Interface: SPI; UART
- Device Type: Transceiver
- Data Rate: 38.4
from DigiKey
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 950MHz 48-LQFP [See More]
- Package Type: LQFP; 48-LQFP
- Interface: SPI
- Device Type: Transceiver
- Data Rate: 64
from DigiKey
IC RF TxRx Only General ISM < 1GHz 400MHz ~ 950MHz 48-LQFP [See More]
- Package Type: LQFP; 48-LQFP
- Interface: SPI
- Device Type: Transceiver
- Data Rate: 100