3G Standard RF and Wireless Chips
from Telit IoT Solutions, Inc.
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G... [See More]
- Technology: 3G Standard
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
F0110 DUAL LNA [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G
- Package Type: 16-WQFN Exposed Pad
- Supply Voltage: Other; 4.75V ~ 5.25V
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Technology: 3G Standard; HSPA
- Interface: I2C; SPI; UART; USB; I2S
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
WIDEBAND LOW-NOISE RF AMPLIFIER [See More]
- Technology: 3G Standard; 4G Standard; 2G/3G/4G
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 3.15V ~ 5.25V
from Telit IoT Solutions, Inc.
The UL865 is a 3G module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865 features VQFN packaging that is fully pad-level compatible with its 2G companion, the GL865-DUAL V3. Key Benefits. [See More]
- Technology: 3G Standard
- Interface: DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
2000-2300MHZ HIGH EFFICIENCY SMA [See More]
- Technology: 3G Standard; 4G Standard; 2G/3G/4G, LTE
- Package Type: 16-SMD Module
- Supply Voltage: Other; 5.5V
from Telit IoT Solutions, Inc.
The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in... [See More]
- Technology: 3G Standard
- Interface: AAI/DVI/DAC/ADC/GPIO
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC AMP 3G/4G 200MHZ-3.8GHZ 8DFN [See More]
- Technology: 3G Standard; 4G Standard; 3G/4G
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 3.3V
from Telit IoT Solutions, Inc.
The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]
- Technology: 3G Standard; UMTS
- Interface: I2C; SPI; UART; USB; I2S
- Device Type: Modem
- Supply Voltage: Other; 3.8 VDC
from ODG (Origin Data Global)
IC DUAL IF BTS RCVR 80HTQFP [See More]
- Technology: CDMA; 3G Standard; GSM; Cellular, 3G, GSM, LTE, TD-SCDMA
- Package Type: QFP; 80-TQFP Exposed Pad
from ODG (Origin Data Global)
VFQFPN 4.00X4.00X0.90 MM, 0.50MM [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
- Package Type: 24-VFQFN Exposed Pad
- Supply Voltage: Other; 3.15V ~ 3.45V
from ODG (Origin Data Global)
IC RF SWITCH SPST 8GHZ 8VFQFPN [See More]
- Technology: 3G Standard; 4G Standard; Wi-Fi / WiMAX / Wi-Mesh; 2G/3G/4G, ATE, WiMAX, WLAN
- Operating Temperature: -55 to 105
- Supply Voltage: Other; 2.7V ~ 5.5V
- Package Type: 8-VFDFN Exposed Pad
from ODG (Origin Data Global)
IC RF SWITCH SP4T 6GHZ 24QFN [See More]
- Technology: 3G Standard; 4G Standard; 3G/4G
- Operating Temperature: -40 to 105
- Supply Voltage: Other; 3.3V
- Package Type: 24-WFQFN Exposed Pad
from ODG (Origin Data Global)
0.3 TO 5 GHZ 100 W SPDT SWITCH [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G, LTE
- Package Type: 20-LQFN Exposed Pad
- Supply Voltage: Other; 4.5V ~ 5.5V
from ODG (Origin Data Global)
IC RF SWITCH SP10T 2.7GHZ 20QFN [See More]
- Technology: 3G Standard; 4G Standard; 3G/4G
- Operating Temperature: -40 to 90
- Supply Voltage: Other; 2.5V ~ 5V
- Package Type: 20-WFQFN Exposed Pad
from ODG (Origin Data Global)
SPDT SOI WIFI SWITCH [See More]
- Technology: 3G Standard; 4G Standard; 3G/4G, Cellular, LTE
- Package Type: 9-QFN
- Operating Temperature: -40 to 85