5 V RF and Wireless Chips
from DigiKey
RF RX ASK/FSK 315/434MHZ 32TQFN [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Sensitivity: -114
- Device Type: Receiver
- Operating Temperature: -40 to 125
from DigiKey
- RF Receiver 433MHz 19.2kBaud On-Board, Whip Module [See More]
- Supply Voltage: 5V
- Package Type: Module
- Device Type: Receiver
from DigiKey
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Temperature: -20 to 85
- Device Type: Receiver
- Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
from DigiKey
CMLEVEL POSITIONING MODULE [See More]
- Supply Voltage: 5V
- Technology: GPS
- Device Type: Receiver
- Interface: SPI; UART; USB
from DigiKey
- RF Receiver AM 315MHz 2kbps Through Hole Module [See More]
- Supply Voltage: 3V; 5V
- Data Rate: 2
- Device Type: Receiver
- Operating Temperature: -25 to 85
from DigiKey
- RF Receiver AM 433MHz 2kbps Through Hole Module [See More]
- Supply Voltage: 3V; 5V
- Data Rate: 2
- Device Type: Receiver
- Operating Temperature: -25 to 85
from DigiKey
- RF Receiver AM 315MHz -107dBm 4.8kbps Through Hole Module [See More]
- Supply Voltage: 5V
- Data Rate: 4.8
- Device Type: Receiver
- Sensitivity: -107
from DigiKey
- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module [See More]
- Supply Voltage: 5V
- Data Rate: 4.8
- Device Type: Receiver
- Sensitivity: -107
from DigiKey
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Data Rate: 100
- Device Type: Receiver
- Sensitivity: -114
from DigiKey
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5) [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Data Rate: 66
- Device Type: Receiver
- Sensitivity: -109
from DigiKey
- RF Receiver ASK AM -105dBm Through Hole [See More]
- Supply Voltage: 5V
- Sensitivity: -105
- Device Type: Receiver
- Operating Temperature: -10 to 60
from DigiKey
- RF Receiver ASK, FSK 310MHz ~ 350MHz -113dBm 100kbps PCB, Surface Mount PG-TSSOP-28 [See More]
- Supply Voltage: 5V
- Data Rate: 100
- Device Type: Receiver
- Sensitivity: -113
from DigiKey
- RF Receiver AM, FM 50kHz ~ 108MHz, 161MHz ~ 163MHz 64-TQFP (10x10) [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Operating Temperature: -40 to 105
- Device Type: Receiver
- Package Type: LQFP; 64-LQFP
from DigiKey
- RF Receiver AM, FM, WB PCB, Surface Mount 80-LQFP (12x12) [See More]
- Supply Voltage: 5V; Other; 5V, 8.5V
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Package Type: LQFP; 80-LQFP
from DigiKey
- RF Receiver AM, FM, WB PCB, Surface Mount 64-LQFP (10x10) [See More]
- Supply Voltage: 5V; Other; 5V, 8.5V
- Operating Temperature: -40 to 85
- Device Type: Receiver
- Package Type: LQFP; 64-LQFP
from Telit IoT Solutions, Inc.
The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash memory,... [See More]
- Supply Voltage: 3.3V; 3.6V; 5V
- Technology: GPS
- Device Type: Modem
- Interface: UART
from Silicon Labs
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Silicon Labs
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/SW/LW
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Silicon Labs
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Silicon Labs
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Silicon Labs
The Si4704/05 enhanced FM receiver family is the most advanced portable solution available today offering embedded antenna support, digital audio out, worldwide FM band support and highly flexible, mature and proven FM functionality in a simple API. The Si4704/05 FM radio receiver ICs incorporate... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Technology: FM
- Device Type: Receiver
- Package Type: QFNL
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- Device Type: Receiver
- Operating Temperature: -40 to 85
from Silicon Labs
The Si4707 IC is the industry's first weather band (WB) radio receiver to include a specific area message encoding (SAME) processor. Offering unmatched integration and PCB space savings, the Si4707 requires only one external component and less than 15 mm ² of board area. Available in a tiny 3... [See More]
- Supply Voltage: 3V; 3.3V; 3.6V; 5V
- Technology: Weather Band (WB)
- Device Type: Receiver
- Package Type: QFNL