5G Standard RF and Wireless Chips
from Anokiwave
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Technology: 5G Standard
- Package Type: FCCSP
from ODG (Origin Data Global)
AIRFAST POWER AMPLIFIER MODULE, [See More]
- Technology: 5G Standard; 5G, LTE
- Package Type: 26-LQFN Exposed Pad
- Supply Voltage: Other; 24V ~ 30V
from Anokiwave
NEW Dual Channel IF Transceiver IC. The AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion... [See More]
- Technology: 5G Standard
- Package Type: FCCSP
- Device Type: Transceiver; Up/Down Converter
from ODG (Origin Data Global)
IC AMP 5G LTE 3.6-3.8GHZ 26HLQFN [See More]
- Technology: 5G Standard; 5G, LTE
- Package Type: 26-LQFN Exposed Pad
- Supply Voltage: Other; 0V ~ 32V
from Anokiwave
The AWMF-0224 is the industry ’s first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables... [See More]
- Technology: 5G Standard
- Package Type: FCCSP
- Device Type: Transceiver
from ODG (Origin Data Global)
BROADBAND LOW POWER LNA [See More]
- Technology: 5G Standard; 5G, GNSS, LTE
- Package Type: 6-XFDFN
- Supply Voltage: Other; 1.1V ~ 3.3V
from Anokiwave
The AWMF-0210 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave ’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates... [See More]
- Technology: 5G Standard
- Package Type: FCCSP
- Device Type: Up/Down Converter
from ODG (Origin Data Global)
LNAS FOR 5G AND LTE APPLICATIONS [See More]
- Technology: 5G Standard; 5G
- Package Type: 9-XFLGA
- Supply Voltage: Other; 1.1V ~ 2V
from Anokiwave
The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave ’s beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates... [See More]
- Technology: 5G Standard
- Package Type: FCCSP
- Device Type: Up/Down Converter
from ODG (Origin Data Global)
SMT GAIN BLOCK, DC - 16000 MHZ [See More]
- Technology: 5G Standard; 5G
- Package Type: 6-TDFN Exposed Pad
- Supply Voltage: Other; 4.75V ~ 5.25V
from ODG (Origin Data Global)
2.3 TO 2.4 GHZ 4W EFFICIENCY DRI [See More]
- Technology: 4G Standard; 5G Standard; 4G/5G, LTE
- Package Type: 16-SMD Module
- Supply Voltage: Other; 4V ~ 5.25V
from ODG (Origin Data Global)
BROADBAND LOW-NOISE AMPLIFIER [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 5V
from ODG (Origin Data Global)
10-MHZ TO 11-GHZ 3-DB BANDWIDTH [See More]
- Technology: 4G Standard; 5G Standard; 4G/5G, Radar
- Package Type: 12-WFQFN Exposed Pad
- Supply Voltage: Other; 3.2V ~ 3.45V
from ODG (Origin Data Global)
2X SMT MLTPLR, O/P FREQ 7-28 GHZ [See More]
- Technology: 5G Standard; 5G, LTE
- Package Type: 12-VQFN Exposed Pad
from ODG (Origin Data Global)
VFQFPN 4.00X4.00X0.90 MM, 0.50MM [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
- Package Type: 24-VFQFN Exposed Pad
- Supply Voltage: Other; 3.15V ~ 3.45V