1.8 V RF and Wireless Chips

22 Results
RF Receivers -- 336-4758-1-ND [SI4684-A10-GMR from Skyworks Solutions, Inc.]
from DigiKey

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-QFN (7x7) [See More]

  • Supply Voltage: 1.8V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Temperature: -40 to 85
RF Receivers -- 336-5183-1-ND [SI2124-A20-GMR from Skyworks Solutions, Inc.]
from DigiKey

- RF Receiver 42MHz ~ 870MHz PCB, Surface Mount 24-QFN (3x3) [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Package Type: 24-VFQFN Exposed Pad
  • Device Type: Receiver
  • Pins: 24
RF Receivers -- 336-SI47921A2GE1AM-ND [SI47921A2GE1AM from Skyworks Solutions, Inc.]
from DigiKey

FM AM AUTO [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Package Type: 84-VFQFN Exposed Pad
  • Device Type: Receiver
  • Pins: 84
RF Receivers -- 627-1030-ND [M10382-A1 from Antenova Ltd.]
from DigiKey

RADIONOVA ® RF Receiver GPS 1575.42MHz -161dB On-Board, Chip Module [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Technology: GPS
  • Device Type: Receiver
  • Operating Temperature: -40 to 85
RF Receivers -- 863-SI47942A0GE1AM-ND [SI47942A0GE1AM from Skyworks Solutions, Inc.]
from DigiKey

HIGH-PERFORMANCE AUTOMOTIVE DAB/ [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Interface: SPI
  • Device Type: Receiver
  • Package Type: 56-VFQFN Exposed Pad
RF Receivers -- 943-1012-2-ND [JF2-B3A3-DR from Telit]
from DigiKey

- RF Receiver GPS 1.575GHz -163dBm On-Board, Trace Module [See More]

  • Supply Voltage: 1.8V
  • Technology: GPS
  • Device Type: Receiver
  • Interface: SPI; UART
RF Receivers -- 943-1019-2-ND [SE880GPSR22R001 from Telit]
from DigiKey

- RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount [See More]

  • Supply Voltage: 1.8V
  • Technology: GPS
  • Device Type: Receiver
  • Sensitivity: -163
RF Receivers -- 943-1028-2-ND [SE880GPSR22R003 from Telit]
from DigiKey

Jupiter RF Receiver GNSS, GPS -165dBm PCB, Surface Mount 34-LGA (4.7x4.7) [See More]

  • Supply Voltage: 1.8V
  • Technology: GPS
  • Device Type: Receiver
  • Interface: SPI; UART
RF Receivers -- SI4682-A10-GDR-ND [SI4682-A10-GDR from Skyworks Solutions, Inc.]
from DigiKey

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount [See More]

  • Supply Voltage: 1.8V
  • Interface: SPI
  • Device Type: Receiver
  • Operating Temperature: -40 to 85
RF Transceiver ICs -- 296-AWR6843AQGABLQ1-ND [AWR6843AQGABLQ1 from Texas Instruments High-Performance Analog]
from DigiKey

IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Interface: SPI; UART
  • Device Type: Transceiver
  • Data Rate: 900000
RF Transceiver ICs -- 336-SIWG917M100MGTBA-ND [SIWG917M100MGTBA from Silicon Labs]
from DigiKey

WI-FI 6 SOC IC, QFN 7X7, 2.4 GHZ [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Device Type: Transceiver
  • Interface: SPI; UART
RF Transceiver ICs -- 336-SIWG917M111MGTBA-ND [SIWG917M111MGTBA from Silicon Labs]
from DigiKey

IC RF TXRX+MCU BLE 84QFN [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Device Type: Transceiver
  • Interface: SPI; UART
RF Transceiver ICs -- 497-ST60A3H0C1CC7XT3TR-ND [ST60A3H0C1CC7XT3 from STMicroelectronics, Inc.]
from DigiKey

RF_MMWAVE [See More]

  • Supply Voltage: 1.8V
  • Interface: UART
  • Device Type: Transceiver
  • Package Type: 30-VFBGA
RF Transceiver ICs -- 497-ST60A3H1C1CCEPT3TR-ND [ST60A3H1C1CCEPT3 from STMicroelectronics, Inc.]
from DigiKey

RF_MMWAVE [See More]

  • Supply Voltage: 1.8V
  • Interface: UART
  • Device Type: Transceiver
  • Package Type: 23-VFBGA
RF Transceiver ICs -- 568-IW693SPHN/A1ZDIK-ND [IW693SPHN/A1ZDIK from NXP Semiconductors]
from DigiKey

IW693SPHN/A1ZDI [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Technology: Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
  • Device Type: Transceiver
  • Interface: UART
RF Transceiver ICs -- BC6110A14-IQQA-RCT-ND [BC6110A14-IQQA-R from QUALCOMM, Incorporated]
from DigiKey

IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 56-VFQFN Exposed Pad [See More]

  • Supply Voltage: 1.8V
  • Technology: Bluetooth
  • Device Type: Transceiver
  • Interface: SPI; UART
High Performance Position Reporting and Navigation Solution -- JUPITER SE868 V3
from Telit IoT Solutions, Inc.

The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsh environments. The SE868 V3 is... [See More]

  • Supply Voltage: 1.8V
  • Technology: GPS
  • Device Type: Modem
  • Interface: I2C; SPI; UART
ABBTM -- ABBTM-NVC-MDCS71-MESH
from Abracon, LLC

RoHS/RoHS II Compliant. Series: ABBTM. Antenna Type: Integrated, Chip. Protocol: Bluetooth v4.1. Frequency: 2.4 GHz. Data Rate: 2Mbps. Operating Temperature: -30 °C ~ 85 °C. Power - Output: 4 dBm. Sensitivity: -92.5dBm. Serial Interfaces: I ²C, SPI, UART. Utilized IC / Part: EM357. [See More]

  • Supply Voltage: 1.8V; 3.3V; Other; 1.8V ~ 3.6V
  • Interface: UART
  • Technology: Bluetooth
  • Data Rate: 2000
EZRadio® Wireless RF Receiver -- Si4313
from Silicon Labs

The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]

  • Supply Voltage: 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Technology: EZRadio
  • Device Type: Receiver
  • Data Rate: 0.2000 to 128
LTE Module -- LE910 V2
from Telit IoT Solutions, Inc.

The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2 is a single-mode LTE module, with no fallback to 3G and 2G. networks: it is the perfect optimized solution for regions with high 4G... [See More]

  • Supply Voltage: 1.8V; 3V
  • Technology: 4G Standard
  • Device Type: Modem
  • Interface: UART; USB
High-Performance AM/FMRadio Receiver and HD Radio Tuner -- Si477x
from Silicon Labs

The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Technology: AM/FM
  • Device Type: Receiver
  • Operating Temperature: -40 to 85
Ultra-Compact GPS Receiver Module -- JUPITER SE880
from Telit IoT Solutions, Inc.

The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding... [See More]

  • Supply Voltage: 1.8V
  • Technology: GPS
  • Device Type: Modem
  • Interface: I2C; SPI; UART; GPIO