TSSOP RF and Wireless Chips
4 Results
Radio Frequency Chip/Antenna >> RF Chips -- M24LR04E-RDW6T/2 [M24LR04E-RDW6T/2 from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
53Kbps ISO 15693,ISO 18000-3,NFC I2C TSSOP-8 RF Chips ROHS [See More]
- Package Type: SSOP; TSSOP
- Data Rate: 53
- Interface: I2C
- Features: RoHS
AS3930 LF Receiver IC. Programmable 1D LF wake-up receiver -- AS3930
from ams
from ams
The AS3930 is a single-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]
- Package Type: QFNL; TSSOP; TSSOP-16, QFN-16 (4x4)
- Data Rate: 0.5000 to 4
- Device Type: Receiver
- Pins: 16
Radio Frequency Chip/Antenna >> RF Chips -- ST25DV04K-IER6T3 [ST25DV04K-IER6T3 from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited
from LCSC Electronics Technology (HK) Limited
53Kbps ISO 15693 I2C TSSOP-8 RF Chips ROHS [See More]
- Package Type: SSOP; TSSOP
- Data Rate: 53
- Interface: I2C
- Features: RoHS
AS3932 LF Receiver IC. Programmable 3D LF wake-up receiver -- AS3932
from ams
from ams
The AS3932 is a 3-channel ASK receiver that generates a wake-up signal upon detection of a data signal with a carrier frequency in the range of 110 – 150 kHz. It can be used to wake-up active tags in RTLS, PKE and other similar tracking and access control systems. [See More]
- Package Type: QFNL; TSSOP; TSSOP-16, QFN-16
- Data Rate: 0.5000 to 4
- Device Type: Receiver
- Pins: 16