2.5 V RF and Wireless Chips
from DigiKey
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Operating Temperature: -20 to 85
- Device Type: Receiver
- Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
from DigiKey
IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Data Rate: 250
- Device Type: Transceiver
- Sensitivity: -94
from DigiKey
IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 48-LQFP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Interface: SPI
- Device Type: Transceiver
- Data Rate: 100
from DigiKey
IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 32-WFQFN Exposed Pad, CSP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Interface: SPI
- Device Type: Transceiver
- Data Rate: 300
from DigiKey
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 40-WFQFN Exposed Pad, CSP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Interface: SPI
- Device Type: Transceiver
- Data Rate: 360
from DigiKey
IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Interface: SPI
- Device Type: Transceiver
- Data Rate: 360
from DigiKey
IC RF TxRx + MCU General ISM < 1GHz 431MHz ~ 464MHz, 862MHz ~ 928MHz 64-VFQFN Exposed Pad, CSP [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Interface: SPI; UART
- Device Type: Transceiver
- Data Rate: 300
from DigiKey
IC RF TxRx + MCU 802.15.4 Zigbee ® 2.4GHz 56-VFQFN Exposed Pad [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Technology: ZigBee
- Device Type: Transceiver
- Interface: SPI; UART
from DigiKey
IC RF TxRx + MCU 802.15.4 Zigbee ® 2.4GHz 56-VFQFN [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Technology: ZigBee
- Device Type: Transceiver
- Interface: SPI; UART
from DigiKey
IC RF TxRx Only General ISM < 1GHz 27.12MHz 28-WFQFN Exposed Pad [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Interface: SDI
- Device Type: Transceiver
- Data Rate: 212
from DigiKey
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Zigbee ® 400MHz ~ 470MHz, 800MHz ~ 940MHz 40-VFQFN Exposed Pad [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
- Technology: ZigBee
- Device Type: Transceiver
- Interface: SPI; UART
from Silicon Labs
The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Linx Technologies
LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Data Rate: 10
- Device Type: Receiver
- Features: RoHS
from Silicon Labs
The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/SW/LW
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Linx Technologies
LT Series RF Transceiver Module. Longer Range Transceiver for Digital Data. Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz,... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
- Data Rate: 0.0650 to 10
- Device Type: Transceiver
- Sensitivity: -118 to -108
from Silicon Labs
The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Silicon Labs
The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]
- Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM/WB
- Device Type: Receiver
- Package Type: QFNL; SSOP (optional feature)
from Silicon Labs
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]
- Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
- Technology: EZRadio
- Device Type: Receiver
- Data Rate: 0.2000 to 128
from Silicon Labs
The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]
- Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
- Technology: AM/FM
- Device Type: Receiver
- Operating Temperature: -40 to 85