Three-phase Current Transformers

5 Results
Three Phase Current Transformer -- MP Series
from CARLO GAVAZZI Automation Components

3-phase current transformers for 5, 20, 100 or 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current. [See More]

  • Type / Applications: ThreePhase
  • Frequency: 0.0400 to 1
  • Primary current: 0.5000 to 500
High Voltage Instrument Transformers
from GE Grid Solutions

High Voltage Instrument Transformers. Instrument Transformers are an essential link for the safe and efficient operation of transmission networks. They provide accurate and reliable current and voltage measurements for secondary equipment such as meters, protections relays, bay computers and other... [See More]

  • Type / Applications: ThreePhase
  • Primary current: ? to 5000
  • Primary Voltage: ? to 1.20E6
  • Features: Outdoor Use
3-phase Transformer -- Model 276B3
from Time Mark Corporation

The Model 276B3 is a ring-type 3-phase transformer for currents from 50-1200 amps. Secondary terminals are #8-32, brass studs with one flatwasher, lockwasher and regular nut. Polarity markings are stamped on the transformer. Holes at the corners of the transformer case are for attaching a mounting... [See More]

  • Type / Applications: ThreePhase; Toroidal
  • Secondary Current: 0.0 to 5
  • Primary current: 50 to 1200
  • Frequency: 0.0250 to 0.4000
3 Phase Current Transformer - Omega 3 Phase Series
from Sifam Tinsley UK

OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of space. Applicable to MCCB... [See More]

  • Type / Applications: ThreePhase; Electronics; Noncontact
  • Burden: 1 to 2.5
  • Primary current: 60 to 630
Current Canceling Transformer -- Model 276C
from Time Mark Corporation

The Model 276C Current-Canceling Transformer monitors two of the three phases, and cancels the effect of the current signal in the third phase, which would otherwise cause a phase shift error. The Model 276C accepts input directly or from two standard current transformers (CTs), corrects for the... [See More]

  • Type / Applications: ThreePhase; Under / Over Current Sensing