Wound Primary Current Transformers
3 Results
Current Transformer -- WP5
from Hoyt Electrical Instrument Works, Inc.
from Hoyt Electrical Instrument Works, Inc.
The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications. [See More]
- Type / Applications: ANSI; Wound Primary Type
- Secondary Current: 5
- Primary current: 1 to 50
- Frequency: 0.0500 to 0.4000
Current Transformers from 5 to 5000 A
from SOCOMEC
from SOCOMEC
SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be short-circuited without any... [See More]
- Type / Applications: SplitCore; Wound Primary Type; Bar Type; Electronics
- Secondary Current: 5
- Primary current: 5 to 5000
- Burden: 1 to 30
AC Current Sensing Transformer -- Model TR 3025-S
from Toroid Corp. of Maryland
from Toroid Corp. of Maryland
Applications include air conditioning equipment, electrical heating systems [See More]
- Type / Applications: Wound Primary Type
- Frequency: 0.0500 to 0.4000
- Primary current: 0.0 to 90
- Insulation Voltage: 4