Noncontact Device Current Transformers
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable busbar: 20*30-80*160mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for secondary heavy loads;. Meet higher accuracy requirements. Voltage level: 0.66/0.72KV;. Withstand voltage level: 3KV/1mA/1Min;. Rated frequency: 50/60HZ;. [See More]
- Type / Applications: SplitCore; Bar Type; Noncontact
- Secondary Voltage: 720
- Primary Voltage: 660
- Primary current: 100 to 3000
from Sifam Tinsley UK
OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of space. Applicable to MCCB... [See More]
- Type / Applications: ThreePhase; Electronics; Noncontact
- Burden: 1 to 2.5
- Primary current: 60 to 630
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600;. CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive;. Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1: E341727,... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to 0.0600
- Primary current: 50 to 5000
- Accuracy: 0.5000 to 3
from Sifam Tinsley UK
Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features. • Slim design. • Encapsulated CBCT. • Compact in size. • Light in weight [See More]
- Type / Applications: Toroidal; Electronics; Noncontact
- Operating Temperature: 10 to 55
- Primary current: 30
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications: p16-50mm;. Applicable primary current: 100-1000A;. Applicable secondary current: 5A/1A;. Applicable for wire connection, the secondary cable;. specification: 2.5mm ²or 1.5 mm ²RVB, length customized. Insulation category: CAT IV 250 or CAT... [See More]
- Type / Applications: SplitCore; Noncontact
- Secondary Current: 1 to 5
- Primary current: 100 to 1000
- Frequency: 0.0500 to 0.0600
from Sifam Tinsley UK
OMEGA 10 (Split Core CT ’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features. • Compliant with IEC 6004-1. BS7626. [See More]
- Type / Applications: SplitCore; Electronics; Noncontact
- Burden: 1 to 45
- Primary current: 100 to 5000
- Operating Temperature: 20 to 70
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications: p6-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing, UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]
- Type / Applications: SplitCore; Noncontact
- Secondary Voltage: 720
- Primary Voltage: 300
- Primary current: 50 to 1000
from Sifam Tinsley UK
OMEGA XMER CT ’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT ’s feature sealable terminal covers and a wide range of primary current ratings. Available in various, Bus bar sizes, case widths, and mounting options. Features. • Comprehensive... [See More]
- Type / Applications: Electronics; Noncontact
- Burden: 1 to 60
- Primary current: 30 to 5000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
Linearity: ≤1%;. Response time: ≤300ms;. Operating humidity: ≤95%;. Current range: 1%-100%;. Output form: 4-20mAdc(two-wire)/0-10Vdc/0-5Vdc;. Rated frequency: 50HZ;. Load: ≤5002(current type)/ ≥100K(voltage type);. Power supply voltage: 24Vdc (current type)/12V-15Vdc... [See More]
- Type / Applications: SplitCore; Noncontact
- Frequency: 0.0500 to ?
- Secondary Current: 0.0040 to 0.0200
- Accuracy: 1
from Sifam Tinsley UK
OMEGA 20 (TW CT ’s) Sifam Tinsley ’s Omega TW series round type CT ’s are housed in robust case with classical finish. The case is made of polycarbonate, which is flame retardant and non-drip and confirms to international regulations UL 94 V-0. Features. • Available in 0.2S,... [See More]
- Type / Applications: Toroidal; Electronics; Noncontact
- Burden: 1 to 45
- Primary current: 50 to 3200
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications: p24mm;. Applicable primary current: 50-200A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional, length... [See More]
- Type / Applications: SplitCore; Noncontact
- Secondary Voltage: 720
- Primary Voltage: 300
- Primary current: 50 to 200
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
Measured current range: ≤ ±2000A;. Output form: 4-20mAdc(three-wire)/ ±4Vdc;. Load: ≤500(current type)/ ≥100K(voltagetype);. Power supply voltage: 12V-24Vdc;. Power consumption current: <40mAdc;. Accuracy(Linearity): ≤1%;. Response time: ≤50ns( ±4Vdc)/... [See More]
- Type / Applications: SplitCore; Noncontact
- Secondary Current: 0.0040 to 0.0200
- Primary current: 0.0 to 2000
- Accuracy: 1
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable cable specifications:p8-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]
- Type / Applications: SplitCore; Noncontact
- Secondary Voltage: 720
- Primary Voltage: 300
- Primary current: 50 to 1000