Commercial Current Transformers

2 Results
Custom Current Transformers
from Electrocube, Inc.

Instrument transformers, single phase, multiple phase. What are current transformers (CTs) used for?. Electrocube current sensing transformers, also known as instrument transformers, are used primarily for power system wiring protection and power supply control in commercial jetliners, military... [See More]

  • Type / Applications: Commercial
AC Current Transformers
from Ohio Semitronics, Inc.

AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase. [See More]

  • Type / Applications: Commercial; ANSI; SplitCore; Toroidal; Bar Type
  • Secondary Current: 0.1000 to 5
  • Primary current: 0.0 to 6000
  • Frequency: 0.0100 to 0.5000