Meets ANSI C12 Standards Current Transformers

3 Results
Current Transformer -- WP5
from Hoyt Electrical Instrument Works, Inc.

The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications. [See More]

  • Features: Meets ANSI C12 Standards; Outdoor Use
  • Primary current: 1 to 50
  • Type / Applications: ANSI; Wound Primary Type
  • Secondary Current: 5
AC Current Transformers
from Ohio Semitronics, Inc.

AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase. [See More]

  • Features: Military; Meets ANSI C12 Standards
  • Primary current: 0.0 to 6000
  • Type / Applications: Commercial; ANSI; SplitCore; Toroidal; Bar Type
  • Secondary Current: 0.1000 to 5
Split Core Transformer -- 2052FSH
from Hoyt Electrical Instrument Works, Inc.

Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]

  • Features: Meets ANSI C12 Standards; Outdoor Use
  • Primary current: 500 to 6000
  • Type / Applications: ANSI; SplitCore; Toroidal
  • Secondary Current: 5