Split Core Current Transformers

50 Results
Current Transformers & Shunts -- CR5438-000
from TE Connectivity

Body Features. Product Weight  : 1.25  KG   [2.64  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Height  : 120  MM   [4.724  INCH  ]. Aperture Width  : 80  MM... [See More]

  • Type / Applications: SplitCore
  • Burden: 17
  • Secondary Current: 5
Plug-in current transformer -- 855-1001/2500-1001
from WAGO

Plug-in current transformer; Primary rated current: 2500 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 2500
  • Frequency: 0.0500 to 0.0600
Current Transformers & Shunts -- EF0761-000
from TE Connectivity

Body Features. Product Weight  : .053  KG   [.617  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter  : 18  MM   [.708  INCH  ]. CT Ratio  : 100/1. Product Depth... [See More]

  • Type / Applications: SplitCore
  • Burden: 0.2000
  • Secondary Current: 1
Plug-in current transformer -- 855-1700/032-000
from WAGO

Plug-in current transformer; Primary rated current 32 A; Secondary rated current 320 mA [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 0.3200
  • Primary current: 32
  • Frequency: 0.0500 to 0.0600
Current Transformers & Shunts -- EF0765-000
from TE Connectivity

Body Features. Product Weight  : .072  KG   [.705  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter  : 18  MM   [.708  INCH  ]. CT Ratio  : 100/1. Product Depth... [See More]

  • Type / Applications: SplitCore
  • Burden: 1
  • Secondary Current: 1
Plug-in current transformer -- 855-2701/035-001
from WAGO

Plug-in current transformer; Primary rated current: 35 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 35
  • Frequency: 0.0500 to 0.0600
Current Transformers & Shunts -- EF0773-000
from TE Connectivity

Body Features. Product Weight  : .072  KG   [.551  LB  ]. Configuration Features. Wiring Configuration  : Single Phase. Dimensions. Aperture Diameter  : 28  MM   [1.102  INCH  ]. CT Ratio  : 300/1. Product Depth... [See More]

  • Type / Applications: SplitCore
  • Burden: 1.5
  • Secondary Current: 1
Plug-in current transformer -- 855-2701/064-001
from WAGO

Plug-in current transformer; Primary rated current: 64 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 64
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/050-103
from WAGO

Plug-in current transformer; Primary rated current: 50 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 3 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 50
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/060-101
from WAGO

Plug-in current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Rated power: 1.25 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 60
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/075-201
from WAGO

Plug-in current transformer; Primary rated current: 75 A; Secondary rated current: 1 A; Rated power: 2.5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 75
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/100-201
from WAGO

Plug-in current transformer; Primary rated current: 100 A; Secondary rated current: 1 A; Rated power: 2.5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 100
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/150-501
from WAGO

Plug-in current transformer; Primary rated current: 150 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 150
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/200-501
from WAGO

Plug-in current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 200
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/250-501
from WAGO

Plug-in current transformer; Primary rated current: 250 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 250
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/400-1001
from WAGO

Plug-in current transformer; Primary rated current: 400 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 400
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-301/600-1001
from WAGO

Plug-in current transformer; Primary rated current: 600 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 600
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-305/100-209
from WAGO

Plug-in current transformer; Primary rated current: 100 A; Secondary rated current: 5 A; Rated power: 2.5 VA; Accuracy class: 0.5; Conformity assessed [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 5
  • Primary current: 100
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-401/400-501
from WAGO

Plug-in current transformer; Primary rated current: 400 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 400
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-405/200-209
from WAGO

Plug-in current transformer; Primary rated current: 200 A; Secondary rated current: 5 A; Rated power: 2.5 VA; Accuracy class: 0.5; Conformity assessed [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 5
  • Primary current: 200
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-405/250-501
from WAGO

Plug-in current transformer; Primary rated current: 250 A; Secondary rated current: 5 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 5
  • Primary current: 250
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-501/1000-1001
from WAGO

Plug-in current transformer; Primary rated current: 1000 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 1000
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-601/1500-501
from WAGO

Plug-in current transformer; Primary rated current: 1500 A; Secondary rated current: 1 A; Rated power: 5 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 1500
  • Frequency: 0.0500 to 0.0600
Plug-in current transformer -- 855-801/2000-1001
from WAGO

Plug-in current transformer; Primary rated current: 2000 A; Secondary rated current: 1 A; Rated power: 10 VA; Accuracy class: 1 [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 2000
  • Frequency: 0.0500 to 0.0600
Split-core current transformer -- 855-3001/060-003
from WAGO

Split-core current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 3; Cable length: 3 m [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 60
  • Frequency: 0.0500 to 0.0600
Split-core current transformer -- 855-4001/100-001
from WAGO

Split-core current transformer; Primary rated current: 100 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1; Cable length: 3 m [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 100
  • Frequency: 0.0500 to 0.0600
Split-core current transformer -- 855-4101/200-001
from WAGO

Split-core current transformer; Primary rated current: 200 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 1; Cable length: 3 m [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 200
  • Frequency: 0.0500 to 0.0600
Split-core current transformer -- 855-4201/060-103
from WAGO

Split-core current transformer; Primary rated current: 60 A; Secondary rated current: 1 A; Accuracy class: 3; Secondary connection with lever [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 60
  • Frequency: 0.0500 to 0.0600
Split-core current transformer -- 855-5001/1000-000
from WAGO

Split-core current transformer; Primary rated current: 1000 A; Secondary rated current: 1 A; Rated power: 0.5 VA; Accuracy class: 0.5; Cable length: 5 m [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 1
  • Primary current: 1000
  • Frequency: 0.0500 to 0.0600
Split Core Current Transformer - Omega 10 Series
from Sifam Tinsley UK

OMEGA 10 (Split Core CT ’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features. • Compliant with IEC 6004-1. BS7626. [See More]

  • Type / Applications: SplitCore; Electronics; Noncontact
  • Burden: 1 to 45
  • Primary current: 100 to 5000
  • Operating Temperature: 20 to 70
AC Current Transformers
from Ohio Semitronics, Inc.

AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase. [See More]

  • Type / Applications: Commercial; ANSI; SplitCore; Toroidal; Bar Type
  • Secondary Current: 0.1000 to 5
  • Primary current: 0.0 to 6000
  • Frequency: 0.0100 to 0.5000
Split Core Current Transformer -- Type CTD-10S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split-core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Type / Applications: SplitCore; Bar Type
  • Secondary Current: 1 to 5
  • Primary current: 400 to 3200
  • Frequency: 0.0480 to 0.0620
Busbar type split core current transformer AC 5/1A
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable busbar: 20*30-80*160mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for secondary heavy loads;. Meet higher accuracy requirements. Voltage level: 0.66/0.72KV;. Withstand voltage level: 3KV/1mA/1Min;. Rated frequency: 50/60HZ;. [See More]

  • Type / Applications: SplitCore; Bar Type; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 660
  • Primary current: 100 to 3000
Model 1SP Split Core Current Transformer -- SP1
from Hoyt Electrical Instrument Works, Inc.

Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV. Leads are 16 AWG UL 1015 PVC, 105C. Thermal Rating Factor is 1.33 @ 30C. Secondary is available with 1A rating. Other primary current ratings, up to 400A are available. Contact... [See More]

  • Type / Applications: SplitCore
  • Secondary Current: 5
  • Primary current: 100 to 400
  • Frequency: 0.0500 to 0.4000
Current Transformers from 5 to 5000 A
from SOCOMEC

SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be short-circuited without any... [See More]

  • Type / Applications: SplitCore; Wound Primary Type; Bar Type; Electronics
  • Secondary Current: 5
  • Primary current: 5 to 5000
  • Burden: 1 to 30
Split Core Current Transformer -- Type CTD-5S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 100 A to 400 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 100 A to 400 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). Sealable... [See More]

  • Type / Applications: SplitCore; Bar Type
  • Secondary Current: 1 to 5
  • Primary current: 100 to 400
  • Frequency: 0.0480 to 0.0620
Current Transformer
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600;. CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive;. Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1: E341727,... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Frequency: 0.0500 to 0.0600
  • Primary current: 50 to 5000
  • Accuracy: 0.5000 to 3
Solid Core Current Transformer -- 2SFT
from Hoyt Electrical Instrument Works, Inc.

Fully Encaspulated Split Core Transformer, Window Diameter 1.0", 2.550" x 2.950". Approximate Weight 0.5LBS. Models: 1025 RW, SB SH, similar to ITI models 2RL, 2SFT and 2SHT. Current Ratio 50:5 - 400:5. [See More]

  • Type / Applications: SplitCore; Toroidal
  • Secondary Current: 5
  • Primary current: 50 to 400
  • Frequency: 0.0500 to 0.4000
Split Core Current Transformer -- Type CTD-6S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 150 A to 1000 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Type / Applications: SplitCore; Bar Type
  • Secondary Current: 1 to 5
  • Primary current: 150 to 1000
  • Frequency: 0.0480 to 0.0620
Indoor Cable type split core current transformer AC 5/1A UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications: p16-50mm;. Applicable primary current: 100-1000A;. Applicable secondary current: 5A/1A;. Applicable for wire connection, the secondary cable;. specification: 2.5mm ²or 1.5 mm ²RVB, length customized. Insulation category: CAT IV 250 or CAT... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Current: 1 to 5
  • Primary current: 100 to 1000
  • Frequency: 0.0500 to 0.0600
Split Core Transformer -- 2052FSH
from Hoyt Electrical Instrument Works, Inc.

Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]

  • Type / Applications: ANSI; SplitCore; Toroidal
  • Secondary Current: 5
  • Primary current: 500 to 6000
  • Frequency: 0.0500 to 0.4000
Split Core Current Transformer -- Type CTD-9S
from CARLO GAVAZZI Automation Components

Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]

  • Type / Applications: SplitCore; Bar Type
  • Secondary Current: 1 to 5
  • Primary current: 400 to 3200
  • Frequency: 0.0480 to 0.0620
Indoor Cable type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications: p6-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing, UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 300
  • Primary current: 50 to 1000
Indoor Cable type split core current transformer DC4-20mA/0-10V
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

Linearity: ≤1%;. Response time: ≤300ms;. Operating humidity: ≤95%;. Current range: 1%-100%;. Output form: 4-20mAdc(two-wire)/0-10Vdc/0-5Vdc;. Rated frequency: 50HZ;. Load: ≤5002(current type)/ ≥100K(voltage type);. Power supply voltage: 24Vdc (current type)/12V-15Vdc... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Frequency: 0.0500 to ?
  • Secondary Current: 0.0040 to 0.0200
  • Accuracy: 1
Indoor Clamp type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications: p24mm;. Applicable primary current: 50-200A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output,black and white double-wire, black and white stranded wire and sheathed wire optional, length... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 300
  • Primary current: 50 to 200
Indoor DC hall sensor DC4-20mA/0-10V
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

Measured current range: ≤ ±2000A;. Output form: 4-20mAdc(three-wire)/ ±4Vdc;. Load: ≤500(current type)/ ≥100K(voltagetype);. Power supply voltage: 12V-24Vdc;. Power consumption current: <40mAdc;. Accuracy(Linearity): ≤1%;. Response time: ≤50ns( ±4Vdc)/... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Current: 0.0040 to 0.0200
  • Primary current: 0.0 to 2000
  • Accuracy: 1
Indoor Ring cable type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use;. Applicable cable specifications:p8-70mm;. Applicable primary current: 50-1000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire and sheathed wire optional,... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 300
  • Primary current: 50 to 1000
Indoor Square cable type split core current transformer AC mV/mA UL2808
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For indoor use, higher insulation category;. Applicable cable specifications:p19-76mm;. Applicable primary current:50-2000A;. Applicable for secondary output: mA or mV optional;. Nylon housing,UL94-V0 rated;. Applicable for wire output, black and white double-wire, black and white stranded wire,... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 300
  • Primary current: 50 to 2000
Outdoor Cable type split core current transformer AC 5/1A
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For outdoor use, Level of protection IP67;. Applicable cable specifications: φ20-80mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV;. Withstand voltage level:... [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 660
  • Primary current: 100 to 3000
Outdoor Cable type split core current transformer AC mV/mA
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For outdoor use,Level of protectionlP67;. Applicable cable specifications:p20-50mm;. Applicable primary current: 150-500A;. Applicable secondary current: mA or mV optional;. Applicable for these scenarios requiring electrical penetration to measure electricity;. Meet higher accuracy requirements. [See More]

  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
  • Primary Voltage: 660
  • Primary current: 150 to 1500