Bar Current Transformers
from RS Components, Ltd.
Sifam Tinsley XN25-145011S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN25-185031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN25-205031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN35-145031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN35-185031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN35-205031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN35-245031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN35-275031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN45-275031S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN45-315051S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN45-325051S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN45-335051S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XN45-345051S000000 [See More]
- Type / Applications: Bar Type; Base mounted
from RS Components, Ltd.
Sifam Tinsley XM07-175031S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM07-205051S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM07-225071S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM07-275081S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM07-315091S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM22-375131S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM22-395141S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM22-415151S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
from RS Components, Ltd.
Sifam Tinsley XM22-445151S000000 [See More]
- Type / Applications: Bar Type; Busbar, cable mount, din rail, wall mount
- Operating Temperature: 20
from RS Components, Ltd.
Honeywell CSNS300M Current Transformer [See More]
- Type / Applications: Bar Type; Busbar, pcb mount
- Operating Temperature: -40
from RS Components, Ltd.
LEM HTR 50-SB Current Transformer [See More]
- Type / Applications: Bar Type; Busbar, panel mount
from RS Components, Ltd.
LEM HTR 500-SB Current Transformer [See More]
- Type / Applications: Bar Type; Busbar, panel mount
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 150 A to 1600 A. Bus-bar type current transformer. 0.5 class, currents from 150 to 1600 A. Removable panel fixing clips. Up to 6 Bus-bar isolated fixing screws. Double screw terminals... [See More]
- Type / Applications: Toroidal; Bar Type
- Secondary Current: 1 to 5
- Primary current: 150 to 1600
- Frequency: 0.0450 to 0.0650
from Ohio Semitronics, Inc.
AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase. [See More]
- Type / Applications: Commercial; ANSI; SplitCore; Toroidal; Bar Type
- Secondary Current: 0.1000 to 5
- Primary current: 0.0 to 6000
- Frequency: 0.0100 to 0.5000
from PHOENIX CONTACT USA
Bus-bar current transformer, primary current can be selected between 50...500 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected [See More]
- Type / Applications: Bar Type
- Secondary Current: 5
- Primary current: 0.0 to 500
- Frequency: 0.0500 to 0.0600
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use;. Applicable busbar: 20*30-80*160mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for secondary heavy loads;. Meet higher accuracy requirements. Voltage level: 0.66/0.72KV;. Withstand voltage level: 3KV/1mA/1Min;. Rated frequency: 50/60HZ;. [See More]
- Type / Applications: SplitCore; Bar Type; Noncontact
- Secondary Voltage: 720
- Primary Voltage: 660
- Primary current: 100 to 3000
from SOCOMEC
SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be short-circuited without any... [See More]
- Type / Applications: SplitCore; Wound Primary Type; Bar Type; Electronics
- Secondary Current: 5
- Primary current: 5 to 5000
- Burden: 1 to 30
from CARLO GAVAZZI Automation Components
Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer. Class 0.5 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: Toroidal; Bar Type
- Secondary Current: 1 to 5
- Primary current: 400 to 3200
- Frequency: 0.0480 to 0.0620
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 50 A to 300 A. Cable and bus-bar type current transformer. 0.5 class, currents from 50 to 300 A. Removable DIN-rail mounting holder. Removable panel fixing clips. 2 cable/bus-bar... [See More]
- Type / Applications: Toroidal; Bar Type
- Secondary Current: 1 to 5
- Primary current: 50 to 300
- Frequency: 0.0480 to 0.0620
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 40 A to 600 A. Bus-bar type current transformer. 0.5 class, currents from 40 to 600 A. Integrated DIN-rail mounting holder. Removable panel fixing clips. 2 Bus-bar isolated fixing... [See More]
- Type / Applications: Toroidal; Bar Type
- Secondary Current: 1 to 5
- Primary current: 40 to 600
- Frequency: 0.0450 to 0.0650
from CARLO GAVAZZI Automation Components
Cable/Bus-bar type current transformer with DIN-rail/ bus-bar and panel mounting facility. Rated primary currents from 50 A to 800 A. Bus-bar type current transformer. 0.5 class, currents from 50 to 800 A. Integrated DIN-rail mounting holder. Removable panel fixing clips. Up to 6 Bus-bar isolated... [See More]
- Type / Applications: Toroidal; Bar Type
- Secondary Current: 1 to 5
- Primary current: 50 to 800
- Frequency: 0.0450 to 0.0650
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split-core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: SplitCore; Bar Type
- Secondary Current: 1 to 5
- Primary current: 400 to 3200
- Frequency: 0.0480 to 0.0620
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 100 A to 400 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 100 A to 400 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). Sealable... [See More]
- Type / Applications: SplitCore; Bar Type
- Secondary Current: 1 to 5
- Primary current: 100 to 400
- Frequency: 0.0480 to 0.0620
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 150 A to 1000 A. Up to 6 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: SplitCore; Bar Type
- Secondary Current: 1 to 5
- Primary current: 150 to 1000
- Frequency: 0.0480 to 0.0620
from CARLO GAVAZZI Automation Components
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split core current transformer. Class 1 accuracy. Currents from 400 A to 3200 A. Up to 10 Bus-bar isolated fixing screws. Double screw terminals (up to 8-wire connections). [See More]
- Type / Applications: SplitCore; Bar Type
- Secondary Current: 1 to 5
- Primary current: 400 to 3200
- Frequency: 0.0480 to 0.0620