Outdoor Use Current Transformers

6 Results
Current Transformer -- WP5
from Hoyt Electrical Instrument Works, Inc.

The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications. [See More]

  • Features: Meets ANSI C12 Standards; Outdoor Use
  • Primary current: 1 to 50
  • Type / Applications: ANSI; Wound Primary Type
  • Secondary Current: 5
High Voltage Instrument Transformers
from GE Grid Solutions

High Voltage Instrument Transformers. Instrument Transformers are an essential link for the safe and efficient operation of transmission networks. They provide accurate and reliable current and voltage measurements for secondary equipment such as meters, protections relays, bay computers and other... [See More]

  • Features: Outdoor Use
  • Primary Voltage: ? to 1.20E6
  • Type / Applications: ThreePhase
  • Primary current: ? to 5000
Outdoor Cable type split core current transformer AC 5/1A
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For outdoor use, Level of protection IP67;. Applicable cable specifications: φ20-80mm;. Applicable primary current: 100-3000A;. Applicable secondary current: 5A/1A;. Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV;. Withstand voltage level:... [See More]

  • Features: Waterproof; Outdoor Use
  • Primary Voltage: 660
  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
Round Current Transformer -- 5RL
from Hoyt Electrical Instrument Works, Inc.

Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios Features:1.56" dia... [See More]

  • Features: Outdoor Use
  • Primary current: 5 to 400
  • Type / Applications: Toroidal
  • Frequency: 0.0500 to 0.4000
Outdoor Cable type split core current transformer AC mV/mA
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

For outdoor use,Level of protectionlP67;. Applicable cable specifications:p20-50mm;. Applicable primary current: 150-500A;. Applicable secondary current: mA or mV optional;. Applicable for these scenarios requiring electrical penetration to measure electricity;. Meet higher accuracy requirements. [See More]

  • Features: Waterproof; Outdoor Use
  • Primary Voltage: 660
  • Type / Applications: SplitCore; Noncontact
  • Secondary Voltage: 720
Split Core Transformer -- 2052FSH
from Hoyt Electrical Instrument Works, Inc.

Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]

  • Features: Meets ANSI C12 Standards; Outdoor Use
  • Primary current: 500 to 6000
  • Type / Applications: ANSI; SplitCore; Toroidal
  • Secondary Current: 5