ANSI Class Current Transformers
Last Updated: February 12, 2025
Description
ANSI Class Current Transformers are designed to transform high currents into more manageable levels for the purposes of measurement, protection, and control. These transformers are specifically intended for power monitoring applications where high accuracy and minimal phase angle are required, ensuring precise current measurement and system reliability.
Working Principle
ANSI Class Current Transformers operate by converting a primary current into a secondary current that is proportional in magnitude and phase. This transformation allows for the safe and accurate measurement of high currents by reducing them to a lower, more manageable level. The transformers are designed to maintain accuracy and minimize phase angle errors, which are crucial for precise power monitoring. Their ability to handle high currents without significant saturation makes them useful in maintaining the integrity of electrical systems.
Applications
ANSI Class Current Transformers are commonly used in power monitoring applications. They are essential in three-phase systems for measuring current or voltage, ensuring accurate data collection for system analysis and control. These transformers are also employed in environments where high accuracy and minimal phase angle are critical, such as in industrial power distribution and utility metering systems.
Advantages over other Current Transformers
ANSI Class Current Transformers offer several advantages over other types of current transformers. They are known for their high accuracy and minimal phase angle, which are essential for precise power monitoring. Additionally, they are less susceptible to external electromagnetic interference, enhancing measurement reliability. Their robustness and reliability mean they require minimal maintenance over their operational lifespan, making them a cost-effective choice for long-term applications.
Limitations
One of the limitations of ANSI Class Current Transformers is their potential for saturation at elevated current levels, which can lead to measurement inaccuracies. They also have a limited frequency response, which may affect their ability to accurately measure high-frequency currents and harmonics. These limitations must be considered when selecting transformers for specific applications.
Considerations
When considering ANSI Class Current Transformers, it is important to evaluate initial costs, operating expenses, and maintenance requirements. While they are generally robust and require minimal maintenance, the potential for saturation and limited frequency response should be taken into account. Additionally, their high accuracy and minimal phase angle make them a valuable investment for applications requiring precise power monitoring, but these features may come at a higher initial cost compared to other types of current transformers.
from Hoyt Electrical Instrument Works, Inc.
The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications. [See More]
- Type / Applications: ANSI; Wound Primary Type
- Secondary Current: 5
- Primary current: 1 to 50
- Frequency: 0.0500 to 0.4000
from Ohio Semitronics, Inc.
AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase. [See More]
- Type / Applications: Commercial; ANSI; SplitCore; Toroidal; Bar Type
- Secondary Current: 0.1000 to 5
- Primary current: 0.0 to 6000
- Frequency: 0.0100 to 0.5000
from Hoyt Electrical Instrument Works, Inc.
Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to 6000:5 Approximate... [See More]
- Type / Applications: ANSI; SplitCore; Toroidal
- Secondary Current: 5
- Primary current: 500 to 6000
- Frequency: 0.0500 to 0.4000