Gas Paddlewheel Flow Meters

4 Results
Flow Sensors -- 7800125 [LFS-04 from Cynergy3 Corp.]
from RS Components, Ltd.

Sensata / Cynergy3 LFS-04 Flow Switch [See More]

  • Process Media Type: Liquid; Gas
  • Operating Pressure: 290
  • Pipe Diameter: 1.00 to 3.00
  • Gas Volumetric Flow Rate: 0.5367 to 2.94
LPS - Air Flow Switch for Ducts
from KOBOLD Instruments, Inc.

Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]

  • Process Media Type: Gas
  • End Fittings: In-line Flanged
  • Mounting: Insertion
  • Media Temperature: 185
Mini Paddle Flow Switches -- FSP-610
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Particular Introductio. 1. Describtion. FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow ratting. FSP series paddle... [See More]

  • Process Media Type: Liquid; Gas
  • Operating Pressure: 1000 to 2000
  • End Fittings: In-line Threaded
  • Media Temperature: 199 to 257
Paddle Flow Switches -- MFS-25 Series
from Malema Sensors

The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different paddle lengths. The trimming of... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 8.00
  • Operating Pressure: 1500