Socket Weld / Union Paddlewheel Flow Meters

5 Results
PWE Paddlewheel Flow Meter
from Aalborg Instruments

Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Mounting: In-line
  • Operating Pressure: 0.0 to 150
Impeller Type Flow Sensor -- FSI-T00-000
from Clark Solutions

FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output... [See More]

  • End Fittings: Socket Weld / Union
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 4.70
  • Process Media Type: Liquid
Fluid sensor PVDF -- 423968
from Burkert Fluid Control Systems

The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Mounting: In-line
  • Media Temperature: 5 to 212
Impeller Type Liquid Flow Sensor/Transmitter -- IP81-B
from Clark Solutions

The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is... [See More]

  • End Fittings: Socket Weld / Union; In-line Threaded; Tee, Saddle
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 8.00
  • Process Media Type: Liquid
Inline flow fitting -- 443369
from Burkert Fluid Control Systems

The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]

  • End Fittings: Socket Weld / Union
  • Process Media Type: Liquid
  • Mounting: In-line
  • Media Temperature: 5 to 212