Analog Current Paddlewheel Flow Meters
from Burkert Fluid Control Systems
The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one... [See More]
- Electrical Output: Current
- Process Media Type: Liquid
- Mounting: Insertion
- Media Temperature: 5 to 212
from OMEGA Engineering, Inc.
The OMEGA ® FPB100 Series flow sensor is the next generation in fluid measurement technology. This new sensor is an improvement on what is already an industry standard. It has the added functionality of various output options including flow switch, multi-functional pulse divider or 4 to 20 mA. [See More]
- Electrical Output: Current; Voltage
- Mounting: Insertion
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded
from Clark Solutions
The DK10 series flap flow meter comprises a spring-loaded flap mounted in a hemispherical chamber. The flap is deflected by the flow in the line. The deflection is directly proportional to the flow rate. The movement of the flap is transmitted via a shaft – that is sealed off from the process... [See More]
- Electrical Output: Current
- Mounting: In-line
- Pipe Diameter: 0.25 to 8.00
- End Fittings: In-line Threaded
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Electrical Output: Current; Voltage
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from FineTek
EPR Paddle Wheel Flow Meter mainly by using the principle of rotating blades to measure flow. Mainly by the middle of the leaf blade and the leaf blade capacity calculated. In the structural design of the product, Leaf blade need to be able to satisfy a sufficient change in the linear velocity... [See More]
- Electrical Output: Current
- Velocity Flow Rate: 0.9843 to 32.81
- Meter Type: Velocity Flow Meter
- Features: Sanitary Applications Rated
from Litre Meter Limited
Pelton Wheel flowmeter with PVC body, providing a pulse output. [See More]
- Electrical Output: Current; Frequency; Switch
- Mounting: In-line
- Pipe Diameter: 0.49
- End Fittings: In-line Clamp (optional feature); Compression (optional feature); In-line Flanged (optional feature); Plain End (optional feature); Socket Weld / Union (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); Hub, Graylock etc
from Cole-Parmer
bull; Meters provide visual and remote flow indication for numerous applications. • Choose from standard or digital models with display and keypad. • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance. • Jewel bearings allow for very low minimum flow... [See More]
- Electrical Output: Current
- Operating Pressure: 150
- End Fittings: 3/8"
- Gas Volumetric Flow Rate: 0.0053 to 0.6674
from Proteus Industries Inc.
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392 °. The Low/High-temperature capability is enhanced by Proteus ’ world-class calibration expertise, to deliver superior precision... [See More]
- Electrical Output: Current; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume on the bottom line, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Electrical Output: Current; Switch; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Operating Pressure: 145 to 1450
from Malema Sensors
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema... [See More]
- Electrical Output: Current; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- End Fittings: Tube End/Hose Nipple
from OMEGA Engineering, Inc.
OMEGA ’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control... [See More]
- Electrical Output: Current; Frequency
- Mounting: Insertion
- Pipe Diameter: 0.75 to 3.00
- End Fittings: In-line Threaded
from Cole-Parmer
Pulse output, no display [See More]
- Electrical Output: Current
- Operating Pressure: 1160
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 4.00 to ?
from Proteus Industries Inc.
Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an... [See More]
- Electrical Output: Current; Switch; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts to... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 85 to 1450
from OMEGA Engineering, Inc.
FSW-20 series paddle-type switches easily install into pipes ranging in size from 1 ¼" on up using an ordinary pipe tee or threaded weld coupling. The paddle pivots to move out of the liquid ’s path with increasing flow, thereby activating the switch. The paddle is easily cut for field... [See More]
- Electrical Output: Current; Switch; Voltage
- Mounting: Insertion
- Pipe Diameter: 1.25 to ?
- End Fittings: In-line Threaded
from Cole-Parmer
Pulse output with local display [See More]
- Electrical Output: Current
- Operating Pressure: 1160
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 4.00 to ?
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 85 to 1450
from KOBOLD Instruments, Inc.
The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Electrical Output: Current; Switch; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Operating Pressure: 145 to 1450
from KOBOLD Instruments, Inc.
Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]
- Electrical Output: Current; Frequency
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]
- Electrical Output: Current; Frequency
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Economically Priced. Perfect OEM Flow Sensor. Five Material Combinations. Flow Ranges 0.15-3 GPM to 3-37 GPM. Frequency, 4-20 mA Transmitters or Compact Electronics. All Plastic Versions Available. The KOBOLD series DRG has the winning combination of compact size, low cost and... [See More]
- Electrical Output: Current; Frequency
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Compact Size. Seven Material Combinations. Frequency, 4-20 mA Transmitters or Compact Electronics. Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM. Operating Pressures to 580 PSIG. The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the... [See More]
- Electrical Output: Current; Frequency; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. Accuracy ± 3% of full scale. Excellent for Highly Contaminated Media. Orientation Independent. Brass or Stainless Steel. High Current Switching Capability. Insensitive to Magnetic Fields. KOBOLD model DWU, DWS and DWP flow meters and switches are based on the paddle, or... [See More]
- Electrical Output: Current; Switch
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. No Features Available. The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays indicating the switching point for monitoring limit values. An RS232C serial interface... [See More]
- Electrical Output: Current; Switch; Voltage
- Operating Pressure: 363
- Process Media Type: Liquid
- Media Temperature: 248