Frequency Paddlewheel Flow Meters

19 Results
Metering Flow Switch -- 800 Series
from Proteus Industries Inc.

Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver instruments with... [See More]

  • Electrical Output: Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Electromagnetic Liquid Flow Transmitter -- IP215-P
from Clark Solutions

The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing viscosities... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 10.00 to 48.00
  • End Fittings: In-line Threaded
Insertion Paddlewheel Flow Sensors -- FP7001A
from OMEGA Engineering, Inc.

The OMEGA ® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials ” for details). The FP7001A utilizes a paddlewheel-like rotor whose... [See More]

  • Electrical Output: Frequency
  • Mounting: Insertion
  • Pipe Diameter: 0.75 to 3.00
  • End Fittings: In-line Threaded
Paddlewheel Insertion Flowmeter -- WFP050
from Iwaki America and Walchem, IWAKI America Inc

The WFP Series flowmeters are impeller-type insertion meters degined for use in pipe sizes of 1/2 ” to 6 ”. High quality jewel bearings and nickel-bound tungsten carbide shaft are used. Bodies are machined from solid rod for maximum precision. Low flow performance is superior. The... [See More]

  • Electrical Output: Frequency
  • Mounting: Insertion
  • Pipe Diameter: 0.50
  • End Fittings: Special Fittings
High Flow Pelton Wheel -- MMPVC.100
from Litre Meter Limited

Pelton Wheel flowmeter with PVC body, providing a pulse output. [See More]

  • Electrical Output: Current; Frequency; Switch
  • Mounting: In-line
  • Pipe Diameter: 0.49
  • End Fittings: In-line Clamp (optional feature); Compression (optional feature); In-line Flanged (optional feature); Plain End (optional feature); Socket Weld / Union (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); Hub, Graylock etc
DF - Paddle Flow Sensor With Frequency Output
from KOBOLD Instruments, Inc.

Product Features. ±2.5% of Full Scale Accuracy. Frequency Output. Easy to Install, No Straight Run Required. Robust and Reliable. 7 Different Material Combinations Available. The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to... [See More]

  • Electrical Output: Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Pulse Output Flow Meters -- 6000 Series
from Proteus Industries Inc.

Proteus 6000 Series Flow Meters use a simple turbine principle to generate a pulse output that is directly proportional to the instantaneous flow rate. Magnets in the six-spoke rotor turn a Hall Effect transistor on and off as liquid flows through the sensor. The sensor's pulse output signal is a... [See More]

  • Electrical Output: Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Impeller Type Flow Sensor -- FSI-T00-000
from Clark Solutions

FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 4.70
  • End Fittings: Socket Weld / Union
Low Flow Sensor -- FP-5600 / FP-8500
from OMEGA Engineering, Inc.

The FP-5600 and FP8500A series low flow sensors are high resolution, low power devices ideal for measuring flow in piping systems with extremely low velocities. Utilizing insertion paddlewheel technology, these sensors are easy to install and maintain. They incorporate state-of-the-art, advanced... [See More]

  • Electrical Output: Frequency
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 10.00
  • End Fittings: In-line Threaded
DOR - Insertion Paddle Wheel Flowmeter
from KOBOLD Instruments, Inc.

The KOBOLD DOR Series insertion paddle-wheel flowmeter/ flow monitor is a cost-effective means of accurately measuring the flow of water or water-like liquids in completely full, large diameter pipes. The paddle-wheel flowmeter/ flow monitor is inserted into the process piping via a threadolet or... [See More]

  • Electrical Output: Frequency; Switch
  • End Fittings: In-line Threaded
  • Mounting: Insertion
  • Operating Pressure: 1160
Impeller Type Liquid Flow Sensor/Transmitter -- IP81-B
from Clark Solutions

The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 8.00
  • End Fittings: Socket Weld / Union; In-line Threaded; Tee, Saddle
Paddlewheel Flow Sensor/Transmitter -- FP7002
from OMEGA Engineering, Inc.

OMEGA ’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control... [See More]

  • Electrical Output: Current; Frequency
  • Mounting: Insertion
  • Pipe Diameter: 0.75 to 3.00
  • End Fittings: In-line Threaded
DPE - Paddle Wheel Flowmeter
from KOBOLD Instruments, Inc.

Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]

  • Electrical Output: Current; Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Insertion Liquid Flow Transmitter -- IP101-B
from Clark Solutions

Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter,... [See More]

  • Electrical Output: Current (optional feature); Frequency; Voltage (optional feature)
  • Mounting: In-line
  • Pipe Diameter: 2.00 to 10.00
  • End Fittings: In-line Threaded
Pure PVDF Flow Monitoring System -- FP-5100
from OMEGA Engineering, Inc.

For maintaining critical product purity or for safe transport of highly corrosive acids, you can depend on OMEGA's all-PVDF flow monitoring systems. Known for its superior heat-resistance and thermal stability, PVDF is quickly becoming the preferred piping material in many ultra-pure water and acid... [See More]

  • Electrical Output: Frequency; Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 8.00
  • Process Media Type: Liquid
DRB - Paddle Wheel Flowmeter
from KOBOLD Instruments, Inc.

Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]

  • Electrical Output: Current; Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
Rugged All-Metal Sensor -- FP-5200 / FP-3
from OMEGA Engineering, Inc.

FP-5200 FLOW SENSOR When you're looking for the added strength of an all-metal flow sensor, make it the FP-5200. It permits the high degree of accuracy and reliability you demand, without added cost. Compare it to traditional metal flowmeters, where the price increases dramatically with pipe size. [See More]

  • Electrical Output: Frequency; Voltage
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid
DRG - Paddle Flow Sensor
from KOBOLD Instruments, Inc.

Product Features. Economically Priced. Perfect OEM Flow Sensor. Five Material Combinations. Flow Ranges 0.15-3 GPM to 3-37 GPM. Frequency, 4-20 mA Transmitters or Compact Electronics. All Plastic Versions Available. The KOBOLD series DRG has the winning combination of compact size, low cost and... [See More]

  • Electrical Output: Current; Frequency
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid
DRH - Paddle Flow Sensor
from KOBOLD Instruments, Inc.

Product Features. Compact Size. Seven Material Combinations. Frequency, 4-20 mA Transmitters or Compact Electronics. Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM. Operating Pressures to 580 PSIG. The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Process Media Type: Liquid