Audible or Visual Alarms Paddlewheel Flow Meters
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Features: Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from Proteus Industries Inc.
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392 °. The Low/High-temperature capability is enhanced by Proteus ’ world-class calibration expertise, to deliver superior precision... [See More]
- Features: Built-in Alarm Indicator
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FSW301 flow switch comprises a paddle system (1) with a permanent magnet attached (2). Above that magnet is a reed contact (3), located outside the flow of fluid. A second magnet with opposing poles (4) creates the force necessary to reset the switch back to the no flow position. When the... [See More]
- Features: Built-in Alarm Indicator
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded