In-line Paddlewheel Flow Meters
from OMEGA Engineering, Inc.
The FTB370 Series flow turbines are designed for flow rate measurement of water and many water based liquids. They are compact in design and have a wide measuring range. The liquid flowing into the FTB370 series is divided by guiding blades into four split streams. The uniform loading of the... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.75 to 1.50
- Process Media Type: Liquid
from DME Company
Features: ■ Compact, Rugged Design. ■ 140 º Rating. ■ 100 PSI. ■ Up to 100 GPM. ■ Aluminum Body. ■ Polysulfone Sight Glass. ■ Can be mounted in any position. ■ Optional Thermometer & Pressure Gauge [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 1.00 to 2.00
- Process Media Type: Liquid
from Clark Solutions
The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing viscosities... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 10.00 to 48.00
- Process Media Type: Liquid
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: Socket Weld / Union
- Operating Pressure: 0.0 to 150
from Malema Sensors
The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different paddle lengths. The trimming of... [See More]
- Mounting: In-line
- Process Media Type: Liquid; Gas
- Pipe Diameter: 1.00 to 8.00
- Operating Pressure: 1500
from Litre Meter Limited
Pelton Wheel flowmeter with PVC body, providing a pulse output. [See More]
- Mounting: In-line
- End Fittings: In-line Clamp (optional feature); Compression (optional feature); In-line Flanged (optional feature); Plain End (optional feature); Socket Weld / Union (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); Hub, Graylock etc
- Pipe Diameter: 0.49
- Process Media Type: Liquid
from Burkert Fluid Control Systems
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Media Temperature: 5 to 212
from Proteus Industries Inc.
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392 °. The Low/High-temperature capability is enhanced by Proteus ’ world-class calibration expertise, to deliver superior precision... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Media Temperature: 50 to 392
from KOBOLD Instruments, Inc.
Product Features. ±2.5% of Full Scale Accuracy. Frequency Output. Easy to Install, No Straight Run Required. Robust and Reliable. 7 Different Material Combinations Available. The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Media Temperature: 180
from Assured Automation
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.3-300 GPM. [See More]
- Mounting: In-line
- End Fittings: In-line Threaded; ISO
- Pipe Diameter: 1.00 to 2.00
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FP2000 Series is designed to measure the flow of a fluid in a pipe. The meter is factory calibrated to any engineering units and displays the rate of flow, total or both (depending on the model selected) on a 6-digit LCD display. Two “AAA ” batteries power the unit for up to one... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.38 to 2.00
- Process Media Type: Liquid
from DME Company
Features: ■ Compact, Rugged Design. ■ 240 º Rating. ■ 100 PSI. ■ 10 to 40 GPM or 20 to 100 GPM. ■ Aluminum Body. ■ Polysulfone Sight Glass. ■ Can be mounted in any position. ■ Optional Thermometer & Pressure Gauge [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.75 to 1.00
- Process Media Type: Liquid
from Clark Solutions
The DK10 series flap flow meter comprises a spring-loaded flap mounted in a hemispherical chamber. The flap is deflected by the flow in the line. The deflection is directly proportional to the flow rate. The movement of the flap is transmitted via a shaft – that is sealed off from the process... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.25 to 8.00
- Process Media Type: Liquid
from Aalborg Instruments
Design Features. Flow meters for liquid flow applications. Jewel bearings allow for very low minimum flow rates. Easy to install and operate. Mounted horizontally or vertically. Only one moving part. Flow indication via transparent acrylic cover. Versatile square wave signal. Female NPT ports. [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.38
- Process Media Type: Liquid
from Malema Sensors
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema... [See More]
- Mounting: In-line
- End Fittings: Tube End/Hose Nipple
- Pipe Diameter: 0.25 to 1.00
- Process Media Type: Liquid
from Burkert Fluid Control Systems
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: Bonded sleeve
- Media Temperature: 32 to 122
from Proteus Industries Inc.
100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position > 5-year warranty. Active Design Assures Reliability Cannot Jam in “Flow OK ” Position Models span 0.08 to 60.0 GPM Adjustable Trip... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Meter Type: Volumetric Flow Meter
from KOBOLD Instruments, Inc.
The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume on the bottom line, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Mounting: In-line
- Operating Pressure: 145 to 1450
- End Fittings: In-line Threaded
- Media Temperature: -10 to 180
from OMEGA Engineering, Inc.
The FSW301 flow switch comprises a paddle system (1) with a permanent magnet attached (2). Above that magnet is a reed contact (3), located outside the flow of fluid. A second magnet with opposing poles (4) creates the force necessary to reset the switch back to the no flow position. When the... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 8.00
- Process Media Type: Liquid
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.25 to 0.75
- Process Media Type: Liquid
from Clark Solutions
FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output... [See More]
- Mounting: In-line
- End Fittings: Socket Weld / Union
- Pipe Diameter: 2.00 to 4.70
- Process Media Type: Liquid
from Burkert Fluid Control Systems
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: Socket Weld / Union
- Media Temperature: 5 to 212
from Proteus Industries Inc.
Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Media Temperature: -40 to 90
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Mounting: In-line
- Operating Pressure: 85 to 1450
- Process Media Type: Liquid
- Media Temperature: 180
from OMEGA Engineering, Inc.
The FP-5600 and FP8500A series low flow sensors are high resolution, low power devices ideal for measuring flow in piping systems with extremely low velocities. Utilizing insertion paddlewheel technology, these sensors are easy to install and maintain. They incorporate state-of-the-art, advanced... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.50 to 10.00
- Operating Pressure: 180 to 200
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.25 to 0.75
- Process Media Type: Liquid
from Clark Solutions
The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is... [See More]
- Mounting: In-line
- End Fittings: Socket Weld / Union; In-line Threaded; Tee, Saddle
- Pipe Diameter: 0.50 to 8.00
- Process Media Type: Liquid
from Proteus Industries Inc.
Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver instruments with... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: ? to 250
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 85 to 1450
from OMEGA Engineering, Inc.
For maintaining critical product purity or for safe transport of highly corrosive acids, you can depend on OMEGA's all-PVDF flow monitoring systems. Known for its superior heat-resistance and thermal stability, PVDF is quickly becoming the preferred piping material in many ultra-pure water and acid... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- Pipe Diameter: 0.50 to 8.00
- Operating Pressure: 180 to 200
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.25 to 0.75
- Process Media Type: Liquid
from Clark Solutions
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter,... [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 2.00 to 10.00
- Process Media Type: Liquid
from Proteus Industries Inc.
Standard 500 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus ’ world-class calibration capability allows us to deliver instruments... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: ? to 250
from KOBOLD Instruments, Inc.
The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Mounting: In-line
- Operating Pressure: 145 to 1450
- End Fittings: In-line Threaded
- Media Temperature: -10 to 180
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Mounting: In-line
- End Fittings: In-line Threaded
- Pipe Diameter: 0.25 to 0.75
- Process Media Type: Liquid
from Proteus Industries Inc.
Proteus 6000 Series Flow Meters use a simple turbine principle to generate a pulse output that is directly proportional to the instantaneous flow rate. Magnets in the six-spoke rotor turn a Hall Effect transistor on and off as liquid flows through the sensor. The sensor's pulse output signal is a... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Meter Type: Volumetric Flow Meter
from KOBOLD Instruments, Inc.
Product Features. Flow Rates From 0.02 to 12 GPM. PTFE or Brass Bodies. Frequency Output Standard. Optional Digital Display, Transmitters, Totalizer & Batch Controllers. No Straight Run Requirements. Can Be Mounted in Any Orientation. Compact, Economical Design. The DFT compact series of paddle flow... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 70 to 230
from KOBOLD Instruments, Inc.
Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 580
from KOBOLD Instruments, Inc.
Product Features. Precision Flow Transmitter. Square Wave Pulse Output. Linearity ± 1.0% of Full Scale. Polypropylene Construction. Sapphire Bearings. Optional Analog Output and/or Digital Indication. The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 145
from KOBOLD Instruments, Inc.
Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 250
from KOBOLD Instruments, Inc.
Product Features. Economically Priced. Perfect OEM Flow Sensor. Five Material Combinations. Flow Ranges 0.15-3 GPM to 3-37 GPM. Frequency, 4-20 mA Transmitters or Compact Electronics. All Plastic Versions Available. The KOBOLD series DRG has the winning combination of compact size, low cost and... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 580
from KOBOLD Instruments, Inc.
Product Features. Compact Size. Seven Material Combinations. Frequency, 4-20 mA Transmitters or Compact Electronics. Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM. Operating Pressures to 580 PSIG. The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 580
from KOBOLD Instruments, Inc.
Product Features. Accuracy ± 3% of full scale. Excellent for Highly Contaminated Media. Orientation Independent. Brass or Stainless Steel. High Current Switching Capability. Insensitive to Magnetic Fields. KOBOLD model DWU, DWS and DWP flow meters and switches are based on the paddle, or... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Flanged
- Operating Pressure: 145
from KOBOLD Instruments, Inc.
Product Features. Switch Point Adjustable. Easy to Install. Brass or SS Construction. Low Cost. Maximum Pressure1450/3600 PSI. KOBOLD paddle type flow switches can be used wherever a simple economic yet reliable monitoring instrument is required for flow switching applications. The device operates... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 1450 to 3600