Recorder / Totalizer Functions Paddlewheel Flow Meters

3 Results
DF-ZL - Digital Flowmeter With Totalizer
from KOBOLD Instruments, Inc.

The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • End Fittings: In-line Threaded
  • Mounting: In-line
  • Operating Pressure: 145 to 1450
Commercial Flow Meter -- A1 Series
from Assured Automation

Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.3-300 GPM. [See More]

  • Features: Programmable; Recorder / Totalizer Functions
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 2.00
  • End Fittings: In-line Threaded; ISO
PWE Paddlewheel Flow Meter
from Aalborg Instruments

Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
  • End Fittings: Socket Weld / Union
  • Mounting: In-line
  • Process Media Type: Liquid