Flanged Paddlewheel Flow Meters

3 Results
DW - Paddle-Bellows Flowmeter & Switch
from KOBOLD Instruments, Inc.

Product Features. Accuracy ± 3% of full scale. Excellent for Highly Contaminated Media. Orientation Independent. Brass or Stainless Steel. High Current Switching Capability. Insensitive to Magnetic Fields. KOBOLD model DWU, DWS and DWP flow meters and switches are based on the paddle, or... [See More]

  • End Fittings: In-line Flanged
  • Process Media Type: Liquid
  • Mounting: In-line
  • Operating Pressure: 145
In-line fluid sensor -- 424047
from Burkert Fluid Control Systems

The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]

  • End Fittings: In-line Flanged
  • Process Media Type: Liquid
  • Mounting: In-line
  • Media Temperature: 5 to 212
LPS - Air Flow Switch for Ducts
from KOBOLD Instruments, Inc.

Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]

  • End Fittings: In-line Flanged
  • Process Media Type: Gas
  • Mounting: Insertion
  • Media Temperature: 185