Analog Voltage Paddlewheel Flow Meters
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Electrical Output: Current; Voltage
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
Streamline your flow measurement operation with the FP-5100 Series flow sensor. Using this compact flow sensor, a matched sensor installation fitting, an OMEGA ® flow meter or controller, and ordinary handtools, you can assemble a complete flow monitoring or controlling system in minutes. [See More]
- Electrical Output: Voltage
- Mounting: Insertion
- Pipe Diameter: 0.50 to 10.00
- End Fittings: In-line Threaded
from Malema Sensors
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema... [See More]
- Electrical Output: Current; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- End Fittings: Tube End/Hose Nipple
from KOBOLD Instruments, Inc.
The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume on the bottom line, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Electrical Output: Current; Switch; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Operating Pressure: 145 to 1450
from Proteus Industries Inc.
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392 °. The Low/High-temperature capability is enhanced by Proteus ’ world-class calibration expertise, to deliver superior precision... [See More]
- Electrical Output: Current; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The OMEGA ® FPB100 Series flow sensor is the next generation in fluid measurement technology. This new sensor is an improvement on what is already an industry standard. It has the added functionality of various output options including flow switch, multi-functional pulse divider or 4 to 20 mA. [See More]
- Electrical Output: Current; Voltage
- Mounting: Insertion
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts to... [See More]
- Electrical Output: Current; Switch; Voltage
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 85 to 1450
from Proteus Industries Inc.
Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an... [See More]
- Electrical Output: Current; Switch; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
For maintaining critical product purity or for safe transport of highly corrosive acids, you can depend on OMEGA's all-PVDF flow monitoring systems. Known for its superior heat-resistance and thermal stability, PVDF is quickly becoming the preferred piping material in many ultra-pure water and acid... [See More]
- Electrical Output: Frequency; Voltage
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- Process Media Type: Liquid
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Electrical Output: Current; Voltage
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 85 to 1450
from Proteus Industries Inc.
Standard 500 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus ’ world-class calibration capability allows us to deliver instruments... [See More]
- Electrical Output: Switch; Voltage
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid