Measures Temperature Paddlewheel Flow Meters
2 Results
PWE Paddlewheel Flow Meter
from Aalborg Instruments
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Mounting: In-line
- Process Media Type: Liquid
- End Fittings: Socket Weld / Union
- Operating Pressure: 0.0 to 150
Insertion Paddlewheel Flow Sensors -- FP7001A
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The OMEGA ® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials ” for details). The FP7001A utilizes a paddlewheel-like rotor whose... [See More]
- Pipe Diameter: 0.75 to 3.00
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid