Ester / Diester Metalworking Lubricants, Coolants, and Fluids

2 Results
Cutting Oil -- EQO-MAX 759
from QualiChem, Inc.

EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation additives formulated at the optimum viscosity provides an outstanding lubricity for severe... [See More]

  • Composition / Chemistry: Plant Oil or Animal Fat; Synthetic or Semi-synthetic; Ester / Diester
  • Flash Point: 420
  • Function: Metal Cutting
Ester Oil Based Coolant -- Vasco 5000
from Blaser Swisslube Inc.

Description. Applications/Properties. Vegetable ester-based micro emulsion. for superior performance. Ideal for the most difficult. operations and surface tolerance. requirements. All ferrous and non-ferrous materials. Ideally suited for the most demanding machining & grinding applications. [See More]

  • Composition / Chemistry: Plant Oil or Animal Fat; Synthetic or Semi-synthetic; Ester / Diester
  • Function: Flood or Misting Coolant