Micro-dispersion Metalworking Lubricants, Coolants, and Fluids

8 Results
Dry Film Lubricant -- Molykote® 321
from Dupont Molykote

Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]

  • Type: Solid or Dry Film Lubricant; Micro-dispersion
  • Specific Gravity: 0.9700
  • Function: Metal Cutting; Metal Forming; Lubricant
  • Use Temperature: -288 to 842
Gesswein Diamond Compound, Budget Oil Soluble - Blue -- 216 - 9118
from Gesswein Co., Inc.

When price is a factor, Gesswein Budget Oil Soluble Compounds offer a lower price due to variations in grain size and friability. All Gesswein Diamond Compounds use 100% virgin synthetic diamonds which are more consistent in shape than natural diamond. Synthetic diamond guarantees sharp even cutting... [See More]

  • Type: Micro-dispersion
  • Composition / Chemistry: Oil Soluble
  • Function: Metal Cutting
  • Industry Applications: Mold and Die
Metal Assembly Paste -- Molykote® G-n
from Dupont Molykote

Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]

  • Type: Micro-dispersion; Grease / Gel
  • Specific Gravity: 1.33
  • Function: Metal Forming; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -0 to 750
Gesswein Diamond Compound, Standard Oil Soluble - Black -- 216 - 0500
from Gesswein Co., Inc.

Our most popular diamond compound. The oil soluble carrier holds the compound together very well, even under high speed applications. The carrier helps to provide faster cutting action and can be thinned with our Lubricant/Thinner (see "Related Products" below). These compounds feature close... [See More]

  • Type: Micro-dispersion
  • Composition / Chemistry: Oil Soluble
  • Function: Metal Cutting
  • Industry Applications: Mold and Die
Solid Lubricant Paste -- Molykote® G-Rapid
from Dupont Molykote

Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components. Applications. Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine... [See More]

  • Type: Micro-dispersion; Grease / Gel
  • Specific Gravity: 1.4
  • Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Use Temperature: -31 to 842
Gesswein Diamond Compound, Water Soluble - Blue -- 216 - 9072
from Gesswein Co., Inc.

Specifically designed for the mold & die industry, our Water Soluble compounds have the same diamond concentrations as our oil soluble type. Clean-up is fast and easy. Can be thinned using our water soluble lubricant (see "Related Products" below). Our Water Soluble Diamond Compounds have close... [See More]

  • Type: Micro-dispersion
  • Composition / Chemistry: Water Soluble / Emulsion
  • Function: Metal Cutting
  • Industry Applications: Mold and Die
Solid Lubricating Paste -- Molykote® HTP
from Dupont Molykote

Solid lubricating paste for hot forming of metals. APPLICATIONS. Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent and slip additive at high temperatures. Used successfully for the hot bending of flat steel St 37 or St... [See More]

  • Type: Micro-dispersion; Grease / Gel
  • Specific Gravity: 1.5
  • Function: Metal Forming; Lubricant
  • Use Temperature: -4 to 2102
Gesswein Diamond Drilling Compound -- 216 - 9050
from Gesswein Co., Inc.

Used with Diamond Lapp Drills (see "Related Products" below) to drill holes in stones. The base in which the diamond is suspended is tacky enough to hold particles in place until they become embedded in the face of the lapp drill. [See More]

  • Type: Micro-dispersion
  • Industry Applications: Mold and Die
  • Function: Metal Cutting