EP (Extreme Pressure / Active) Metalworking Lubricants, Coolants, and Fluids

9 Results
Synthetic EP Metalworking Coolant -- AmberCut™ 383B
from Saint-Gobain Surface Conditioning Group

AmberCut ™ 383B is a 100% synthetic, non-toxic biodegradable metalworking coolant containing extreme pressure additives. AmberCut 383B combines special chemistries which resist biological growth and facilitate maximum sump life. This highly effective formula combines a powerful corrosion... [See More]

  • Features: Biodegradable; Extreme Pressure or Chemically Active
  • Specific Gravity: 1.08
  • Function: Flood or Misting Coolant
  • Flash Point: 200
Drawing/Stamping Lubricant -- MILFORM® 5CF
from CIMCOOL

Use MILFORM ® 5CF neat (100%) for severe blanking, stamping, punching, piercing, sawing, tapping and shearing of ferrous and non-ferrous materials. [See More]

  • Features: Extreme Pressure or Chemically Active
  • Specific Gravity: 0.9370
  • Function: Metal Forming; Lubricant; Corrosion Inhibiting or Rust Preventative
  • Flash Point: 350
Metalworking Fluids -- Way Oils Vistac®
from Chevron Lubricants

Way Oils Vistac help provide extreme pressure and antiwear protection. Due to their adhesiveness, these oils form a tenacious film which resists being wiped away by the slowly moving parallel surfaces of the way or being washed away by cutting fluids. [See More]

  • Features: Extreme Pressure or Chemically Active
  • Industry Applications: Process Equipment, Tanks, Reactor or Lines; Way Oils
  • Function: Lubricant
Silicone Dry Film Lubricant -- Molykote® 557
from Dupont Molykote

Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]

  • Features: Aerosol, Sprayable or Misting; Extreme Pressure or Chemically Active
  • Function: Metal Cutting; Metal Forming; Lubricant; Release Agent or Mold Release
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.7700
Metal Cutting Lubricant -- COOLCUT™
from Walter Surface Technologies

Coolcut ™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features. Contains extreme pressure additives (EP). Nontoxic, biodegradable. Free of solvents and chlorinated ingredients. Suitable for all... [See More]

  • Features: Aerosol, Sprayable or Misting (optional feature); Biodegradable; Extreme Pressure or Chemically Active
  • Function: Metal Cutting; Lubricant
Neat Oils -- Cut-Max® 570
from Houghton International, Inc.

Houghton ’s Cut-Max ® 570 cutting oil has a high EP content combined with exceptional wetting and penetrating characteristics. The product was formulated to flow effectively to the chip-tool interface and is the industry standard for severe operations. Cut-Max 570 also allows for faster... [See More]

  • Features: Extreme Pressure or Chemically Active
  • Composition / Chemistry: Straight Oil (Non-soluble)
  • Function: Metal Cutting; Lubricant
Stainless Steel Cutting Lubricant -- STAINLESSCUT™
from Walter Surface Technologies

STAINLESSCUT ™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features. Contains extreme pressure additives (EP). Non-toxic, biodegradable. Solvent-free, sulfur-free, and chlorine-free. High lubricity... [See More]

  • Features: Biodegradable; Extreme Pressure or Chemically Active
  • Function: Metal Cutting; Lubricant; Flood or Misting Coolant
Water-miscible Cutting Lubricant -- COOLCUT S-30™
from Walter Surface Technologies

Coolcut S-30 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features. Formulated with extended corrosion protection. Stable emulsion. Low foaming. Can be diluted up to 1:30. Contains extreme pressure... [See More]

  • Features: Extreme Pressure or Chemically Active; Low or Non-Foaming
  • Composition / Chemistry: Water Soluble / Emulsion
  • Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
Water-miscible Cutting Lubricant for High-pressure Applications -- COOLCUT S-50™
from Walter Surface Technologies

Coolcut S-50 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features. Formulated with extended... [See More]

  • Features: Extreme Pressure or Chemically Active
  • Composition / Chemistry: Water Soluble / Emulsion
  • Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative