Water Soluble / Emulsion Metalworking Lubricants, Coolants, and Fluids
from QualiChem, Inc.
XTREME CUT 250C is a premium quality, heavy duty metalworking coolant. It is designed to provide optimum tool life and surface finishes on a wide variety of materials including aluminum, titanium, nickel alloys, and most other ferrous and non-ferrous materials. XTREME CUT 250C is well-suited in... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Grade / Approvals: Boeing: BAC5008 Rev V Usage Areas 1-6, Airbus: Approved for CRES & Nickel Alloys, ASTM, More
- Function: Flood or Misting Coolant
from QualiChem, Inc.
XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and plastics. XTREME CUT 240's use of boundary lubricants helps extend tool life while yielding... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 0.9900
- Function: Metal Cutting; Grinding Fluid
from QualiChem, Inc.
XTREME CUT 230 is a premium semi-synthetic fluid for machining and grinding ferrous and nonferrous alloys. This universal fluid delivers the lubricity and versatility of a premium soluble oil, yet has the cleanliness and heat control of a synthetic. XTREME CUT 230 is designed for use on a wide range... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Function: Metal Cutting
from Houghton International, Inc.
Aqua-Quench ® 145 was the world ’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Function: Quenching / Heat Treat
from Saint-Gobain Surface Conditioning Group
AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 0.9500
- Function: Lapping Vehicle
- Flash Point: 200
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Composition / Chemistry: Soy or High Oleic Base Stocks; Water Soluble / Emulsion
- Flash Point: 518
- Function: Corrosion Inhibiting or Rust Preventative
- Industry Applications: Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines; Corrosion and Rust Prevention
from Walter Surface Technologies
Coolcut S-30 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features. Formulated with extended corrosion protection. Stable emulsion. Low foaming. Can be diluted up to 1:30. Contains extreme pressure... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Features: Extreme Pressure or Chemically Active; Low or Non-Foaming
- Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
from Hubbard-Hall Inc.
DESCRIPTION. Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Use Temperature: 315 to 1100
- Function: Quenching / Heat Treat
- Industry Applications: Austempering, Martempering, Blueing Steels, Heat Treatments, Drawing or Tempering Hardened Steels, Cure Extruded and Molded Rubber
from Gesswein Co., Inc.
Specifically designed for the mold & die industry, our Water Soluble compounds have the same diamond concentrations as our oil soluble type. Clean-up is fast and easy. Can be thinned using our water soluble lubricant (see "Related Products" below). Our Water Soluble Diamond Compounds have close... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Function: Metal Cutting
- Type: Micro-dispersion
- Industry Applications: Mold and Die
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides metalworking fluid so you can get the job done. [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Specific Gravity: 0.8480 to 1.05
- Function: Metal Cutting; Flood or Misting Coolant
- Flash Point: 2 to 536
from Mobil Industrial Lubricants
Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of metals, these biostable, chlorine-free fluids are particularly suitable for aluminum alloys used in... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
- Function: Metal Cutting
from CIMCOOL
CIMFREE ® VG3900H is recommended for general-purpose and high production machining and grinding of nonferrous metals. It can also be used in some applications on ferrous metals. [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 0.9470
- Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Grinding Fluid
- Flash Point: 250
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and... [See More]
- Composition / Chemistry: Proprietary; Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 1.05
- Function: Flood or Misting Coolant
- Industry Applications: ID/OD CNC Machining
from Walter Surface Technologies
Coolcut S-50 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features. Formulated with extended... [See More]
- Composition / Chemistry: Water Soluble / Emulsion
- Features: Extreme Pressure or Chemically Active
- Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
- Function: Corrosion Inhibiting or Rust Preventative
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 1
from Mobil Industrial Lubricants
The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for a wide range of water... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Function: Metal Cutting
from Mobil Industrial Lubricants
The mineral oil-free fluids in the Mobilcut ™ 300 Series are designed for general grinding operations in which your primary requirements are high surface finish, cooling and low foam. They are carefully balanced fluids engineered to offer excellent machining and corrosion performance as well... [See More]
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Function: Metal Cutting