MIL-SPEC / Military Metalworking Lubricants, Coolants, and Fluids
2 Results
Water-Emulsifiable Rust Preventative -- Metal Guard® 320
from Hubbard-Hall Inc.
from Hubbard-Hall Inc.
Metal Guard ® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140 °-150 °F leaves a corrosion-resistant, semi-dry film. Metal Guard ® 320 is typically applied to metal surfaces by immersion, however it can be brushed or... [See More]
- Grade / Approvals: Mil-Spec or Military
- Function: Corrosion Inhibiting or Rust Preventative
- Type: Solid or Dry Film Lubricant
- Composition / Chemistry: Water Soluble / Emulsion; Petroleum or Mineral Oil
Anti-seize Copper -- 9120
from Aervoe Industries Incorporated
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Grade / Approvals: Mil-Spec or Military; MIL-A-907E
- Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Type: Grease / Gel
- Specific Gravity: 0.7800