Specialty / Other Metalworking Lubricants, Coolants, and Fluids
from Gesswein Co., Inc.
When price is a factor, Gesswein Budget Oil Soluble Compounds offer a lower price due to variations in grain size and friability. All Gesswein Diamond Compounds use 100% virgin synthetic diamonds which are more consistent in shape than natural diamond. Synthetic diamond guarantees sharp even cutting... [See More]
- Type: Micro-dispersion
- Composition / Chemistry: Oil Soluble
- Function: Metal Cutting
- Industry Applications: Mold and Die
from Aervoe Industries Incorporated
Durable, long-lasting film, eliminates part wear and breakage, won't harden [See More]
- Type: Grease / Gel
- Specific Gravity: 0.7800
- Function: Lubricant; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 40 to 110
from Sunnen Products Company
CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and... [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Proprietary; Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 1.05
- Industry Applications: ID/OD CNC Machining
from Gesswein Co., Inc.
Our most popular diamond compound. The oil soluble carrier holds the compound together very well, even under high speed applications. The carrier helps to provide faster cutting action and can be thinned with our Lubricant/Thinner (see "Related Products" below). These compounds feature close... [See More]
- Type: Micro-dispersion
- Composition / Chemistry: Oil Soluble
- Function: Metal Cutting
- Industry Applications: Mold and Die
from Sunnen Products Company
LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation
- Composition / Chemistry: Sulfur; Petroleum or Mineral Oil
from Sunnen Products Company
MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Sunnen Products Company
MAN-863 was developed to answer the need for a non-hazardous, ecologically responsible, unregulated alternative to traditional honing oils. It is composed of natural surface active lubricity agents in combination with preservatives, a sulfur extreme pressure additive and metal deactivator to prevent... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Composition / Chemistry: Sulfur
from Sunnen Products Company
MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: General Purpose
- Composition / Chemistry: Sulfur; Petroleum or Mineral Oil
from Sunnen Products Company
MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on shipping expenses by purchasing the mineral oil locally and mixing it with MAN-C at their facility. If your application requires... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Sunnen Products Company
MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation; Industrial
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil