Lubricant Metalworking Lubricants, Coolants, and Fluids
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Function: Metal Cutting; Lubricant
from Ellsworth Adhesives
DuPont MOLYKOTE ® G-n Metal Assembly Paste is an extreme pressure, solid lubricant in mineral oil that is used as a press-fitting, running-in, and assembly lubricant. It also prevents corrosion, wear, and galling. It is heavy duty, low friction, and multipurpose. 4.5 kg Pail. [See More]
- Function: Lubricant
- Flash Point: 212
- Specific Gravity: 1.35
from Ellsworth Adhesives
DuPont MOLYKOTE ® G-n Metal Assembly Paste Gray-Black is a extreme-pressure, solid lubricant that is used for metalworking, press-fitting, running-in, assembly, and protecting against corrosion. It is recommended for aircraft engines and airframe applications. It is multi-purpose, low friction,... [See More]
- Function: Lubricant
- Flash Point: 212
- Specific Gravity: 1.35
from Ellsworth Adhesives
DuPont MOLYKOTE ® G-n Metal Assembly Paste Gray-Black is a extreme-pressure, solid lubricant that is used for metalworking, press-fitting, running-in, assembly, and protecting against corrosion. It is recommended for aircraft engines and airframe applications. It is multi-purpose, low friction,... [See More]
- Function: Lubricant
- Flash Point: 212
- Specific Gravity: 1.35
from Ellsworth Adhesives
DuPont MOLYKOTE ® G-n Metal Assembly Paste Gray-Black is a extreme-pressure, solid lubricant that is used for metalworking, press-fitting, running-in, assembly, and protecting against corrosion. It is recommended for aircraft engines and airframe applications. It is multi-purpose, low friction,... [See More]
- Function: Lubricant
- Flash Point: 212
- Specific Gravity: 1.35
from Ellsworth Adhesives
DuPont MOLYKOTE ® G-n Metal Assembly Spray is a an extreme pressure, high performance aerosol that is used as a running- in lubricant for threaded spindles, screws, gears, and bearings. It provides protection against high load conditions, friction, corrosion, and wear. 400 mL Can. [See More]
- Function: Lubricant
- Specific Gravity: 1
from Houghton International, Inc.
Houghton ’s newest aluminum cold rolling chemistry is the Cindolube ™ technology, which incorporates the proprietary “carrier ” technology. [See More]
- Function: Metal Forming; Lubricant
from SpeedFam Corporation
Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It forms the film on the lap plate... [See More]
- Function: Lubricant
from Gesswein Co., Inc.
Use on any grinding, cutting, drilling, piercing or similar tool to speed up production and increase tool life. Lube-Stik reduces friction and heat buildup so that tools stay sharper, work faster and cut smoother. Easy to use – just run your tool into the soft lubricant every so often. [See More]
- Function: Metal Cutting; Lubricant
- Industry Applications: Mold and Die
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done. [See More]
- Function: Lubricant; Quenching / Heat Treat; Corrosion Inhibiting or Rust Preventative
- Use Temperature: 25 to 100
- Specific Gravity: 0.7970 to 0.9320
- Flash Point: 180 to 684
from CIMCOOL
MILPRO ® 810CF - for light duty honing, grinding, and turning - Good choice for CBN grinding [See More]
- Function: Metal Forming; Lubricant; Grinding Fluid
- Flash Point: 255
- Specific Gravity: 0.9000
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
from Walter Surface Technologies
Coolcut ™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features. Contains extreme pressure additives (EP). Nontoxic, biodegradable. Free of solvents and chlorinated ingredients. Suitable for all... [See More]
- Function: Metal Cutting; Lubricant
- Features: Aerosol, Sprayable or Misting (optional feature); Biodegradable; Extreme Pressure or Chemically Active
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Function: Metal Forming; Lubricant; Dielectric or Electrical Discharge Machining; Grinding Fluid
- Flash Point: 248
- Specific Gravity: 0.8300
- Composition / Chemistry: Straight Oil (Non-soluble); Petroleum or Mineral Oil
from Surventis Surface Treatment LLC
Reactive soap used over zinc phosphate coatings. Top product for extrusion. [See More]
- Function: Metal Forming; Lubricant
from Swagelok Company
Blue Goop? Thread Lubricant, Oil-Based, 2 oz. (59 cm3) Tube [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Function: Metal Cutting; Metal Forming; Lubricant
- Specific Gravity: 0.9700
- Type: Solid or Dry Film Lubricant; Micro-dispersion
- Use Temperature: -288 to 842
from Sunnen Products Company
SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,... [See More]
- Function: Lubricant; Flood or Misting Coolant
- Industry Applications: General Purpose
from Chevron Lubricants
Way Lubricants are friction modified and have proven excellence in the lubrication of ways in many machine tools, such as lathes, planers, shapers, drilling and tapping machine, including those operating at high loads. [See More]
- Function: Lubricant
- Industry Applications: Process Equipment, Tanks, Reactor or Lines; Way Oils
from DME Company
When polishing with Diamond Compound, stock removal may cause. the compound to thicken. Thinner Lubricator is recommended to. prevent this thickening and assure proper lubrication of the diamond. particles. It is supplied in a convenient 4-ounce squeeze bottle. [See More]
- Function: Lubricant
from Aervoe Industries Incorporated
Black film for stud assemblies, flange bolts, cylinder heads, manhole lugs [See More]
- Function: Lubricant
- Specific Gravity: 0.6700
- Type: Solid or Dry Film Lubricant
- Use Temperature: 40 to 110
from Gesswein Co., Inc.
This special lubricant was developed for the mold and die finisher. It is economical and practically odorless, and it evaporates slowly. Recommended for fast cutting and for finishing operations. Helps prevent loading. Lets stones cut better and more freely so they produce a bright, smooth surface. [See More]
- Function: Metal Cutting; Lubricant
- Industry Applications: Mold and Die
- Composition / Chemistry: Petroleum or Mineral Oil
from Walter Surface Technologies
ICECUT ™ is a ready-to-use coolant/lubricant specially formulated for use with magnetic drilling units to reduce tool wear and improve production rates. Features. Nitrate-free, amine-free, boron-free, phenol-free and active sulfur-free. Applications. Drilling with annular cutters, carbide core... [See More]
- Function: Metal Cutting; Lubricant; Flood or Misting Coolant
from Mobil Industrial Lubricants
Mobilmet 760 Series are chlorine-free oils intended for severe cutting operations, especially on difficult-to-machine steels. In comparison with other leading premium cutting oils, Mobilmet 760 Series oils have demonstrated exceptional surface finish, long tool life and control of built-up edge. The... [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
- Flash Point: 320
- Features: Low or Non-Foaming
from Surventis Surface Treatment LLC
Reactive soap used over zinc phosphate coatings. Top product for extrusion. [See More]
- Function: Metal Forming; Lubricant
from Swagelok Company
Pure Goop? Thread Lubricant, Halocarbon-Based, 1 lb. (450 g) Can [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Dupont Molykote
Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance. Applications. Molykote ® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant - for new or rebuilt equipment, such... [See More]
- Function: Metal Forming; Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1.33
- Type: Micro-dispersion; Grease / Gel
- Use Temperature: -0 to 750
from Sunnen Products Company
SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,... [See More]
- Function: Lubricant; Flood or Misting Coolant
- Industry Applications: General Purpose
from Walter Surface Technologies
Alucut ™ is a high-performance lubricant that extends cutting tool life. Specially formulated for use with aluminum and other non-ferrous metals. Features. Clean, precise, stain-free application. Ideal for inclined, vertical, and overhead surfaces. Coats cutting edge or workpiece. Solid stick. [See More]
- Function: Metal Cutting; Lubricant
- Type: Solid or Dry Film Lubricant
from Swagelok Company
Pure Goop? Thread Lubricant, Halocarbon-Based, 1 oz. (29.5 cm3) Tube [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Dupont Molykote
Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties. Molykote ® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded... [See More]
- Function: Metal Cutting; Metal Forming; Lubricant; Release Agent or Mold Release
- Specific Gravity: 0.7700
- Type: Solid or Dry Film Lubricant
- Use Temperature: -40 to 109
from Sunnen Products Company
SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING ® System, Single-Stroke ® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select SCC-605 when honing cast iron. This coolant has the ability to... [See More]
- Function: Lubricant; Honing Coolant; Flood or Misting Coolant
from Walter Surface Technologies
STAINLESSCUT ™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features. Contains extreme pressure additives (EP). Non-toxic, biodegradable. Solvent-free, sulfur-free, and chlorine-free. High lubricity... [See More]
- Function: Metal Cutting; Lubricant; Flood or Misting Coolant
- Features: Biodegradable; Extreme Pressure or Chemically Active
from Swagelok Company
Silver Goop? Thread Lubricant, Oil-Based, 1 lb. (450 g) Can [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Dupont Molykote
Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components. Applications. Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine... [See More]
- Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
- Specific Gravity: 1.4
- Type: Micro-dispersion; Grease / Gel
- Use Temperature: -31 to 842
from Sunnen Products Company
CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Walter Surface Technologies
TAPCUT ™ lubricant is specially formulated for thread cutting with taps and dies. Features. Special antiwear additives for thread cutting. Nontoxic, biodegradable. Produces clean, accurate threads. Applications. Hand tapping. Machine tapping. Threading [See More]
- Function: Metal Cutting; Lubricant
- Features: Biodegradable
from Swagelok Company
Silver Goop? Thread Lubricant, Oil-Based, 1 oz. (29.5 cm3) Tube [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Dupont Molykote
Solid lubricating paste for hot forming of metals. APPLICATIONS. Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent and slip additive at high temperatures. Used successfully for the hot bending of flat steel St 37 or St... [See More]
- Function: Metal Forming; Lubricant
- Specific Gravity: 1.5
- Type: Micro-dispersion; Grease / Gel
- Use Temperature: -4 to 2102
from Sunnen Products Company
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Aerospace; Nuclear Indusries
from Walter Surface Technologies
Coolcut S-30 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations. Features. Formulated with extended corrosion protection. Stable emulsion. Low foaming. Can be diluted up to 1:30. Contains extreme pressure... [See More]
- Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
- Features: Extreme Pressure or Chemically Active; Low or Non-Foaming
- Composition / Chemistry: Water Soluble / Emulsion
from Swagelok Company
VAC Goop? Thread Lubricant, Fluorosilicone-Based, 1 oz. (29.5 cm3) Tube [See More]
- Function: Metal Cutting; Lubricant
- Composition / Chemistry: Straight Oil (Non-soluble)
from Sunnen Products Company
LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation
- Composition / Chemistry: Sulfur; Petroleum or Mineral Oil
from Walter Surface Technologies
Coolcut S-50 ™ is a ready-to-use, high-performance metal cutting lubricant specially designed for automatic and semi-automatic metal removing operations, even in severe machining processes and high-pressure conditions. Ideal for hard-to-machine materials. Features. Formulated with extended... [See More]
- Function: Metal Cutting; Lubricant; Corrosion Inhibiting or Rust Preventative
- Features: Extreme Pressure or Chemically Active
- Composition / Chemistry: Water Soluble / Emulsion
from Sunnen Products Company
MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Sunnen Products Company
Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Aerospace; Nuclear Indusries
from Sunnen Products Company
MAN-863 was developed to answer the need for a non-hazardous, ecologically responsible, unregulated alternative to traditional honing oils. It is composed of natural surface active lubricity agents in combination with preservatives, a sulfur extreme pressure additive and metal deactivator to prevent... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Composition / Chemistry: Sulfur
from Sunnen Products Company
MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: General Purpose
- Composition / Chemistry: Sulfur; Petroleum or Mineral Oil
from Sunnen Products Company
LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio with mineral oil makes a formulation similar to MB-30 Honing Oil.). NOTE: Choose a mineral oil that is severely solvent... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
from Sunnen Products Company
MAN-C is a honing oil concentrate, which when mixed at the proper ratios with customer supplied mineral oil, makes MAN-845 or CK-50 honing oil. The end user will save on shipping expenses by purchasing the mineral oil locally and mixing it with MAN-C at their facility. If your application requires... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Sunnen Products Company
MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]
- Function: Lubricant; Honing Oil; Grinding Fluid
- Industry Applications: Automotive or Transportation; Industrial
- Composition / Chemistry: Sulfur, Clorine; Petroleum or Mineral Oil
from Sunnen Products Company
SPECIFICATIONS. Hazardous OSHA: No. Hazardous DOT: No. Chemistry: Contains no mineral oil, sulfur, or chlorine. Viscosity (SUS): 125. FEATURES & BENEFITS. Petroleum-free, ideal for general use. Ideal for honing applications where additives cannot be used, such as nuclear and some aerospace... [See More]
- Function: Lubricant; Grinding Fluid
- Industry Applications: General Purpose