Coolant (Flood / Mist) Metalworking Lubricants, Coolants, and Fluids
from QualiChem, Inc.
XTREME CUT 250C is a premium quality, heavy duty metalworking coolant. It is designed to provide optimum tool life and surface finishes on a wide variety of materials including aluminum, titanium, nickel alloys, and most other ferrous and non-ferrous materials. XTREME CUT 250C is well-suited in... [See More]
- Function: Flood or Misting Coolant
- Grade / Approvals: Boeing: BAC5008 Rev V Usage Areas 1-6, Airbus: Approved for CRES & Nickel Alloys, ASTM, More
- Composition / Chemistry: Water Soluble / Emulsion
from QualiChem, Inc.
GEOCOOL 890 is a premium Gas-to-Liquid (GTL) based semi-synthetic coolant, designed to excel in difficult applications. This REACH compliant formula does not contain boron, boric acid, chlorine, sulfur, or formaldehyde releasing biocides, making it suitable across all marketplaces. GEOCOOL 890 is... [See More]
- Function: Metal Cutting; Flood or Misting Coolant
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides metalworking fluid so you can get the job done. [See More]
- Function: Metal Cutting; Flood or Misting Coolant
- Flash Point: 2 to 536
- Specific Gravity: 0.8480 to 1.05
- Composition / Chemistry: Water Soluble / Emulsion
from Blaser Swisslube Inc.
Description. Applications/Properties. Vegetable ester-based micro emulsion. for superior performance. Ideal for the most difficult. operations and surface tolerance. requirements. All ferrous and non-ferrous materials. Ideally suited for the most demanding machining & grinding applications. [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Plant Oil or Animal Fat; Synthetic or Semi-synthetic; Ester / Diester
from CITGO Petroleum Corporation
CITGO CITCOOL 33 Concentrate is a heavy-duty synthetic coolant designed to be diluted in water to the proper concentrations to afford excellent operations in high-performance machining. • Balanced lubricity and boundary lubrication components. • Readily soluble in water. • Oil free. [See More]
- Function: Flood or Misting Coolant
from Surventis Surface Treatment LLC
Tech Cool 3700 is a synthetic grinding fluid developed to provide superior performance for critical grinding applications of ferrous metals. This unique blend of anionic additives, polar nonionic lubricants and film-forming ingredients provides outstanding film strength necessary for excellent... [See More]
- Function: Flood or Misting Coolant; Grinding Fluid
from Sunnen Products Company
SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,... [See More]
- Function: Lubricant; Flood or Misting Coolant
- Industry Applications: General Purpose
from Houghton International, Inc.
Dascool ™ 2357 is a semi-synthetic fluid that is ideal for moderate- to heavy-duty cutting and steel machining applications. It is designed specifically for the machining of various grades of die cast aluminum used in the automotive industry, as well as aerospace aluminum alloys. [See More]
- Function: Lubricant; Flood or Misting Coolant
- Composition / Chemistry: Synthetic or Semi-synthetic
from Saint-Gobain Surface Conditioning Group
AmberCut ™ DWC-25 is a synthetic wire slice vehicle specifically formulated for the cutting of sapphire, germanium, single crystal SiC and II-VI crystals, using a fixed abrasive wire. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut... [See More]
- Function: Flood or Misting Coolant
- Flash Point: 300
- Specific Gravity: 1.05
- Composition / Chemistry: Synthetic or Semi-synthetic
from CIMCOOL
CIMSTAR ® 40 is designed to be used in machines and operations where long fluid life is needed, such as in large individual machine or central system reservoirs. It is recommended for moderate-duty machining and grinding of ferrous metals, and some nonferrous metals. [See More]
- Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Flood or Misting Coolant; Grinding Fluid
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 1.06
from Walter Surface Technologies
ICECUT ™ is a ready-to-use coolant/lubricant specially formulated for use with magnetic drilling units to reduce tool wear and improve production rates. Features. Nitrate-free, amine-free, boron-free, phenol-free and active sulfur-free. Applications. Drilling with annular cutters, carbide core... [See More]
- Function: Metal Cutting; Lubricant; Flood or Misting Coolant
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Flood or Misting Coolant
- Industry Applications: Drilling, Tapping
- Composition / Chemistry: Soy or High Oleic Base Stocks
- Grade / Approvals: ASTM D, USDA, PW1
from Blaser Swisslube Inc.
Description. Applications/Properties. High performance mineral oil-based. micro-emulsions for extended tool life. and superb surface finish. Unique biological concept delivers long term stability without the need for tank side biocides. Blaser ’s best for all around performance, stability,... [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Petroleum or Mineral Oil
from Surventis Surface Treatment LLC
Tech Cool 35035NB is a unique general purpose machining and grinding fluid developed specifically for applications requiring efficient and economical performance on ferrous, aluminum, and yellow metal substrates. Tech Cool 35035NB contains no chlorine or sulfur compounds. This product technology... [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Synthetic or Semi-synthetic
from Sunnen Products Company
SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,... [See More]
- Function: Lubricant; Flood or Misting Coolant
- Industry Applications: General Purpose
from Saint-Gobain Surface Conditioning Group
AmberCut ™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and... [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Proprietary; Water Soluble / Emulsion; Synthetic or Semi-synthetic
- Specific Gravity: 1.05
- Industry Applications: ID/OD CNC Machining
from Walter Surface Technologies
STAINLESSCUT ™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features. Contains extreme pressure additives (EP). Non-toxic, biodegradable. Solvent-free, sulfur-free, and chlorine-free. High lubricity... [See More]
- Function: Metal Cutting; Lubricant; Flood or Misting Coolant
- Features: Biodegradable; Extreme Pressure or Chemically Active
from Blaser Swisslube Inc.
Exceptionally stable water miscible coolants for longest sump life in both centralized systems and stand alone machines. Very clean cutting fluids with lowest top-up rates. Good to great cutting performance in all materials and operations. Suitable for all water conditions. Dedicated products for... [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Petroleum or Mineral Oil
from Sunnen Products Company
SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING ® System, Single-Stroke ® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select SCC-605 when honing cast iron. This coolant has the ability to... [See More]
- Function: Lubricant; Honing Coolant; Flood or Misting Coolant
from Blaser Swisslube Inc.
Description. Synthetic, water-miscible, mineral oil free cutting fluid for grinding. Good. rinsing behaviour keeps grinding wheels and machines clean. Eifficient corrosion protection even at low concentrations, good settling. behavior. The CO version is especially inhibited to prevent cobalt... [See More]
- Function: Flood or Misting Coolant
- Composition / Chemistry: Synthetic or Semi-synthetic