Fluoropolymer Industrial Tapes
from Budnick Converting, Inc.
244-2HD is a 3.5 mil, skived and tensilized PTFE film used in electrical applications. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
- Type: Adhesive; Bondable PTFE Film Tape
- Adhesive: PTFE - Skived
from Golden Collar Technology Co., Ltd .
Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal stability, and electrical... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
from Pexco
Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 0.5000 to 12
- Type: Adhesive; Single; Double- Sided
- Thickness: 0.0030 to 0.0300
from Budnick Converting, Inc.
495 is a 14 mil, foil/glass laminate used as masking tape in plasma flame spray application. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0140
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from Golden Collar Technology Co., Ltd .
Ensure secure, leak-proof sealing for gas pipe fittings with our Yellow PTFE Tape, designed specifically for high-pressure gas line applications. Made from premium polytetrafluoroethylene (PTFE), this high-density thread seal tape offers superior chemical resistance, thermal stability, and... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Color: yellow
from Pexco
Pexco ’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco ’s PTFE Tape can be supplied etched... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 0.5000
- Type: Adhesive; Single; Double- Sided
- Thickness: 0.0030 to 0.2500
from Budnick Converting, Inc.
5151 is a 4.5 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0045
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
5153 is a 6.8 mil. easy unwind glass cloth tape impregnated with PTFE and coated with a silicone adhesive which provides high temperature resistance and a very strong, abrasion-resistant backing. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0068
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
5180 is a 3.5 mil, general purpose PTFE skived film tape. It is primarily used for wrapping rollers, sealing and masking. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0035
- Type: Adhesive; General Purpose PTFE Skived Film Tape
- Adhesive: PTFE - Skived
from Budnick Converting, Inc.
5181 is a 6.5 mil, general purpose PTFE skived film tape. It is primariy used for wrapping rollers, sealing and masking. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0065
- Type: Adhesive; General Purpose PTFE Skived Film Tape
- Adhesive: PTFE - Skived
from Budnick Converting, Inc.
Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0073
- Type: Adhesive; Hi Performance PTFE Coated Glass
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
SG16-05 is a 6 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
SG16-14 is a 14 mil. fiberglass fabric impregnated with a PTFE dispersion and coated with a high temperature, pressure sensitive, silicone adhesive (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive; Hi Performance PTFE Coated Glass Tape
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive; Hi Performance PTFE Coated Glass Tape
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive; Hi Performance PTFE Coated Glass Tape
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0123
- Type: Adhesive; Hi Performance PTFE Coated Glass Tape
- Adhesive: PTFE Coated Fiberglass
from Budnick Converting, Inc.
Fiberglass fabric impregnated with pure polytetrafluoroethylene (PTFE) coated with adhesive provides superior non-stick surfaces (high performance grade). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0163
- Type: Adhesive; Hi Performance PTFE Coated Glass Tape
- Adhesive: PTFE Coated Fiberglass
from ICO RALLY
TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its transparency. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; FEP Teflon
- Thickness: 0.0035
- Type: Adhesive; Single; Identification Label
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from DeWAL
DW 601 is a special fiber filled red/maroon pigmented PTFE material. DeWAL manufactures DW601 in a thickness range between of 0.015 ” To 0.064 ”, and widths from 1/2 ″ to 12 ″. APPLICATION INFORMATION. Used in both bearing and seal applications, DW601 has a good combination... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Glass Fiber Compound/PTFE; Fiberglass / Glass
- Width: 0.2500 to 24
- Type: Non-Adhesive
- Thickness: 0.0100 to 0.0640
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Dielectric Strength: 1.97E7
- Type: Adhesive
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and environmental agents offering... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0055
- Type: Adhesive; Single
- Adhesive: Acrylic; Pressure Sensitive
from NADCO Tapes & Labels, Inc.
1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other synthetics. It's... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Polypropylene
- Thickness: 0.0050
- Type: Adhesive; Double- Sided
- Peel: 11.25
from Hi-Tech Seals, Inc.
PTFE Tape is an ultra thin material typically used to seal pipe threads. The material utilizes the properties of PTFE while providing ease of use. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Features: Removable / Reusable; Thermally Insulating
from T-LON Products, Inc.
T-Lon Bearing Tape is made of Fluorinated Polymer and fortified bronze (other fillers available upon request). Designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact; T-Lon Bearing Tap is effectively [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fortified Bronze , Others Available
- Width: 0.2205 to 0.9843
- Type: Non-Adhesive; Single; Bearing Tape
- Thickness: 0.0591 to 0.1575
from Can-Do National Tape
Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy to read and flexible in below freezing tempertures. CAUTION-CAUTION [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 3
- Type: Non-Adhesive
- Features: Reflective or Flagging Safety Tape
from Fluorocarbon Limited
As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Thickness: 0.0039 to 0.2362
- Width: 48.03
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
from ICO RALLY
Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon; Fiberglass / Glass
- Thickness: 0.0047
- Type: Adhesive; Single; Heat-Sealing Applications
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from DeWAL
DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION. This tape is used primarily in electrical applications... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon® FEP
- Width: 0.2500 to 20
- Type: Adhesive; Single
- Thickness: 0.0020
from Fluoro-Plastics, Inc.
Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE,... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Dielectric Strength: 1.97E7
- Type: Adhesive
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
from Can-Do National Tape
Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy to read and flexible in below freezing tempertures. CAUTION-CAUTION [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 3
- Type: Non-Adhesive
- Features: Reflective or Flagging Safety Tape
from ICO RALLY
TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Thickness: 0.0035
- Type: Adhesive; Single; Heat Sealing Applications, Graphics Arts
- Adhesive: Silicone
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Fluoro-Plastics, Inc.
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Dielectric Strength: 1.97E7
- Type: Adhesive
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
from Can-Do National Tape
Double Sided Foam Tape, CDNT 99116. Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16" Thick x 108' D/C Wh PE Foam. Available Sizes: 54 ft. 108 ft. 216 ft. Custom slit to width [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 0.0625
- Type: Double- Sided
- Adhesive: Pressure Sensitive
from ICO RALLY
Lacing Tape & Cord. Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Teflon
- Width: 0.0900
- Type: Adhesive; Single
- Color: Black / Natural
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Fluoro-Plastics, Inc.
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Dielectric Strength: 1.97E7
- Type: Adhesive
- Features: Abrasion / Scratch Resistant; Dielectric / Insulating
from Can-Do National Tape
Label Protection Tape, CDNT 1664. CDNT 1664 Label Protection Tape. Clear Label Protection Tape. Wide tape secures and protects shipping labels. This tape holds well during rough handling during the shipping process. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 4
- Features: Protective
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Filament Reinforced Tape, CDNT 8681. Filament Reinforced Tape. Fiberglass strand reinforced, film backed, rubber based pressure sensitive strapping tape. Available Sizes: 1/2 inch x 60 yard. 3/4 inch x 60 yard. 1 inch x 60 yard. 2 inch x 60 yard [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 1
- Type: Adhesive
- Adhesive: Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0050
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Clear Carton Sealing Tape for general purpose shipping and packaging. Recommended for light duty box sealing for lighter weight boxes and general use. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. 1.8 mil total thickness. [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 2
- Type: Carton Tape
- Adhesive: Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that can withstand harsh handling conditions. Seals seams with one strip, saving time and money while securing a... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Width: 3
- Type: Adhesive; Carton Tape
- Adhesive: Pressure Sensitive
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0070
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Clear Polyethylene Film Tape. Single coated low density polyethylene film with rubber adhesive. Conformable, Good temp. characteristics. High adhesion and cohesion. Long term stability. Conforms well to irregular surefaces. Performs well at wide temperature ranage. Will not crack or crease at low... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Phosphorescent Tape
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 0.2500
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0080
- Type: Adhesive
- Adhesive: Acrylic; Pressure Sensitive
from Can-Do National Tape
Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 0.5000
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Can-Do National Tape
Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 0.5000
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0120
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Can-Do National Tape
Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 0.7500
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Can-Do National Tape
Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 0.7500
from Lanmar, Inc.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500 °F) or Acrylic adhesive (to 350 °F). These tapes are also offered with release liner or without liner (self-wound). [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer; Fiberglass / Glass
- Thickness: 0.0160
- Type: Adhesive
- Adhesive: Pressure Sensitive; Silicone
from Can-Do National Tape
Polytetrafluoroethylene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE has the lowest coefficient of friction of any known solid material and is very non-reactive. Therefore, it is... [See More]
- Carrier / Backing: Fluoropolymer (Teflon); Plastic / Polymer
- Adhesive: Pressure Sensitive
- Width: 1